- Series
- Manufacturer
- Mfr
- Product Status
- Package
- Capacitance
- Operating Temperature
- Tolerance
- Temperature Coefficient
- Mounting Type
- Features
- Package / Case
Attribute column
Manufacturer
Holy Stone Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Manufacturer | Mfr | Package | Package/Enclosure | Product Status | RoHS | Temperature Coefficient(Material) | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Cable Length | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206P473K401T Holy Stone | In Stock | - | - | - | - | - | - | - | 1206 | - | - | - | - | 400V | - | MVC | - | ±10% | - | - | 47nF | - | - | - | - | - | - | - | - | ||
![]() C1808N681J202T Holy Stone | In Stock | - | - | - | - | - | - | - | 1808 | - | - | - | - | 2KV | - | HVC | - | ±5% | - | - | 680pF | - | - | - | - | - | - | - | - | ||
![]() C1812X222K302T Holy Stone | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | HOLYSTONE INTERNATIONAL | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | 1812 | Active | - | - | 3000V (3kV) | 3KV | -55°C ~ 125°C | HVC | 0.181 L x 0.126 W (4.60mm x 3.20mm) | ±10% | X7R | SMPS Filtering | 2.2nF | - | - | - | - | High Voltage | - | 0.181 L x 0.126 W (4.60mm x 3.20mm) | - | ||
![]() C1206N473J101T Holy Stone | In Stock | - | - | - | - | - | - | - | 1206 | - | - | C0G(NP0) | - | 100V | - | MVC | - | ±5% | - | - | 47nF | - | - | - | - | - | - | - | - | ||
![]() C1812X105K251TX Holy Stone | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | HOLYSTONE INTERNATIONAL | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | 1812 | Active | - | X7R | 250V | 250V | -55°C ~ 125°C | MVC | 0.181 L x 0.126 W (4.60mm x 3.20mm) | ±10% | X7R | SMPS Filtering, Boardflex Sensitive | 1uF | - | - | - | - | Soft Termination, High Voltage | - | 0.181 L x 0.126 W (4.60mm x 3.20mm) | - | ||
![]() C0805X333K251T Holy Stone | In Stock | - | - | - | - | HOLYSTONE INTERNATIONAL | - | - | 0805 | - | - | X7R | - | 250V | - | MVC | - | ±10% | - | - | 33nF | - | - | - | - | - | - | - | - | ||
![]() C1206N101J631T Holy Stone | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | HOLYSTONE INTERNATIONAL | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | 1206 | Active | - | C0G(NP0) | 630V | 630V | -55°C ~ 125°C | MVC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | SMPS Filtering | 100pF | - | - | - | - | - | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | ||
![]() C1210B226K010T Holy Stone | In Stock | - | - | - | - | - | - | - | 1210 | - | - | X5R | - | 10V | - | NCC | - | ±10% | - | - | 22uF | - | - | - | - | - | - | - | - | ||
![]() ACC1210X106K025TXZ Holy Stone | In Stock | - | - | - | - | - | - | - | 1210 | - | - | X7R | - | 25V | - | ACC | - | ±10% | - | - | 10uF | - | - | - | - | - | - | - | - | ||
![]() C2220X105K501T Holy Stone | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | HOLYSTONE INTERNATIONAL | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2220 | Active | - | X7R | 500V | 500V | -55°C ~ 125°C | MVC | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±10% | X7R | SMPS Filtering | 1uF | - | - | - | - | - | - | - | - | ||
![]() SCC1808X221K502TG Holy Stone | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | HOLYSTONE INTERNATIONAL | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | 1808 | Active | - | X7R | 250V | 250V | -55°C ~ 125°C | SCC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±10% | X7R | Safety | 220pF | - | - | - | - | - | - | 0.181 L x 0.079 W (4.60mm x 2.00mm) | X1, Y2 | ||
![]() C1812X225K101TX Holy Stone | In Stock | - | - | - | - | - | - | - | 1206 | - | - | C0G(NP0) | - | 1KV | - | HVC | - | ±5% | - | - | 1nF | - | - | - | - | - | - | - | - | ||
![]() C1812X334K501TH Holy Stone | In Stock | - | - | - | - | - | - | - | 2220 | - | - | - | - | 2KV | - | HVC | - | ±10% | - | - | 10nF | - | - | - | - | - | - | - | - | ||
![]() C1206N220J501T Holy Stone | In Stock | - | - | - | - | HOLYSTONE INTERNATIONAL | - | - | 1206 | - | - | - | - | 100V | - | MVC | - | ±10% | - | - | 120nF | - | - | - | - | - | - | - | - | ||
![]() C0805X102J050TX Holy Stone | In Stock | - | - | - | - | HOLYSTONE INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0402S225M007T Holy Stone | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | 6.3V | - | -55°C ~ 105°C | HCC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | X6S | SMPS Filtering | 2.2 µF | - | - | 330.2 mm | - | - | - | 0.022 (0.55mm) | - | ||
![]() C1206N470J102TX Holy Stone | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | - | Active | - | - | 1000V (1kV) | - | -55°C ~ 125°C | HVC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | SMPS Filtering, Boardflex Sensitive | 47 pF | - | - | - | - | Soft Termination, High Voltage | - | - | - | ||
![]() C0402X224K010T Holy Stone | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | - | Active | - | - | 10V | - | -55°C ~ 125°C | NCC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 0.22 µF | - | - | - | - | - | - | - | - | ||
![]() C0603B476M004T Holy Stone | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Holy Stone Enterprise Co., Ltd. | Tape & Reel (TR) | - | Active | - | - | 4V | - | -55°C ~ 85°C | HCC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X5R | SMPS Filtering | 47 µF | - | - | - | - | - | - | - | - | ||
![]() C0805N100J251T Holy Stone | In Stock | - | - | - | - | HOLYSTONE INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |