- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Wire Gauge
- Applications
- Approvals
- Brand Name
- Conductor Material
- Connector Support Type
- Construction
Attribute column
Manufacturer
Honeywell Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Approvals | Ihs Manufacturer | Insulator Material | Jacket Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | ECCN Code | Resistance | Applications | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Number of Contacts | Brand Name | Contact Style | Wire Gauge | Insulation Resistance | Connector Support Type | Terminal and Terminal Block Type | Wire Cross Section | Rated Voltage | Terminal Gender | Wire and Cable Name | Cross Section Area | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20016 Honeywell | In Stock | - | - | - | BARE COPPER | CE; EAC | HELUKABEL GMBH | PVC | PVC | - | 20016 | - | 80 °C | -40 °C | Contact Manufacturer | 5.05 | - | - | - | 0.25 Ω | MACHINE INDUSTRY, ELECTRONIC, MEASUREMENT AND CONTROL SECTOR | - | - | NO | NO | NO | YES | STRANDED | unknown | 27 | - | - | - | 26 AWG | - | WIRE AND CABLE | - | - | 350 V | - | FLEXIBLE CORD AND FIXTURE WIRE | 0.14 mm2 | 9.2 mm | ||
![]() 34826 Honeywell | In Stock | - | - | 15 Weeks | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 34826 | 34826 | - | - | Active | 1.06 | - | Yes | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | compliant | - | - | AMP | - | 14 AWG | - | - | RING TERMINAL | 2.62 mm2 | - | FEMALE | - | - | - | ||
![]() 1715-192 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1715-103 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Male | - | - | - | - | - | - | - | - | 6 | - | Pin | - | 5 GΩ | - | - | - | - | - | - | - | - |