- Configuration
- Forward Current-Max
- Ihs Manufacturer
- Number of Functions
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Slot Width-Nom
- Additional Feature
- Hysteresis Ratio-Nom
Attribute column
Manufacturer
Honeywell Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Supply Voltage-Min | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Hysteresis Ratio-Nom | Slot Width-Nom | On-state Collector Current-Nom | Gap Size |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HOA1872-001 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 100 °C | -55 °C | - | Active | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | 30 V | - | 2.54 mm | 0.3 mA | - | ||
![]() S-870-T51 Honeywell Sensing and Control | In Stock | - | Datasheet | HONEYWELL SENSING AND CONTROL | 85 °C | -40 °C | - | Active | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | 30 V | - | 3.175 mm | 0.5 mA | 3.175 mm | ||
![]() HOA6974-T55 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 70 °C | -40 °C | PLASTIC PACKAGE-4 | Active | 4.5 V | TTL COMPATIBLE | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | 0.05 A | - | - | 0.5 | 3.18 mm | - | - | ||
![]() HOA6975-P55 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 70 °C | -40 °C | PLASTIC PACKAGE-4 | Active | 4.5 V | TTL COMPATIBLE | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | 0.05 A | - | - | 0.5 | 3.18 mm | - | - | ||
![]() HOA6965-N51 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 70 °C | -40 °C | PLASTIC PACKAGE-4 | Active | 4.5 V | TTL COMPATIBLE | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | 0.05 A | - | - | 0.5 | 3.18 mm | - | - |