- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Number of Pins
- Package / Case
- Published
- Mounting Type
- Operating Temperature
- Orientation
- Packaging
- Type
Attribute column
Manufacturer
Honeywell Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Semiconductor Material | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Reach Compliance Code | Operating Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Rise Time | Forward Voltage | Fall Time (Typ) | Lens Color | Reverse Breakdown Voltage | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Peak Wavelength | Reverse Voltage (DC) | Touchscreen | Radiant Intensity (Ie) Min @ If | Response Time-Max | Spectral Bandwidth | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE2470-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Snap in, Surface Mount | Surface Mount | Mini-pill | 2 | - | 1 | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 125mW | - | - | Top View | 1.57mm | - | - | 125mW | 1.8V | 18° | 75mA | Circular, Round | - | 700ns | 1.8V | - | - | 3V | - | 75mA | 1 | - | 880 nm | - | - | 6mW/sr @ 50mA | - | - | - | 1.57mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SME2470-021 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | - | - | 1.5V | 150mW | 1.5V | - | 75mA | - | - | 800ns | 1.5V | - | - | 3V | - | 75mA | - | - | 880 nm | - | - | 0.6mW/cm2 @ 50mA | - | - | 2.1mm | 3.8mm | 2.5mm | No | Unknown | RoHS Compliant | - | ||
![]() SME2470-001 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -55°C~125°C TA | Bulk | 1996 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | - | - | - | 150mW | 1.5V | - | 75mA | - | - | 800ns | 1.5V | 700 ns | Clear | 3V | - | 75mA | - | - | - | - | Infrared (IR) | 0.6mW/cm2 @ 50mA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SEP8506-003 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 2 | - | 1 | -40°C~85°C TA | Bulk | 1997 | Obsolete | Not Applicable | Infrared (IR) | 85°C | -40°C | 100mW | 1.5V | - | Side View | 2.28mm | - | - | 100mW | 1.5V | 50° | 20mA | - | - | 700ns | 1.5V | 700 ns | - | 3V | 3V | 50mA | 1 | - | 935 nm | - | - | 0.45mW/cm2 @ 20mA | - | - | 5.842mm | 4.45mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SE3455-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | GaAs | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 150mW | - | - | Top View | - | unknown | - | 150mW | 1.7V | 90° | 100mA | Circular | - | - | - | - | - | 3V | - | - | 1 | 3V | - | - | - | - | 7e-7s | 5e-8m | - | - | - | - | - | RoHS Compliant | - | ||
![]() SE1450-004L Honeywell Sensing and Productivity Solutions | 12000 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Coaxial, Metal Can | 2 | - | 1 | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 75mW | - | - | Top View | 2.41mm | - | - | 75mW | 1.6V | 24° | 50mA | - | 50mA | 700ns | 1.6V | 700 ns | - | 3V | - | 50mA | 1 | - | 935 nm | - | - | - | - | - | - | 2.41mm | - | No | - | RoHS Compliant | - | ||
![]() SE5470-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | - | - | - | 150mW | 1.9V | 20° | 100mA | Circular | - | - | 1.9V | - | - | 3V | - | 100mA | 1 | - | - | - | - | 1.5mW/cm2 @ 100mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SE1450-003L Honeywell Sensing and Productivity Solutions | 12000 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Coaxial, Metal Can | 2 | - | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 75mW | - | - | Top View | - | - | - | 75mW | 1.6V | 24° | 50mA | Dome, Round | - | 700ns | 1.6V | 700 ns | - | 3V | - | 50mA | 1 | - | 935 nm | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SEP8736-003 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Radial | 2 | - | - | -40°C~85°C TA | Bulk | 1996 | Obsolete | Not Applicable | Infrared (IR) | - | - | - | - | - | Side View | - | - | - | 100mW | 1.7V | 10° | 20mA | - | - | 700ns | 1.7V | - | - | - | - | 50mA | - | - | 880 nm | - | - | 1.7mW/cm2 @ 20mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SEP8736-001 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | -40°C~85°C TA | Bulk | 1997 | Obsolete | Not Applicable | Infrared (IR) | 85°C | -40°C | 100mW | - | - | Side View | - | - | - | 100mW | 1.7V | 10° | 50mA | - | - | 700ns | 1.7V | 700 ns | - | 3V | - | 50mA | 1 | - | - | - | - | 0.5mW/cm2 @ 20mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SEP8706-003 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | -40°C~85°C TA | Bulk | 1995 | Obsolete | Not Applicable | Infrared (IR) | 85°C | -40°C | 100mW | - | 100mW | Side View | 2.28mm | - | - | 100mW | 1.7V | 50° | 50mA | Circular, Round | - | 700ns | 1.7V | 700 ns | - | 3V | - | 50mA | 1 | - | 880 nm | - | - | 0.45mW/cm2 @ 20mA | - | - | 5.72mm | 4.45mm | 4.45mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SE3455-001 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | - | - | - | 150mW | 1.7V | 90° | 100mA | Circular | - | 700ns | 1.7V | - | - | 3V | - | 100mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SE5455-002 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | 1 | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | 5.56mm | - | - | 150mW | 1.7V | 20° | 100mA | Dome | 100mA | 700ns | 1.7V | 700 ns | - | 3V | - | 100mA | 1 | - | 935 nm | - | - | - | - | - | - | 5.56mm | - | No | Unknown | RoHS Compliant | - | ||
![]() SE5470-004 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | 1 | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | 150mW | Top View | 5.56mm | - | - | 150mW | 1.9V | 20° | 100mA | Circular, Dome | - | 700ns | 1.9V | 700 ns | - | 3V | - | 100mA | 1 | - | 880 nm | - | - | 3.5mW/cm2 @ 100mA | - | - | 3.89mm | 5.56mm | 5.56mm | No | Unknown | RoHS Compliant | Contains Lead | ||
![]() SE1450-001L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Coaxial, Metal Can | 2 | - | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 75mW | - | - | Top View | - | - | - | - | 1.6V | 24° | 50mA | Dome | - | 75μs | 1.6V | 75 μs | - | - | - | 50mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SEP8705-003 Honeywell Sensing and Productivity Solutions | 12000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | -40°C~85°C TA | Bulk | 1995 | Obsolete | 1 (Unlimited) | Infrared (IR) | 85°C | -40°C | 70mW | - | 70mW | Top View | 3.94mm | - | - | 70mW | 1.7V | 15° | 50mA | Circular, Round | - | 700ns | 1.7V | 700 ns | - | 3V | - | 50mA | 1 | - | 880 nm | - | - | 2.7mW/cm2 @ 20mA | - | - | 6.35mm | 3.94mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SE5450-013 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | - | - | - | 150mW | 1.7V | 20° | 100mA | Dome | - | 700ns | 1.7V | 700 ns | - | 3V | - | 100mA | 1 | - | 880 nm | - | - | 1mW/cm2 @ 100mA | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SEP8506-002 Honeywell Sensing and Productivity Solutions | 12000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 2 | - | 1 | -40°C~85°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 85°C | -40°C | 100mW | - | - | Side View | 2.28mm | - | - | 100mW | 1.5V | 50° | 50mA | - | - | 700ns | 1.5V | 700 ns | - | 3V | - | 50mA | 1 | - | 935 nm | - | - | 0.33mW/cm2 @ 20mA | - | - | - | 4.45mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SEP8506-001 Honeywell Sensing and Productivity Solutions | 44686 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 2 | - | - | -40°C~85°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 85°C | -40°C | 100mW | - | - | Side View | - | - | - | 100mW | 1.5V | 50° | 50mA | - | - | 700ns | 1.5V | 700 ns | - | 3V | - | 50mA | 1 | - | 935 nm | - | - | 0.05mW/cm2 @ 20mA | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SE5470-001 Honeywell Sensing and Productivity Solutions | 12000 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | - | - | -55°C~125°C TA | Bulk | 1997 | Obsolete | 1 (Unlimited) | Infrared (IR) | 125°C | -55°C | 150mW | - | - | Top View | - | - | - | - | 1.9V | 20° | 100mA | Dome | - | 700ns | 1.9V | 700 ns | - | - | - | 100mA | 1 | - | 880 nm | 3V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |