- Manufacturer
- Manufacturer Part Number
- RoHS
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
- Surface Mount
- Actuator Type
- Body Height
Attribute column
Manufacturer
Honeywell LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Actuator | Base Product Number | Data Converters | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Base Part Number | Output | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Viewing Angle | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Lead/Base Style | Switch Type | Contact Form | Operating Force | Input | Contact Current(AC)-Max | Ratio - Input:Output | Contact (AC) Max Rating R Load | EEPROM Size | Contact (DC) Max Rating R Load | Differential - Input:Output | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72408 50 Honeywell | In Stock | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ° | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AML78F8 Honeywell | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 27MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 85°C | Tube | -- | Obsolete | - | Fanout Buffer (Distribution) | - | - | - | 2.375 V ~ 5.25 V | - | - | ICS556-04 | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | 1:4 | - | - | - | No/No | - | - | - | - | - | - | ||
![]() MS21320-1 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | MS21320-1 | MS21320-1 | - | - | 85 °C | -55 °C | - | Active | - | 5.76 | - | - | - | - | - | - | - | EAR99 | - | TWO SWITCHES ARE AVAILABLE | 8536.50.70.00 | - | - | unknown | - | - | - | - | 25.4 mm | - | ROLLER LEVER | SPDT | 5 A | CORROSION PROOF | - | 28 V | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | 54.76 mm | ||
![]() AML33EBA4AC01-T13 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AML33EBA4AA01-T19 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AML54-F20KL Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | 973531101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFE4211-015 Honeywell | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | MB89697 | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | HFE4211-015 | - | Infineon Technologies | - | - | - | Tray | Active | Discontinued at Digi-Key | 5.81 | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Emitters | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8805/80-01 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | M8805/80-01 | M8805/80-01 | - | - | 125 °C | -53 °C | - | Active | - | 2.17 | Non-Compliant | - | - | - | - | - | - | EAR99 | - | 2 SWITCHES ARE AVAILABLE | 8536.50.70.00 | - | - | unknown | - | - | - | - | 25.4 mm | - | PLUNGER | SPDT | 5 A | CORROSION PROOF | - | 28 V | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | 7.37 mm | MOMENTARY | 1.02 mm | 53.38 N | 24.89 mm | ||
![]() 772651-1 REV E Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102TL2887-70BAE Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7L-8-1244 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS21320-8 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7L-8-853 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZ-RW80-A2N155 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MLRE12P Honeywell | In Stock | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11HM65-REL-PGM Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1254.05B Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27216-1 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | Lever | - | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | MS-27216-1 | - | - | Chassis Mount | 125 °C | -65 °C | - | Active | - | 5.88 | - | No | 28 VDC | - | - | HM | - | EAR99 | Hermetically Sealed | - | 8536.50.70.00 | - | - | compliant | 4 A | - | - | Solder Pin | 20.04 mm | 6.35 mm | SPHERICAL HEAD TYPE | SPDT | 4 A | CORROSION PROOF; HERMETICALLY SEALED | - | 28 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | SPDT | 1.95 N | - | 2 A | - | - | - | - | - | 115 V | 0.84 mm | MOMENTARY | 0.76 mm | 1.95 N | 12.19 mm | ||
![]() 4PB968BAE Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLH05KPSC01F Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |