- Max Operating Temperature
- Min Operating Temperature
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Taper
- Termination
- Tolerance
- Actuator Diameter
- Actuator Length
- Actuator Type
Attribute column
Manufacturer
Honeywell Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Styles | Number of Elements | Operating Temp Range | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Wire Size | Operating Temperature | Series | Termination | Temperature Coefficient | Type | Resistance | Composition | Power Rating | Technology | Military Standard | Termination Style | Adjustment Type | Number of Turns | Resistance Tolerance | Number of Gangs | Element Type | Product | Bushing Type | Shaft Diameter | Product Length | Product Width | Product Length (mm) | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116FL2-109 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F78BA502-M263 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Turret | - | - | - | Conductive Plastic | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F78SA502-M147 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Turret | - | - | - | Conductive Plastic | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304140014470237 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 381NS100 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F78BA502-M35 Honeywell | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Round / Plain | - | - | - | - | MKII | - | - | Rotary Metal | - | - | - | - | - | Solder Turret | - | 1 Turn | - | 1 Gang | Conductive Plastic | Precision Potentiometers | - | - | - | - | - | - | - | ||
![]() RV4NAYSD254A Honeywell | In Stock | - | - | Panel | 1 | -55C to 120C | SIDE | 27.78(mm) | Not Required(mm) | No | Non-Compliant | 6.35(mm) | - | NO | 10% | - | - | - | - | - | Potentiometer | 250000(ohm) | - | 2(W) | Conductive Plastic | MIL-PRF-94 | Solder Lug | - | 1(Turn) | - | - | - | - | STANDARD | - | - | - | 36.52(mm) | - | 36.12(mm) | ||
![]() 116FL1-343 Honeywell | In Stock | - | - | Servo Mount | - | - | - | - | - | - | - | - | Round / Plain | - | - | - | - | MKII | - | - | Rotary Metal | - | - | - | - | - | Solder Turret | - | 1 Turn | - | 1 Gang | Conductive Plastic | Precision Potentiometers | - | - | - | - | - | - | - | ||
![]() F78SA502-M185 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Turret | - | - | - | Conductive Plastic | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 408086008060005 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 408NS5K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4LAYSA103A Honeywell | In Stock | - | - | Panel | 1 | -55C to 120C | SIDE | 27.78(mm) | Not Required(mm) | No | - | 6.35(mm) | - | NO | 10% | 26 to 12, 26 AWG | -55 to 150 °C | - | - | - | Splice Terminal | 10000(ohm) | - | 2(W) | Conductive Plastic | MIL-PRF-94 | Solder Lug | Screwdriver Slot | 1(Turn) | ± 10% | - | - | - | LOCKING | 6.35mm | 30.15 mm | - | 30.17(mm) | - | 36.12(mm) | ||
![]() 78MKV-103 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL1-354 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL2-261 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL1-404 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78MKV-102 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL2-298 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL1-214 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL1-224 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |