- Max Operating Temperature
- Min Operating Temperature
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Taper
- Termination
- Tolerance
- Actuator Diameter
- Actuator Length
- Actuator Type
Attribute column
Manufacturer
Honeywell Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Resistance | Subcategory | Power Rating | Technology | Orientation | Frequency | Frequency Stability | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Operating Mode | Frequency Tolerance | Product Type | Number of Turns | Number of Gangs | Element Type | Product | Bushing Type | Product Category | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200FL1-126 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176FL1-254 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116FL1-202 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6CX1A502X001 Honeywell | 2945 |
| - | Surface Mount | 4-SMD, No Lead | Honeywell | 1 | Honeywell | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | Active | No | Compliant | - | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | Potentiometers, Trimmers & Rheostats | - | - | - | 52 MHz | ±20ppm | - | - | 35 Ohms | - | 18pF | Fundamental | ±20ppm | Precision Potentiometers | - | - | - | - | - | Precision Potentiometers | - | 0.031 (0.80mm) | - | - | ||
![]() 78MKV-156 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SF1C502-L594 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200SF1D103-L342 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70B1N048F103W Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380003057300002 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200FL1-184 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78FL1-408 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9812004 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SF1C103-L552 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176FL2-230 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4NAYSD105A Honeywell | In Stock | - | - | - | - | - | - | - | + 120 C | - | - 40 C | Panel | 1 | -55C to 120C | - | SIDE | 27.78(mm) | Not Required(mm) | - | No | - | 6.35(mm) | Smooth / Slotted | NO | 10% | - | - | - | 10 % | Potentiometer | 1000000(ohm) | - | 2(W) | Conductive Plastic | - | - | - | MIL-PRF-94 | Solder Lug | - | - | - | - | - | - | 1(Turn) | 1 Gang | Conductive Plastic | MIL Style Potentiometers | STANDARD | - | 36.52(mm) | - | 36.12(mm) | - | ||
![]() 389015001230771 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F78SB102-M257 Honeywell | In Stock | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | SERVO MOUNT | 1 | -65C to 125C | Bulk | TOP | Not Required(mm) | 22.23(mm) | Active | No | - | 3.18(mm) | - | NO | 10% | - | * | - | - | Potentiometer | 1000(ohm) | - | 1(W) | Conductive Plastic | - | - | - | Not Required | Turret | - | Not Required | - | - | - | - | - | - | - | - | NOT REQUIRED | - | Not Required(mm) | - | 28.58(mm) | - | ||
![]() 176FL2-283 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300FL1-126 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 308110701210977 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |