- Coil Current
- CoilResistance
- Part Status
- Contact Materials
- Relay Type
- Operate Time
- Series
- Length
- Release Time
- Factory Lead Time
- Max Voltage Rating (AC)
- Mount
Attribute column
Manufacturer
Honeywell Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Power Consumption | Coil Power | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZR-MY4-D1-DC110V Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SZRMY41PAC110120V Honeywell Sensing and Productivity Solutions | In Stock | - | - | 11 Weeks | Through Hole | 14 | 35g | 110V | 4.43kOhm | Gold, Silver | 75°C | -25°C | 2004 | Active | 1 (Unlimited) | PC Pin | EAR99 | COIL OPERATE VOLTAGE(AC): 96V, COIL RELEASE VOLTAGE(AC): 36V | 28mm | unknown | 3A | CE; UL | 250V | 50mOhm | 250V | 3A | 4PDT | 125V | 3A | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | 9.2mA | 20 ms | 1.1W | 1100mW | AC | MOMENTARY | AC | 21.5mm | RoHS Compliant | ||
![]() SZR-MY2-1-AC24V Honeywell Sensing and Productivity Solutions | 45 |
| - | 11 Weeks | Socket | 8 | - | 24V | 180Ohm | Cadmium, Silver | - | - | 2004 | Active | - | Solder | EAR99 | - | 28mm | - | - | - | 250V | - | 250V | 5A | DPDT | 125V | 5A | POWER/SIGNAL RELAY | - | - | 25 ms | 46mA | - | - | - | - | - | - | 21.5mm | RoHS Compliant | ||
![]() SZR-LY4-N1-AC12V Honeywell Sensing and Productivity Solutions | In Stock | - | - | 11 Weeks | Socket | 14 | - | 12V | 20Ohm | - | - | - | 2004 | Active | - | - | EAR99 | - | - | - | - | - | - | - | 250V | 10A | 4PDT | 125V | - | POWER/SIGNAL RELAY | - | - | - | 170mA | - | - | - | - | - | - | - | RoHS Compliant |