- Resistance
- Temperature Coefficient
- Case Size
- Case Style
- Construction
- Failure Rate
- Military Standard
- Mounting Styles
- Number of Terminals
- Power Rating(s)
- Product Depth (mm)
- Product Diameter (mm)
Attribute column
Manufacturer
Honeywell Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Mounting Feature | Housing Material | Number of Terminals | Base/Housing Material | Body Orientation | Case Size | Case Style | Contact Materials | Lead Spacing (nom) | Mounting | Mounting Styles | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | RoHS | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Composition | Gender | Power (Watts) | Power Rating | Pitch | Max Power Dissipation | Depth | Construction | Military Standard | Termination Style | Housing Color | Failure Rate | Lead Style | Lead/Base Style | Shielded | Coating, Housing Type | Product Length | Product Length (mm) | Diameter | Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VK200WA-2500 Honeywell | In Stock | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Flange Mount | - | - | - | - | - | - | Solder Lug | - | - | -10 to 40 °C | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.08 mm | - | - | - | - | - | ||
![]() VPR10F-13.5K Honeywell | In Stock | - | - | - | - | - | - | 2 | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Bolt-On | 10(W) | Not Required(mm) | 7.95(mm) | - | 25 TO 350 | - | 5% | - | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Wirewound | 13500(ohm) | - | - | - | - | - | - | - | Tubular | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | 44.45(mm) | - | - | - | - | ||
![]() CMC251 Honeywell | In Stock | - | - | - | - | - | - | 2 | - | - | Not Required | Aluminum Housed | - | Not Required(mm) | - | Chassis | 25(W) | 27.43(mm) | Not Required(mm) | Compliant | 25 TO 275 | - | 1% | - | -20 to 50 °C | - | - | - | 5 % | - | - | Axial | ±50(ppm/°C) | Rectangular Lens Set | 1(ohm) | Wirewound | - | - | 25 W | - | - | 27.43 mm | Chassis | Not Required | Axial | - | Not Required | - | - | - | - | - | 49.23(mm) | - | 49.23 mm | 14.22(mm) | - | ||
![]() VPR10F-700 Honeywell | In Stock | - | - | - | - | - | - | 2 | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Bolt-On | 10(W) | Not Required(mm) | 7.95(mm) | - | 25 TO 350 | - | 5% | - | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Wirewound | 700(ohm) | - | - | - | - | - | - | - | Tubular | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | 44.45(mm) | - | - | - | - | ||
![]() CMC50150 Honeywell | In Stock | - | - | Pre-Tin | - | - | - | 2 | - | Straight | Not Required | Aluminum Housed | Phosphor Bronze | Not Required(mm) | Cable Mount | Chassis | 50(W) | 28.96(mm) | Not Required(mm) | Compliant | 25 TO 275 | Crimp | 1% | - | - | - | - | - | 1 % | - | - | Axial | ±20(ppm/°C) | Wirewound | 150(ohm) | Wirewound | Receptacle | - | 50 W | - | - | 28.96 mm | Chassis | Not Required | Axial | - | Not Required | - | - | No | - | 14.55 mm | 70.46(mm) | - | 70.46 mm | 15.62(mm) | - | ||
![]() VPR10F-4.5K Honeywell | In Stock | - | - | - | - | - | - | 2 | Nylon | Straight | Not Required | VITREOUS ENAMEL | - | - | - | Bolt-On | 10(W) | Not Required(mm) | 7.95(mm) | - | 25 TO 350 | - | 5% | - | -30 to 105 °C | - | - | - | - | - | - | - | ±100(ppm/°C) | Wirewound | 4500(ohm) | - | Plug | - | - | 3.9600 mm | - | - | Tubular | Not Required | Radial Lug | Natural | Not Required | - | - | - | - | - | 44.45(mm) | - | - | - | - | ||
![]() VP50KA2 Honeywell | In Stock | - | - | - | - | - | - | 2 | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Bolt-On | 50(W) | Not Required(mm) | 14.27(mm) | - | 25 TO 350 | - | 10% | 250 V | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Wirewound | 2(ohm) | - | - | - | - | - | - | - | Tubular | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | 101.6(mm) | - | - | Not Required(mm) | - | ||
![]() VPR10F6.0 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | VPR | 0.313Diax1.750L 7.95mmx44.45mm | ±5% | Obsolete | 1 (Unlimited) | - | ±100ppm/°C | - | 6Ohms | Wirewound | - | 10W | 12W | - | 10W | - | - | - | - | - | - | Combo Leads | Combo Leads | - | Vitreous Enamel Coated | - | - | 7.95mm | 44.45mm | - | Non-RoHS Compliant |