- Length
- Manufacturer
- Manufacturer Part Number
- Number of Pins
- Additional Feature
- Axis
- Bandwidth
- Body Breadth
- Body Height
- Body Length or Diameter
- Cable Types
- Connector Type
Attribute column
Manufacturer
Honeywell RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Cable Types | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Maximum Voltage | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Side 1 Gender | Side 2 Gender | Supply Voltage-Max | Supply Voltage-Min | Packaging | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Nominal Supply Current | Bandwidth | Sensing Method | Sensors/Transducers Type | Axis | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Sensitivity (mV/G) | IP Rating | Height | Length | Width | Body Height | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX60-100VH Honeywell | In Stock | - | - | - | - | 4 | PUR | - | - | Murrelektronik | 7000-12021-6542000 | 250 VAC/250 VDC | - | - | - | - | - | - | - | Male | Flying Leads | - | - | - | Male to Flying Leads, 4-pole, M12 | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 20 Meters | - | - | - | ||
![]() HMC1053 Honeywell | 1709 |
| Datasheet | YES | SURFACE MOUNT | 16 | - | HONEYWELL SENSING AND CONTROL | 1.8 % | Honeywell Sensing and Control | HMC1053 | - | 125 °C | -40 °C | SQUARE | Active | 1.5 | Compliant | Magnetoresistive Sensor X, Y, Z Axis 16-LCC (7.37x7.37),Output Type Wheatstone Bridge, Sensing Rangetu00b10.6mT, Voltage - Supplyt1.8 V ~ 20 V,16-LCC | - | - | 20 V | 1.8 V | Tape and Reel | - | 15 Ω | 125 °C | -40 °C | RESOLUTION IS 120U GAUSS | compliant | - | 7.36 mm | 7.36 mm | Wheatstone Bridge | 3 V | 20 V | 1.8 V | SOLDER | 500 mA | 5 MHz | Magnetoresistive | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | X, Y, Z | -0.6 mT | 0.6 mT | 10 mA | 1 mV/G | - | 2.5 mm | 7.4 mm | 7.4 mm | 2.79 mm | No |