- Series
- Response Time
- Current Rating
- Reach Compliance Code
- Factory Lead Time
- Part Status
- RoHS Status
- Mount
- Packaging
- Published
- For Measuring
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Honeywell Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Weight | Body Material | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Voltage Rating (DC) | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Reach Compliance Code | Frequency | Military Standard | Output Voltage | Output Type | Operating Supply Voltage | Insulation Resistance | Max Supply Voltage | Min Supply Voltage | Termination Type | Nominal Supply Current | Response Time | Pressure Type | Number of Turns | Sensing Distance | Bearing Type | Max Frequency | Linearity | Sensing Method | Sensors/Transducers Type | Outside Diameter | Housing | Output Range | Output Interface Type | Operating Current-Max | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC5E1 Honeywell | In Stock | - | - | - | 2 | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | Axial | 150 ppm/°C | 1 Ω | - | - | Ceramic, Wirewound | - | 5 W | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.01 mm | - | 25.4 mm | - | No SVHC | ||
![]() 943-F4V-2D-002-180E Honeywell | In Stock | - | - | Panel | 4 | Plastic | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 943-F4V-2D-002-180E | 2000 mm | 200 mm | 70 °C | -15 °C | Active | 5.5 | Compliant | Yes | 30 V | 12 V | 1.2 Hz | - | - | - | - | - | 70 °C | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/2 MM | - | compliant | 1.2 Hz | - | - | CURRENT OUTPUT | 24 V | - | - | - | CONNECTOR | - | - | - | - | 2 m | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | 18 mm | PLASTIC | 500mA | - | 80 mA | - | - | - | - | Unknown | ||
![]() SLF101R6M6000F8A Honeywell | In Stock | - | - | - | - | - | 182 g | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | 6 kΩ | 105 °C | -65 °C | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPTMA0500PA5B Honeywell | In Stock | - | - | Stud | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 24 V | 12.5 V | - | - | - | Absolute | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | 25.64 mm | 22.2 mm | - | ||
![]() MLH600BSD14E Honeywell | In Stock | - | - | - | 3 | - | 57 g | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | 4.5 V | - | - | - | 30 V | 7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 944-T4V-2D-1C1-130E Honeywell | In Stock | - | - | Panel | 9 | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 944-T4V-2D-1C1-130E | 3500 mm | 350 mm | 70 °C | -15 °C | Active | 5.79 | Compliant | Yes | 30 V | 19 V | - | - | - | - | - | - | 70 °C | -15 °C | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAVE REPEATABILITY OF 0.4 PERCENT PLUS OR MINUS 2.0 MM | - | unknown | - | - | - | ANALOG VOLTAGE | 30 V | - | - | - | CONNECTOR | - | 120000 µs | - | - | 3.5 m | - | - | - | Ultrasonic | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 0-10V | - | 25 mA | - | - | - | - | - | ||
![]() 943-T4V-2D-001-130E Honeywell | 666 | - | - | Panel | 4 | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 943-T4V-2D-001-130E | 3500 mm | 300 mm | 70 °C | -15 °C | Active | 5.79 | Compliant | Yes | 30 V | 12 V | - | - | - | - | - | - | 70 °C | -15 °C | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/2 MM | - | unknown | - | - | - | CURRENT OUTPUT | 24 V | - | - | - | CONNECTOR | - | - | - | - | 3.5 m | - | 130 kHz | - | Ultrasonic | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 500mA | - | 80 mA | - | - | - | - | - | ||
![]() 943-F4V-2D-002-330E Honeywell | 354 | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 943-F4V-2D-002-330E | 500 mm | 60 mm | 70 °C | -15 °C | Active | 5.79 | - | Yes | 30 V | 12 V | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/1 MM | - | unknown | - | - | - | CURRENT OUTPUT | - | - | - | - | CONNECTOR | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 500mA | - | 80 mA | - | - | - | - | - | ||
![]() 943F4V2D001330E Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 943-F4V-2D-001-330E | 500 mm | 60 mm | 70 °C | -15 °C | Active | 5.79 | - | Yes | 30 V | 12 V | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/1 MM | - | unknown | - | - | - | CURRENT OUTPUT | - | - | - | - | CONNECTOR | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 500mA | - | 80 mA | - | - | - | - | - | ||
![]() 363P1K Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 363P1K | - | - | - | - | Active | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 942-M3A-2D-1G1-180E Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 942-M3A-2D-1G1-180E | 2500 mm | 200 mm | 50 °C | - | Active | 5.83 | - | Yes | 30 V | 19 V | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 40, IP65, IT HAVE REPEATABILITY OF PLUS OR MINUS 0.2 PERCENT PLUS OR MINUS 1.0 MM | - | unknown | - | - | - | ANALOG VOLTAGE | - | - | - | - | CONNECTOR, SCREW | - | 60000 µs | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | STAINLESS STEEL | 0-10V | RS-232, 3-WIRE INTERFACE | 50 mA | - | - | - | - | - | ||
![]() 947-F4Y-2D-1C0-180E Honeywell | 784 | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | 0.3 % | Honeywell Sensing and Control | 947-F4Y-2D-1C0-180E | 1500 mm | 200 mm | 70 °C | -15 °C | Active | 2.39 | - | Yes | 30 V | 19 V | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, IP 67, IT HAVE REPEATABILITY OF 0.2 PERCENT PLUS OR MINUS 2.0 MM | - | unknown | - | - | - | ANALOG VOLTAGE | - | - | - | - | WIRE | - | 100000 µs | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 0-10V | - | 35 mA | - | - | - | - | - | ||
![]() 364W50K Honeywell | 942 | - | - | Through Hole | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 364W50K | - | - | - | - | Active | 5.67 | Compliant | Yes | - | - | - | - | 10 % | Pin | 100 ppm/°C | 50 kΩ | - | - | Cermet | - | 500 mW | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPT4V0010PG5W01 Honeywell | In Stock | - | - | Stud | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 4 V | - | - | - | 24 V | 12.5 V | - | 5 mA | - | Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.8 mm | 25.64 mm | 22.2 mm | - | ||
![]() SPTMA0015PA5W02 Honeywell | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 24 V | 12.5 V | - | - | - | Absolute | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.8 mm | 25.64 mm | 22.2 mm | - | ||
![]() SPTMA0050PG5B Honeywell | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 24 V | 12.5 V | - | - | - | Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | 25.64 mm | 22.2 mm | - | ||
![]() AQLT18N18KFC Honeywell | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 30 V | 20 % | Cable | - | 18 kΩ | 80 °C | -40 °C | Conductive Plastic | - | - | - | - | - | - | - | - | 500 MΩ | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53C175K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 947-FSY-2D-001-180E Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 947-FSY-2D-001-180E | 1500 mm | - | 70 °C | -15 °C | Active | 5.83 | - | Yes | 30 V | 19 V | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTETCION, IP 67 | - | unknown | - | - | - | CURRENT OUTPUT | - | - | - | - | WIRE | - | 60000 µs | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 500mA | - | 35 mA | - | - | - | - | - | ||
![]() 943-F4Y-2D-1D0-300E Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | 0.3 % | Honeywell Sensing and Control | 943-F4Y-2D-1D0-300E | 800 mm | 100 mm | 70 °C | -15 °C | Active | 5.5 | - | Yes | 30 V | 15 V | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/1 MM | - | unknown | - | - | - | ANALOG CURRENT | - | - | - | - | WIRE | - | 100000 µs | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | - | PLASTIC | 4-20mA | - | 35 mA | - | - | - | - | - |