- Series
- Response Time
- Current Rating
- Reach Compliance Code
- Factory Lead Time
- Part Status
- RoHS Status
- Mount
- Packaging
- Published
- For Measuring
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Honeywell Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package | Package Description | Package Shape | Package Shape/Style | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shaft Diameter (mm) | Shaft Length | Supply Voltage-Max | Supply Voltage-Min | Switch Option | Tolerance (+ or -) | Voltage Rating (DC) | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Resistor Type | Reach Compliance Code | Military Standard | Pin Count | Termination Style | Rated Power Dissipation (P) | Body Length or Diameter | Body Breadth | Output Type | Contact Resistance | Insulation Resistance | Rated Temperature | Termination Type | Nominal Supply Current | Number of Bits | Response Time | Sensors/Transducers Type | Housing | Output Range | Pressure Sensing Mode | Operating Current-Max | Bushing Type | Port Type | Pressure Range | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 943F4V2D001330E Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | 943-F4V-2D-001-330E | - | 500 mm | 60 mm | - | - | - | - | - | - | - | - | 70 °C | -15 °C | - | - | - | - | - | Active | - | - | - | - | - | 5.79 | - | Yes | - | - | 30 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/1 MM | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CURRENT OUTPUT | - | - | - | CONNECTOR | - | - | - | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 500mA | - | 80 mA | - | - | - | - | - | ||
![]() 363P1K Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | 363P1K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 947-FSY-2D-001-180E Honeywell | In Stock | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | 947-FSY-2D-001-180E | - | 1500 mm | - | - | - | - | - | - | - | - | - | 70 °C | -15 °C | - | - | - | - | - | Active | - | - | - | - | - | 5.83 | - | Yes | - | - | 30 V | 19 V | - | - | - | - | - | - | - | - | - | - | - | REVERSE POLARITY, SHORT CIRCUIT PROTETCION, IP 67 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CURRENT OUTPUT | - | - | - | WIRE | - | - | 60000 µs | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 500mA | - | 35 mA | - | - | - | - | - | ||
![]() RV4LAYSA352A Honeywell | 292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 1 | - | - | - | -55C to 120C | - | - | - | - | - | - | - | - | SIDE | 27.78(mm) | Not Required(mm) | - | No | - | - | - | 6.35(mm) | 15.88(mm) | - | - | NO | 10% | - | - | - | - | - | Potentiometer | 3500(ohm) | - | - | - | - | - | 2(W) | - | Conductive Plastic | - | - | MIL-PRF-94 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOCKING | - | - | 30.17(mm) | 36.12(mm) | ||
![]() 343P500K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24PCGFD6G Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASDXACX015PAAB3 Honeywell | 39 |
| - | NO | - | THROUGH HOLE MOUNT | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | ASDXACX015PAAB3 | - | - | - | Honeywell Sensing and Productivity Solutions | Through Hole | - | - | 3.6(V) | 3(V) | 3.3(V) | -20C to 105C | 105 °C | -20 °C | 30Psi | Bulk | - | - | RECTANGULAR | Active | - | - | - | Active | No | 2.36 | - | Yes | - | - | 3.6 V | 3 V | - | - | - | * | - | - | - | Absolute | - | - | - | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | - | - | - | - | - | unknown | - | 8 | - | - | 16.81 mm | 14.02 mm | ANALOG VOLTAGE | - | - | - | SOLDER | - | 12 | 1000 µs | PRESSURE SENSOR,STRAIN GUAGE | - | - | ABSOLUTE | 3.5 mA | - | STRAIGHT | 0PSI TO 15PSI | - | - | ||
![]() VC5E120 Honeywell | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | CLAROSTAT SENSORS AND CONTROLS INC | Honeywell Sensing and Control | VC5E-120 | VC | - | - | - | - | - | - | - | - | - | - | 350 °C | - | - | - | , | TUBULAR PACKAGE | - | Obsolete | - | - | - | - | - | 5.72 | - | - | - | - | - | - | - | - | - | - | 5% | EAR99 | 150 ppm/°C | - | 120 Ω | - | - | NON-INDUCTIVE AVAILABLE, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | BULK | WIRE WOUND | FIXED RESISTOR | unknown | - | - | - | 6.5 W | - | - | - | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450RS351740193 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTP050LVEBA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCSLNN001PG3A3 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTP120HVEBA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTP120LVNBA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCSMNN150PA3B5 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTP120LVEBA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTP270LVEBA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTP270HVNBA Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP10FA-200 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450A02950010 Honeywell | In Stock | - | - | - | - | - | Phenolic | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107 °C | 47 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | -500 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP111BL 1D | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mA | - | - | - | - | - | - | - | - | - | - | - | - |