- Series
- Response Time
- Current Rating
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Mount
- Published
- For Measuring
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Honeywell Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Number of Terminals | Accuracy-Max (%) | Case Size | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package Description | Package Shape | Package Shape/Style | Package Type | Part Life Cycle Code | Positions of Adjustment | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shaft Diameter (mm) | Supply Voltage-Max | Supply Voltage-Min | Switch Option | Temperature Range @ Derated Power | Tolerance (+ or -) | Packaging | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Pin Count | Termination Style | Rated Power Dissipation (P) | Body Length or Diameter | Body Breadth | Output Type | Failure Rate | Rated Temperature | Termination Type | Number of Bits | Response Time | Number of Turns | Sensors/Transducers Type | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Offset-Nom | Bushing Type | Port Type | Pressure Range | Output Voltage Range | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19C300PA2L Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19U100PA2K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76580-00000130-01 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 060-0761-28TJG Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP25KA-50 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VPR10F35K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC10F120 Honeywell | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | VITREOUS ENAMEL | NO | CLAROSTAT SENSORS AND CONTROLS INC | Not Required(mm) | Honeywell Sensing and Control | VC10F-120 | VC | - | - | - | - | - | - | - | - | 350 °C | - | - | , | TUBULAR PACKAGE | - | - | Obsolete | - | 10(W) | Not Required(mm) | 10.01(mm) | - | 5.72 | - | - | - | - | - | - | - | 5% | Bulk | 5% | - | - | EAR99 | ±150(ppm/°C) | Wirewound | 120(ohm) | - | NON-INDUCTIVE AVAILABLE, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | BULK | WIRE WOUND | Cylindrical | FIXED RESISTOR | unknown | Not Required | - | Axial | 11 W | - | - | - | Not Required | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.84(mm) | - | Not Required(mm) | ||
![]() SC1A20 Honeywell | In Stock | - | - | - | - | - | - | 2 | - | - | SILICONE | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(W) | Not Required(mm) | 3.18(mm) | - | - | - | - | - | - | - | - | - | 1% | Bulk | - | - | - | - | ±20(ppm/°C) | Wirewound | 20(ohm) | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1(mm) | - | Not Required(mm) | ||
![]() 83299-00000150-05 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | -40C to 121C | - | - | - | 2000Psi | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500PSI(MAX) | - | - | - | - | ||
![]() DC001NDR4 Honeywell | In Stock | - | - | NO | - | THROUGH HOLE MOUNT | - | - | 0.05% | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | DC001NDR4 | - | Through Hole | - | - | 30(V) | 7(V) | 9/12/15/18/24(V) | -25C to 85C | Commercial | 85 °C | -25 °C | 100inH2O | - | - | RECTANGULAR | - | Obsolete | - | - | - | - | No | 8.56 | - | Yes | - | 16 V | 3 V | - | - | - | - | - | Yes | - | - | - | Differential | - | - | SENSITIVITY IS 10 MILLI VOLT | - | - | - | - | - | - | - | unknown | - | 4 | - | - | 21.59 mm | 12.95 mm | ANALOG VOLTAGE | - | - | SOLDER | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | 0.036 Psi | 2.25-6.25V | DIFFERENTIAL | - | - | 2.25V | - | BARBED | 0INH2O TO 1INH2O | 0.25 to 4.25(V) | - | 27.43 mm | - | ||
![]() 363X-1K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 363X1K | - | - | Through Hole | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Active | SIDE | - | 4.83(mm) | Not Required(mm) | No | 5.58 | Non-Compliant | - | 3.81(mm) | - | - | NO | - | 10% | - | 10 % | - | - | - | ±100(ppm/°C) | Trimmer | 1000(ohm) | - | - | - | - | 0.5 (1/2)(W) | - | Cermet | - | - | unknown | Not Required | - | Pin | - | - | - | - | Not Required | - | - | - | - | 1(Turn) | - | - | - | - | - | - | - | NOT REQUIRED | - | - | - | 9.53(mm) | - | 9.53(mm) | ||
![]() SC1A-18 Honeywell | In Stock | - | - | - | - | - | - | 2 | - | - | SILICONE | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(W) | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 1% | Bulk | - | - | - | - | ±20(ppm/°C) | Wirewound | 18(ohm) | - | - | - | - | 1 W | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC2575 Honeywell | In Stock | - | - | - | - | - | Aluminium | 2 | - | Not Required | Aluminum Housed | - | - | Not Required(mm) | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25(W) | 27.43(mm) | Not Required(mm) | - | - | Compliant | - | - | - | - | - | 25 TO 275 | 1% | - | 5 % | - | Axial | - | ±20(ppm/°C) | Wirewound | 75(ohm) | Wirewound | - | - | - | 25 W | - | - | Chassis | - | - | Not Required | - | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.23(mm) | - | 14.22(mm) | ||
![]() VC10F1.2K Honeywell | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | VITREOUS ENAMEL | NO | CLAROSTAT SENSORS AND CONTROLS INC | Not Required(mm) | Honeywell Sensing and Control | VC10F-1.2K | VC | - | - | - | - | - | - | - | - | 350 °C | - | - | , | TUBULAR PACKAGE | - | - | Obsolete | - | 10(W) | Not Required(mm) | 10.01(mm) | - | 5.72 | - | - | - | - | - | - | - | 5% | - | 5% | - | - | EAR99 | ±150(ppm/°C) | Wirewound | 1200(ohm) | - | NON-INDUCTIVE AVAILABLE, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | BULK | WIRE WOUND | Cylindrical | FIXED RESISTOR | unknown | Not Required | - | Axial | 11 W | - | - | - | Not Required | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.84(mm) | - | Not Required(mm) | ||
![]() ASDXRVX050KGAA3 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 3.6(V) | 3(V) | 3.3(V) | -20C to 105C | - | - | - | 100KPA | - | - | - | DIP MODULE | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gage | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0KPA TO 50KPA | - | - | - | - | ||
![]() ASDXRVX050KGAA5 Honeywell | In Stock | - | - | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | ASDXRVX050KGAA5 | - | Through Hole | - | - | 5.25(V) | 4.75(V) | 5(V) | -20C to 105C | - | 105 °C | -20 °C | 100KPA | - | - | RECTANGULAR | DIP MODULE | Active | - | - | - | - | No | 2.35 | - | Yes | - | 5.25 V | 4.75 V | - | - | - | - | - | - | - | - | - | Gage | - | - | RATIOMETRIC 12-BIT ANALOG OUTPUT | - | - | - | - | - | - | - | unknown | - | 8 | - | - | 16.81 mm | 14.02 mm | ANALOG VOLTAGE | - | - | SOLDER | 12 | 1000 µs | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | GAGE | - | 3.5 mA | - | - | STRAIGHT | 0KPA TO 50KPA | - | - | 8.94 mm | - | ||
![]() RDS-DIN3-PA-D1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | 30(V) | 18(V) | 24(V) | -40C to 70C | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | NPN/PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASDXRVX050KG2A5 Honeywell | In Stock | - | - | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | ASDXRVX050KG2A5 | - | Through Hole | - | - | 5.25(V) | 4.75(V) | 5(V) | -20C to 105C | - | 105 °C | -20 °C | 100KPA | - | - | RECTANGULAR | DIP | Active | - | - | - | - | No | 2.35 | - | Yes | - | 5.25 V | 4.75 V | - | - | - | - | - | - | - | - | - | Gage | - | - | - | - | - | - | - | - | - | - | unknown | - | 8 | - | - | 16.81 mm | 14.02 mm | DIGITAL VOLTAGE | - | - | SOLDER | 12 | 460 µs | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 0.20-0.80V | GAGE | I2C INTERFACE | 5 mA | - | - | STRAIGHT | 0KPA TO 50KPA | - | - | - | - | ||
![]() 19C030PV1K/SZ76156 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(V) | -40C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vacuum Gage | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0PSI TO 30PSI | - | - | - | - | ||
![]() ASDXRVX050KG2A3 Honeywell | In Stock | - | - | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | ASDXRVX050KG2A3 | - | Through Hole | - | - | 3.6(V) | 3(V) | 3.3(V) | -20C to 105C | - | 105 °C | -20 °C | 100KPA | - | - | RECTANGULAR | DIP | Active | - | - | - | - | No | 2.35 | - | Yes | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | Gage | - | - | - | - | - | - | - | - | - | - | unknown | - | 8 | - | - | 16.81 mm | 14.02 mm | DIGITAL VOLTAGE | - | - | SOLDER | 12 | 460 µs | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 0.20-0.80V | GAGE | I2C INTERFACE | 5 mA | - | - | STRAIGHT | 0KPA TO 50KPA | - | - | - | - |