- Part Status
- Moisture Sensitivity Level (MSL)
- Series
- RoHS Status
- Current
- Material - Housing & Prism
- Operating Temperature
- Output Configuration
- Type
- Voltage Rated
- Output Type
- Mounting Type
Attribute column
Manufacturer
Honeywell Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Housing & Prism | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Current | Output Configuration | Response Time | Linearity | Sensors/Transducers Type | Housing | Output Range | Operating Current-Max | Measurement Range-Max | Measurement Range-Min | Minimum Liquid Specific Gravity | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 943-F4V-2D-1C0-180 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | 70°C | -15°C | - | - | - | Obsolete | 1 (Unlimited) | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/2 MM | ANALOG VOLTAGE | 30V | 15V | CONNECTOR | - | - | 250000 µs | 0.3 % | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 0-10V | 35mA | 2000 mm | 200 mm | - | RoHS Compliant | ||
![]() 943F4Y2D1D0330E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | 70°C | -15°C | - | - | - | Obsolete | 1 (Unlimited) | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/1 MM | ANALOG CURRENT | 30V | 15V | WIRE | - | - | 100000 µs | 0.3 % | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 4-20mA | 35mA | 500 mm | 60 mm | - | RoHS Compliant | ||
![]() 943F4V2D1D0180E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | 70°C | -15°C | - | - | - | Obsolete | 1 (Unlimited) | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/2 MM | ANALOG CURRENT | 30V | 15V | CONNECTOR | - | - | 250000 µs | 0.3 % | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 4-20mA | 35mA | 2000 mm | 200 mm | - | RoHS Compliant | ||
![]() 943F4V2D1C0180E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | 70°C | -15°C | - | - | - | Obsolete | 1 (Unlimited) | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/2 MM | ANALOG VOLTAGE | 30V | 15V | CONNECTOR | - | - | 250000 µs | 0.3 % | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 0-10V | 35mA | 2000 mm | 200 mm | - | RoHS Compliant | ||
![]() LRNV30N41 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Vertical | - | - | - | - | - | - | LRN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FRN12413 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRNR31S41 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | Nylon | - | - | 100V | -30°C~130°C | LRN | Obsolete | 1 (Unlimited) | Liquid | - | Switch | - | - | - | 1A | SPST-NC/NO | - | - | - | - | - | - | - | - | 0.65 | - | ||
![]() 943F4Y2D1DO180E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 943T4V2D1C1200E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRNR51N01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Panel Mount, M16x2 Thread | Polypropylene (PP) | - | - | 100V | -30°C~110°C | LRN | Obsolete | 1 (Unlimited) | Liquid | - | Switch | - | - | - | 1A | SPST-NC/NO | - | - | - | - | - | - | - | - | 0.65 | - | ||
![]() 943F4Y2D1C0180E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | 70°C | -15°C | - | - | - | Obsolete | 1 (Unlimited) | - | REVERSE POLARITY, SHORT CIRCUIT PROTECTION, IP 67, IT HAS A REPEATABILITY OF 0.2 PERCENT/2 MM | ANALOG VOLTAGE | 30V | 15V | WIRE | - | - | 250000 µs | 0.3 % | LINEAR POSITION SENSOR,ULTRASONIC | PLASTIC | 0-10V | 35mA | 2000 mm | 200 mm | - | RoHS Compliant | ||
![]() 943F4Y2D1DO300E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |