- Accuracy
- Mount
- Number of Pins
- Output Type
- Package / Case
- Part Status
- Published
- Response Time
- RoHS Status
- Factory Lead Time
- Humidity Range
- Nominal Supply Current
Attribute column
Manufacturer
Honeywell Humidity, Moisture Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Lead Pitch | Output Type | Lead Length | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Accuracy | Response Time | Resolution | Sensor Type | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Humidity Range | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIH-5030-001 Honeywell Sensing and Productivity Solutions | 3000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Housed Sensor | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 1.5V @ 50%RH | 4 | R-PDSO-G4 | - | Analog Voltage | - | 3.3V | - | - | - | - | - | - | TEMPERATURE SENSOR | 200μA | 500μA | ±3% RH | 5s | - | Humidity | Capacitive | - | 5.5V | 2.7V | 0 ~ 100% RH | 2.67mm | 8.59mm | 4.17mm | No | No SVHC | RoHS Compliant | - | ||
![]() HIH-4000-003 Honeywell Sensing and Productivity Solutions | 4000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Housed Sensor | 3 | - | - | -40°C~85°C | Tube | 2006 | HIH-4000 | - | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 4V~5.8V | SINGLE | - | - | 1 | 5V | - | - | - | 3.198V @ 75.3%RH | 3 | - | 2.54mm | Analog Voltage | - | 5V | 5.8V | - | 4V | - | - | - | ANALOG CIRCUIT | - | 500μA | ±3.5% RH | 5s | - | Humidity | - | - | - | - | 0 ~ 100% RH | 2.03mm | 4.17mm | 2.03mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HIH-4000-002 Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Housed Sensor | 3 | - | - | -40°C~85°C | Tube | 2001 | HIH-4000 | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | 4V~5.8V | SINGLE | - | - | 1 | 5V | - | - | - | 3.198V @ 75.3%RH | 3 | - | 1.27mm | Analog Voltage | - | 5V | - | - | - | - | - | - | ANALOG CIRCUIT | 200μA | 500μA | ±3.5% RH | 5s | - | Humidity | Capacitive | - | 5.8V | 4V | 0 ~ 100% RH | 8.59mm | 4.17mm | 2.03mm | No | Unknown | RoHS Compliant | - | ||
![]() HIH6130-021-001 Honeywell Sensing and Productivity Solutions | 1159 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -25°C~85°C | Tape & Reel (TR) | 2011 | HumidIcon™, HIH-6100 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -25°C | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 14b | - | - | - | I2C | - | - | - | - | - | I2C, Serial | 5.5V | 2.3V | - | 650μA | 650μA | ±4% RH | 6s | 1.75 B | Humidity, Temperature | - | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 1.905mm | No | No SVHC | RoHS Compliant | - | ||
![]() HIH-4000-004 Honeywell Sensing and Productivity Solutions | 1350 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Housed Sensor | 3 | - | - | -40°C~85°C | Tube | 2005 | HIH-4000 | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | 4V~5.8V | - | - | - | - | - | - | - | - | 3.198V @ 75.3%RH | 3 | - | 1.27mm | Analog Voltage | 12.7mm | 5V | - | - | - | - | - | - | - | 200μA | 500μA | ±3.5% RH | 5s | - | Humidity | Capacitive | - | 5.8V | 4V | 0 ~ 100% RH | 8.59mm | 4.17mm | 2.03mm | No | Unknown | RoHS Compliant | - | ||
![]() HIH-4000-001 Honeywell Sensing and Productivity Solutions | 9464 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Housed Sensor | 3 | - | - | -40°C~85°C | Tube | 2004 | HIH-4000 | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | 4V~5.8V | - | - | - | - | - | - | - | - | 3.198V @ 75.3%RH | 3 | - | 2.54mm | Analog Voltage | - | 5V | - | - | - | - | - | - | - | 200μA | 500μA | ±3.5% RH | 5s | - | Humidity | Capacitive | - | 5.8V | 4V | 0 ~ 100% RH | 2.03mm | 4.1656mm | 2.032mm | No | No SVHC | RoHS Compliant | - | ||
![]() HIH-4010-002 Honeywell Sensing and Productivity Solutions | 8 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Housed Sensor | 3 | - | - | -40°C~85°C | Bulk | 2007 | HIH-4010 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 4V~5.8V | - | - | - | - | - | - | - | - | 3.268V @ 75.3%RH | - | - | 1.27mm | Analog Voltage | - | 5V | - | - | - | - | 5.8V | 4V | - | - | 500μA | ±3.5% RH | 5s | - | Humidity | - | - | - | - | 0 ~ 100% RH | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HIH6030-021-001 Honeywell Sensing and Productivity Solutions | 6041 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~100°C | Cut Tape (CT) | 2013 | HumidIcon™, HIH-6000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 14b | - | - | - | I2C | - | 3.3V | - | - | - | I2C, Serial | - | - | ANALOG CIRCUIT | 650μA | 650μA | ±4.5% RH | 6s | 1.75 B | Humidity, Temperature | Capacitive | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() HIH-4602-A Honeywell Sensing and Productivity Solutions | 300 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Housed Sensor | 6 | - | Industrial grade | -40°C~85°C | Bulk | 2007 | HIH-4602 | 5% | - | Active | 1 (Unlimited) | 6 | - | - | NEGATIVE ppm/°C | - | - | - | 4V~5.8V | - | - | - | - | - | - | - | - | 3.198V @ 75.3%RH | - | - | - | Analog Voltage | - | 5V | - | 5V | - | - | - | - | - | - | 500μA | ±3.5% RH | 50s | - | Humidity, Temperature | - | - | - | - | 0 ~ 100% RH | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() HIH7131-000-001 Honeywell Sensing and Productivity Solutions | 1839 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~100°C | Cut Tape (CT) | 2013 | HumidIcon™, HIH-7000 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 14b | - | - | - | SPI | - | 3.3V | - | - | - | SPI, Serial | - | - | ANALOG CIRCUIT | 750μA | 650μA | ±3% RH | 6s | 1.75 B | Humidity, Temperature | Capacitive | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() HIH-4010-003 Honeywell Sensing and Productivity Solutions | 100 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Housed Sensor | 3 | - | - | -40°C~85°C | Bulk | 2007 | HIH-4010 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 4V~5.8V | - | - | - | - | - | - | - | - | 3.268V @ 75.3%RH | - | - | 2.54mm | Analog Voltage | - | 5V | - | - | - | - | 5.8V | 4V | - | - | 500μA | ±3.5% RH | 5s | - | Humidity | - | - | - | - | 0 ~ 100% RH | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HIH-5031-001 Honeywell Sensing and Productivity Solutions | 4 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | Housed Sensor | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | 9025.80.10.00 | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 1.5V @ 50%RH | 4 | R-PDSO-G4 | - | Analog Voltage | - | 3.3V | - | - | - | - | - | - | TEMPERATURE SENSOR | 200μA | 500μA | ±3% RH | 5s | - | Humidity | Capacitive | - | 5.5V | 2.7V | 0 ~ 100% RH | 2.67mm | 8.59mm | 4.17mm | No | Unknown | RoHS Compliant | - | ||
![]() HIH6131-021-001 Honeywell Sensing and Productivity Solutions | 3250 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -25°C~85°C | Tape & Reel (TR) | 2011 | HumidIcon™, HIH-6100 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -25°C | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 14b | - | - | - | I2C | - | - | - | - | - | I2C, Serial | 5.5V | 2.3V | - | 650μA | 650μA | ±4% RH | 6s | 1.75 B | Humidity, Temperature | - | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - | ||
![]() HIH6030-021-001S Honeywell Sensing and Productivity Solutions | In Stock | - | - | 19 Weeks | Surface Mount | - | SOIC | 8 | - | - | - | Tape and Reel | 2008 | - | - | - | Active | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | - | 3.3V | - | - | - | I2C, Serial | 5.5V | 2.3V | ANALOG CIRCUIT | 650μA | 650μA | 4.5 % | 6 s | 1.75 B | - | - | - | 5.5V | 2.3V | - | 1.905mm | 4.9mm | 3.9mm | No | Unknown | RoHS Compliant | - | ||
![]() HIH6130-021-001S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -25°C~85°C | Bulk | 2011 | HumidIcon™, HIH-6100 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 14b | - | - | - | I2C | - | 3.3V | - | - | - | I2C, Serial | 5.5V | 2.3V | - | 650μA | 650μA | ±4% RH | 6s | 1.75 B | Humidity, Temperature | - | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - | ||
![]() HIH8121-021-001S Honeywell Sensing and Productivity Solutions | 2022 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | - | - | -40°C~125°C | Bulk | 2013 | HumidIcon™, HIH-8000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | unknown | - | 14b | - | - | - | I2C | - | - | - | - | - | - | - | - | - | 650μA | 650μA | ±2% RH | 6s | 1.75 B | Humidity, Temperature | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.3V | 0 ~ 100% RH | 3.9mm | 4.9mm | 1.905mm | - | - | RoHS Compliant | - | ||
![]() HIH8131-000-001 Honeywell Sensing and Productivity Solutions | 1296 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | HumidIcon™, HIH-8000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | unknown | - | 14b | - | - | - | SPI | - | - | - | - | - | - | - | - | - | 750μA | 650μA | ±2% RH | 6s | 1.75 B | Humidity, Temperature | Capacitive | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() HIH7130-000-001S Honeywell Sensing and Productivity Solutions | 3241 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~100°C | Bulk | 2013 | HumidIcon™, HIH-7000 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | unknown | - | 14b | - | - | - | SPI | - | 3.3V | - | - | - | SPI, Serial | - | - | ANALOG CIRCUIT | 750μA | 650μA | ±3% RH | 6s | 1.75 B | Humidity, Temperature | - | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() HIH6031-021-001 Honeywell Sensing and Productivity Solutions | 3241 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | HumidIcon™, HIH-6000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | 14b | - | - | - | I2C | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 650μA | ±4.5% RH | 6s | 1.75 B | Humidity, Temperature | Capacitive | - | - | - | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() HIH6131-000-001 Honeywell Sensing and Productivity Solutions | 1569 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -25°C~85°C | Tape & Reel (TR) | 2012 | HumidIcon™, HIH-6100 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 14b | - | - | - | SPI | - | - | - | - | - | I2C, SPI, Serial | 5.5V | 2.3V | - | 650μA | 650μA | ±4% RH | 6s | 1.75 B | Humidity, Temperature | - | - | 5.5V | 2.3V | 0 ~ 100% RH | 1.905mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | - |