- Packaging
- Number of Pins
- Output Type
- Part Status
- Published
- RoHS Status
- Axis
- Factory Lead Time
- Max Output Current
- Mount
- Nominal Supply Current
- Max Operating Temperature
Attribute column
Manufacturer
Honeywell Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Package Type | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | Current Rating | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Bandwidth | Resolution | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Sensitivity (mV/G) | Features | Repeatability | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS496B-S Honeywell Sensing and Productivity Solutions | 10000 |
| Datasheet | 15 Weeks | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Bulk | 1999 | SS490 | - | Active | 1 (Unlimited) | 3 | Integrated Circuit (IC) | - | - | - | - | - | 4.5V~10.5V | BOTTOM | - | 1 | 5V | unknown | - | 8.7mA | - | - | - | Analog Voltage | 10mA | 9V | 10.5V | - | 4.5V | 10μA | - | - | - | - | 7mA | 8.7mA | - | - | 3 μs | - | - | - | - | - | - | - | ±84mT | Single | - | - | - | - | 0.2 mV/g | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 91SS12-2 Honeywell Sensing and Productivity Solutions | 46 |
| - | 16 Weeks | Through Hole | Through Hole | 3-SIP | - | - | 3 | TO-92-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Bulk | 1998 | 91SS | - | Not For New Designs | 1 (Unlimited) | - | Omnipolar Switch | - | - | 150°C | -40°C | - | 8V~16V | - | - | - | - | - | 15mA | 19mA | - | - | 6V | Analog Voltage | 10mA | 16V | - | - | - | - | 18V | -500mV | - | - | 19mA | 15mA | 10mA | - | - | - | - | - | - | 16V | 8V | - | ±40mT | Single | - | - | - | - | - | - | - | 70μm | - | 7.62mm | 15.24mm | - | No | Unknown | RoHS Compliant | Contains Lead | ||
![]() SS496A-SP Honeywell Sensing and Productivity Solutions | 47000 |
| Datasheet | 25 Weeks | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | - | 3 | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2000 | SS490 | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | 4.5V~10.5V | - | - | - | - | - | - | 8.7mA | - | - | - | Analog Voltage | 10mA | - | - | - | - | 10μA | 10.5V | 4.5V | - | - | 7mA | 8.7mA | 10mA | - | 3 μs | - | - | - | - | - | - | - | ±84mT | Single | - | - | - | - | 0.1 mV/g | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS94A1B Honeywell Sensing and Productivity Solutions | 10 | - | Datasheet | - | Through Hole | Through Hole | 3-SIP | - | - | 3 | 3-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Bulk | 1998 | SS94 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 4.5V~8V | - | - | - | - | - | 17.5mA | 17.5mA | - | - | 2.45V | Analog Voltage | 1mA | - | - | - | - | - | 8V | - | - | - | 16mA | 17.5mA | - | - | - | - | - | - | - | - | - | - | ±50mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS496A-S Honeywell Sensing and Productivity Solutions | 5 |
| Datasheet | 15 Weeks | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | - | 3 | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Bulk | 1999 | SS490 | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | 4.5V~10.5V | - | - | - | - | - | - | 8.7mA | - | - | - | Analog Voltage | 10mA | - | - | - | - | 10μA | 10.5V | 4.5V | - | - | 7mA | 8.7mA | 10mA | - | 3 μs | - | - | - | - | - | - | - | ±84mT | Single | - | - | - | - | 0.1 mV/g | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS495B-SP Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | Surface Mount | - | SMD/SMT | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | - | 3 | - | - | - | 150°C | -40°C | - | - | SINGLE | GULL WING | 1 | 5V | - | - | - | - | - | - | - | 10mA | 5V | - | AUTOMOTIVE | - | - | 10.5V | 4.5V | - | ANALOG CIRCUIT | - | 7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.621mm | 4.06mm | 2.98mm | - | - | - | RoHS Compliant | - | ||
![]() HMC1052L-TR Honeywell | 1569 |
| - | - | - | - | - | - | - | 16 | - | - | - | - | - | 20(V) | 1.8(V) | 3(V) | 125C | -40C | Automotive | - | - | - | LCC | - | No | - | Compliant | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | 3 V | - | - | - | - | 20 V | 1.8 V | - | - | - | - | - | - | - | 5 MHz | - | Magnetoresistive | - | - | - | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() HMC6042-TR Honeywell | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | 20 | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | - | Honeywell Microelectronics & Precision Sensors | HMC6042T/R | - | - | - | - | - | - | 125 °C | -40 °C | RECTANGULAR | - | Active | - | 5.75 | Compliant | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | - | - | - | 6 Ω | - | 125 °C | -40 °C | SENSITIVITY MAX IS 1.25MV/V/GAUSS | - | - | - | - | - | unknown | - | - | 5 mm | 3.6 mm | - | Wheatstone Bridge | 3.6 mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 25 mA | - | 10 kHz | - | Magnetoresistive | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | X, Y | 0.15-2.85V | -0.6 mT | 0.6 mT | 7 mA | - | - | - | - | - | - | - | 1.06 mm | - | - | - | - | ||
![]() HMC1022-TR Honeywell | In Stock |
| - | - | - | - | - | YES | SURFACE MOUNT | - | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 1.6 % | Honeywell Microelectronics & Precision Sensors | HMC1022-TR | 25(V) | - | 5(V) | - | - | Military | 150 °C | -55 °C | RECTANGULAR | SOIC | Active | No | 1.84 | - | Yes | - | 25 V | 2 V | - | Tape and Reel | - | - | e3 | - | - | - | - | 850 Ω | Matte Tin (Sn) | - | - | RESOLUTION IS 85 MICRO GAUSS | - | - | - | - | - | unknown | - | - | 10.53 mm | 3.89 mm | - | ANALOG VOLTAGE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | PLASTIC | - | - | - | -0.6 mT | 0.6 mT | 10 mA | 1 mV/G | - | - | - | - | - | - | 1.54 mm | - | - | - | - | ||
![]() HMC1052. Honeywell | 2520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 MHz | - | Magnetoresistive | - | - | - | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1002 Honeywell | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC5883L-T Honeywell | In Stock | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 µA | - | - | - | Magnetoresistive | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1002-TR Honeywell | 3010 |
| - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | HMC1002-TR | - | - | - | - | - | - | - | - | - | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1042L-TR Honeywell | In Stock | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 MHz | - | Magnetoresistive | - | - | - | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1051Z RC Honeywell | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1043-TR Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1001-RC Honeywell | In Stock |
| - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 2 % | Honeywell Microelectronics & Precision Sensors | HMC1001-RC | - | - | - | - | - | - | 150 °C | -55 °C | RECTANGULAR | - | Active | - | 1.77 | - | Yes | - | 12 V | - | - | - | - | - | e3 | - | - | - | - | 850 Ω | Matte Tin (Sn) | - | - | RESOLUTION IS 27 MICRO GAUSS | - | - | - | - | - | unknown | - | - | 10.53 mm | 1.55 mm | - | ANALOG VOLTAGE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | PLASTIC | - | - | - | -0.2 mT | 0.2 mT | 10 mA | 3.2 mV/G | - | - | - | - | - | - | 3.9 mm | - | - | - | - | ||
![]() HMC1041Z-TR Honeywell | 36 |
| - | - | - | - | - | YES | SURFACE MOUNT | 8 | - | HONEYWELL SENSING AND CONTROL | 0.42 % | Honeywell Sensing and Control | HMC1041ZT/R | - | - | - | - | - | - | 125 °C | -40 °C | RECTANGULAR | - | Active | - | 5.81 | Compliant | - | 8542390000 | 20 V | 2 V | - | Tape and Reel | - | - | - | - | - | - | - | 1050 Ω | - | 125 °C | -40 °C | - | - | - | - | - | - | unknown | - | - | 4.1 mm | 1.05 mm | - | Wheatstone Bridge | - | 5 V | - | - | - | - | 20 V | 2 V | - | - | - | - | - | - | - | 5 MHz | 1.44 um | Magnetoresistive | LINEAR POSITION SENSOR,MAGNETORESISTIVE,LATCHED | - | - | - | - | - | - | - | - | - | - | - | 0.11 | - | - | - | - | - | No | - | - | - | ||
![]() HMC5983-T Honeywell | In Stock | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 µA | - | - | - | Magnetoresistive | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1051ZL Honeywell | 335 |
| - | - | - | - | - | YES | SURFACE MOUNT | - | - | HONEYWELL SENSING AND CONTROL | 1.8 % | Honeywell Sensing and Control | HMC1051ZL | - | - | - | - | - | - | 125 °C | -40 °C | RECTANGULAR | - | Active | - | 5.13 | - | - | - | 20 V | 1.8 V | - | - | - | - | - | - | - | - | - | 15 Ω | - | - | - | RESOLUTION IS 120U GAUSS | - | - | - | - | - | unknown | - | - | 6.52 mm | 1.66 mm | - | ANALOG VOLTAGE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | - | - | -0.6 mT | 0.6 mT | 10 mA | 1 mV/G | - | - | - | - | - | - | 2.03 mm | - | - | - | - |