- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- RoHS
- Package / Case
- Part Status
- Type
- Termination Style
- Output Type
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Honeywell Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Surface Mount Land Size | Approvals | Base Product Number | ElectricalLife | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Number of SCRs/Diodes | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage-Off State | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Polarization | Impedance | Output Configuration | Ripple Current @ Low Frequency | Output Current | Throw Configuration | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Mechanical Life | Illumination Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Absolute Pull Range (APR) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Structure | Current - On State (It (AV)) (Max) | Control Voltage | Features | Height Seated (Max) | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1235873-1 Honeywell | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 20.54 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() 18-1888 Honeywell | In Stock | - | - | - | Chassis Mount | INT-A-PAK (3 + 4) | - | - | - | - | - | - | - | -- | - | - | - | Honeywell Sensing and Productivity Solutions | 1 SCR, 1 Diode | Bulk | Obsolete | - | - | - | 1.2kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | 4500A, 4712A | 150mA | - | 200mA | 310A | Series Connection - SCR/Diode | 140A | - | - | - | - | - | ||
![]() 1859712-1 Honeywell | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | - | 1000 Hrs @ 105°C | - | - | United Chemi-Con | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 6.3 V | - | - | -55°C ~ 105°C | - | Alchip™- MVY | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 33 µF | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 1.8 Ohms | - | 38 mA @ 120 Hz | - | - | 95 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | ||
![]() 32323514-001-29 Honeywell | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | 24.3 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() 435-1450-01 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37-1137-01 Honeywell | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP) | - | - | - | - | -- | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | -- | - | -55°C ~ 105°C | Tape & Reel (TR) | F1710 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±20% | Active | -- | - | PC Pins | - | - | - | - | - | - | Automotive; EMI, RFI Suppression | - | 2200pF | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.433 (11.00mm) | - | AEC-Q200, Y2 | ||
![]() 1931284-1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | Warrick a Brand of Gems Sensor | 16DD8B0 | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 208 VAC, 240 VAC | - | - | - | - | ||
![]() 1492253-1 Honeywell | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1494027 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1490050-5 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1490085-1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1482453-2 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1493933-1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1498616-1P10 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1783691-1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18-1958-10R Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179-1049-01P20 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18-1729 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18-3110-2 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18-3108-2 Honeywell | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | 100 kcycles | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -10 °C | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | 250 kcycles | Lamp | - | - | - | - | - | - | - | - | - | - | - | 0 m | - |