- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Features
- Input Current
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Channels
- Number of Pins
Attribute column
Manufacturer
Honeywell Optical Sensors - Reflective - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Propagation Delay | Forward Current | Current - Supply | Rise Time | Forward Voltage | Fall Time (Typ) | Sensing Distance | Reverse Breakdown Voltage | Sensing Method | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Reverse Voltage (DC) | Touchscreen | Output Circuit Type | Features | Sensing Object | Sensing Light | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HOA2006-001 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Snap in, Through Hole | Through Hole | Module, PC Pins, Slot Type | 5 | Polycarbonate | Bulk | 2012 | Obsolete | 1 (Unlimited) | 70°C | -40°C | 5V | 2.4V | - | 12V | 1 | - | 20mA | 20mA | NPN - Open Collector | 100mW | 5 μs | 50mA | - | 60ns | 1.7V | 15 ns | 0.472 (12mm) | 3V | Reflective | 20mA | 12V | 4.5V | 3V | - | Schmitt Trigger | Digital Output | Kodak® Gray Card, White Paper | Infrared | - | - | - | Unknown | RoHS Compliant | ||
![]() HOA6480-001 Honeywell Sensing and Productivity Solutions | 2 | - | - | 14 Weeks | Through Hole | Through Hole | Module, Arrowhead | 4 | - | Bulk | 2005 | Obsolete | 1 (Unlimited) | 85°C | -40°C | 5V | 4.5V | Phototransistor | - | 1 | 5V | 15mA | 15mA | Open Collector | - | - | - | 15mA | - | - | - | 0.178 (4.5mm) | - | Reflective | 15mA | - | - | - | Infrared (IR) | - | Digital Output | Kodak® Gray Card, White Paper | Infrared | 27.18mm | 24.89mm | 13.21mm | No SVHC | RoHS Compliant | ||
![]() HOA6470-001 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HOA6489-001 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |