- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Accuracy | Response Time | Reference Voltage | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCMRNN1.6BGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 12 b | J Lead | - | - | - | SPI | - | - | - | 1.6mA | - | 2.1mA | 12 | - | ±0.25% | 1 ms | - | 23.21PSI (160kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 23.206 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH05KPGB01B Honeywell Sensing and Productivity Solutions | 2637 |
| Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | 22.88mm | - | - | Analog Current | - | - | - | - | 20mA | - | - | - | ±0.25% | 2 ms | - | 5000PSI (34473.79kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 7500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 26PCCFK2G Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 9 Weeks | Through Hole | 4-DIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±0.5% | 1 ms | - | ±15PSI (±103.42kPa) | Compound | Barbless | Male - 0.2 5.08mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 45 PSI | 15 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LER00071TRPNKAAA25 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSCDRRN001ND2A5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | 5V | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.95V~5.05V | - | 12 b | PC Pin | - | - | - | I2C | 5V | - | 2mA | 2mA | - | - | 12 | - | ±0.25% | 460 μs | - | ±0.04PSI (±0.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 9.76 PSI | 0.036 Psi | - | - | Amplified Output, Temperature Compensated | 6.16mm | 10mm | 6.99mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LER01300TBPNKBAA01 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH250BSD14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | -40°C~125°C | - | 2006 | MLH | - | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | M12 | - | - | - | Analog Current | - | - | - | - | - | - | - | - | ±0.25% | 2000 μs | - | 3625.94PSI (25000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 7251.89PSI (50000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 7251.89 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDRNN160MDAA5 Honeywell Sensing and Productivity Solutions | 132 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | - | ±0.25% | 1 ms | - | ±2.32PSI (±16kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 20.31 PSI | 2.32 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 5.9mm | - | - | RoHS Compliant | - | ||
![]() MLH03KPSB10B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | - | - | ±0.25% | 2000 μs | - | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 7/16 11.11mm UNF | - | 6000PSI (41368.54kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCAFH6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 16.7 mV (10V) | PC Pin | 12.7mm | - | 16.7mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±0.5% | 1 ms | - | ±1PSI (±6.89kPa) | Compound | Threaded | Male -M5 | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 20 PSI | 1 Psi | - | 0MV | Temperature Compensated | - | - | - | 21.59mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN001PDAA5 Honeywell Sensing and Productivity Solutions | 46 | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | - | 4 | - | - | - | - | 5V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | - | ±1PSI (±6.89kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() RSCDRRI002NDSE3 Honeywell Sensing and Productivity Solutions | 106 | - | Datasheet | 11 Weeks | - | 8-DIP (0.510, 12.95mm), Dual Ports, Same Side | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | TruStability® RSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 24 b | PC Pin | - | - | - | SPI | - | - | - | 1.7mA | - | - | - | - | ±0.1% | - | - | 0.07PSI (0.5kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±4.86PSI (±33.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABPDANN005PG2A3 Honeywell Sensing and Productivity Solutions | 1102 |
| Datasheet | 14 Weeks | - | 6-DIP Module | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 3.3V | - | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | 3.1mA | - | - | - | - | ±0.25% | 460 μs | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCMANN015PG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | 1.6mA | - | - | 12 | - | ±0.25% | 1 ms | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCDND6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 330 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±1% | 1 ms | - | ±30PSI (±206.84kPa) | Compound | No Port | - | 1 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 30 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMAND015PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSANN005PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | 3.3V | - | - | 1.6mA | - | 2.1mA | - | - | ±0.25% | 1 ms | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPTMV0100PA5W02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 29 Weeks | Stud | Cylinder | - | - | 4 | - | - | - | - | - | -40°C~85°C | - | 2009 | SPT | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 10V~15V | unknown | 0 mV ~ 100 mV (10V) | Cable 2' | - | - | 0V | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±0.25% | 100 μs | - | 100PSI (689.48kPa) | Absolute | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,PEIZORESISTIVE | STAINLESS STEEL | - | 100 Psi | - | 0MV | Temperature Compensated | 91.8mm | 25.64mm | 22.2mm | - | - | - | RoHS Compliant | - | ||
![]() 26PCFFH2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | Through Hole | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±0.6% | 1 ms | - | ±100PSI (±689.48kPa) | Compound | Threaded | Male -M5 | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 200 PSI | 100 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SDX15G2 Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 7 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | - | - | - | -40°C~85°C | - | 2001 | SDX | - | Active | 1 (Unlimited) | PCB | 4kOhm | 85°C | -40°C | Board Mount | - | 20V | 20V | - | 0 mV ~ 90 mV (12V) | PC Pin | - | - | 90mV | Wheatstone Bridge | - | 20V | - | - | - | - | - | - | ±1% | 100 μs | 12V | 15PSI (103.42kPa) | Vented Gauge | Barbless | Male - 0.11 2.67mm Tube | 0.2 % | 30PSI (206.84kPa) | - | - | 30 PSI | - | - | - | Temperature Compensated | 15.11mm | 11.94mm | 13.97mm | - | No | - | RoHS Compliant | - |