- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCSNBN100PAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 100PSI (689.48kPa) | Absolute | Barbless | Male - 0.19 4.8mm Tube Dual | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 100 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN001BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | - | 2mA | - | - | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 14.5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() MLH500PSB09C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | - | 1 V ~ 6 V | Packard Metripak 150 | - | - | 5V | Analog Voltage | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 1500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 27mm | 27mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SCC30ASMT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | -40°C~125°C | - | 1998 | SCC SMT | - | Obsolete | 1 (Unlimited) | PCB | - | 125°C | -40°C | Board Mount | - | - | - | - | 60 mV ~ 150 mV | SMD (SMT) Tab | - | - | 164mV | Wheatstone Bridge | - | - | - | 1.5mA | - | 1.5mA | - | ±0.005% | - | 30PSI (206.84kPa) | Absolute | No Port | - | - | 60PSI (413.69kPa) | - | - | - | - | 60 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 24PCDFB6G Honeywell Sensing and Productivity Solutions | 500 |
| Datasheet | 10 Weeks | Screw | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | - | 0 mV ~ 330 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±1% | 1 ms | ±30PSI (±206.84kPa) | Compound | Barbed | Male - 0.25 6.35mm Tube | 1 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | 10V | - | - | 30 Psi | GAGE | 0MV | - | - | - | 20.4mm | - | No | - | RoHS Compliant | - | ||
![]() ASCX15AN-90 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | Bulk | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSCMAND060PA3A3 Honeywell Sensing and Productivity Solutions | 348 |
| Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 12 b | J Lead | 12.45mm | 9.91 mm | - | I2C | - | - | 3.1mA | 1.6mA | - | - | 12 | ±0.25% | 460 μs | 60PSI (413.69kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 120 PSI | 60 Psi | - | - | Amplified Output, Temperature Compensated | 14.72mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSANN150PA4A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | 9.91mm | - | - | I2C | 5V | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRNN015PA3A3 Honeywell Sensing and Productivity Solutions | 181 |
| Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | 1.6mA | - | 2.1mA | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH100PGB01B Honeywell Sensing and Productivity Solutions | 2027 |
| Datasheet | 10 Weeks | - | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HSCSRRD001PD2A3 Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 10 Weeks | Through Hole | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 3.3V | 3V~3.6V | unknown | 12 b | PC Pin | 9.91mm | 6.26 mm | - | I2C | 3.3V | - | - | 1.6mA | - | 2.1mA | 12 | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.92mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH050PGB01E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 7V~30V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | - | - | - | 5mA | - | 17mA | - | ±0.5% | 2 ms | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 150PSI (1034.21kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 150 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSCMANN060PG2A3 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | 3.3V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 120 PSI | 60 Psi | GAGE | - | Amplified Output, Temperature Compensated | 13.75mm | 10mm | 6.99mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ASDXRRX005ND2A5 Honeywell Sensing and Productivity Solutions | 2586 | - | Datasheet | 14 Weeks | Through Hole | 8-DIP Module | - | - | 8 | - | - | - | - | - | 5V | -20°C~105°C | - | 2010 | ASDX | - | Obsolete | 1 (Unlimited) | DIP | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | PC Pin | - | 14.02 mm | - | I2C | 5V | - | - | 3.5mA | - | 5mA | 12 | ±2% | 460 μs | ±0.18PSI (±1.25kPa) | Differential | Barbless | Male - 0.09 2.31mm Tube Dual | - | ±0.36PSI (±2.48kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MLH250PSB06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 250PSI (1723.69kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 750 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 27mm | 27mm | - | - | - | RoHS Compliant | - | ||
![]() SSCSMNN150PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 15.24mm | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | No Port | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 15.24mm | - | - | RoHS Compliant | - | ||
![]() SSCSMNN001BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 5.36 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Vented Gauge | No Port | - | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 29.01 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN010BGAA3 Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | - | - | 1.6mA | 1.6mA | - | - | 12 | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 246.56 PSI | 145.03 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN100MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | - | 2mA | - | - | 12 | ±0.25% | 1 ms | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 12.33 PSI | 1.45 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() SX15GSMT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | PCB, Surface Mount | 8-SMD Module | - | - | 8 | - | - | - | - | - | - | -40°C~125°C | - | 2005 | SX SMT | - | Obsolete | 1 (Unlimited) | PCB | - | 125°C | -40°C | Board Mount | - | 12V | 12V | - | 0 mV ~ 112.5 mV (5V) | SMD (SMT) Tab | - | - | 112.5mV | Wheatstone Bridge | 5V | 12V | - | - | - | - | - | ±0.5% | 100 μs | 15PSI (103.42kPa) | Vented Gauge | No Port | - | - | 30PSI (206.84kPa) | - | 12V | - | - | 30 PSI | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |