- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Number of Ports | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26PCBFA6G Honeywell Sensing and Productivity Solutions | 800 | - | Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | 10V | 2.5V~16V | - | 0 mV ~ 50 mV (10V) | PC Pin | - | - | - | 50mV | Wheatstone Bridge | 10V | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | - | 20 PSI | 5 Psi | - | 0MV | Temperature Compensated | 7.87mm | 21.84mm | 12.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 26PC15SMT Honeywell Sensing and Productivity Solutions | 500 | - | Datasheet | 7 Weeks | PCB, Surface Mount | 4-SMD Module | - | - | 4 | 500mg | 10V | -40°C~85°C | 2001 | 26PC SMT | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | 11.5kOhm | Matte Tin (Sn) | Board Mount | - | 10V | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | Gull Wing | - | - | - | 100mV | Wheatstone Bridge | 10V | 1 | - | - | - | ±1% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbless | Male - 0.07 1.88mm Tube | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,STRAIN GUAGE | 16V | - | - | - | - | - | Temperature Compensated | 7.87mm | 7.11mm | 6.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 26PCCFA2G Honeywell Sensing and Productivity Solutions | 69 |
| Datasheet | 10 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | 10V | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | 7.87 mm | 100mV | Wheatstone Bridge | 10V | - | - | - | - | ±0.5% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbless | Male - 0.2 5.08mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 45 PSI | 15 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 24PCFFA6D Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | 1998 | 24PC | - | yes | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | Board Mount | - | 10V | 10V~12V | - | 0 mV ~ 225 mV (10V) | PC Pin | 12.7mm | - | - | 225mV | Wheatstone Bridge | 10V | - | 2mA | - | - | ±1% | 1 ms | ±100PSI (±689.48kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 1 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 100 Psi | - | 0MV | - | - | - | - | 7.87mm | - | - | RoHS Compliant | - | ||
![]() 26PCAFA6G Honeywell Sensing and Productivity Solutions | 335 |
| Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | 10V | 2.5V~16V | - | 0 mV ~ 16.7 mV (10V) | PC Pin | - | - | - | 16.7mV | Wheatstone Bridge | 10V | - | - | - | - | ±0.5% | 1 ms | ±1PSI (±6.89kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 1 Psi | - | 0MV | Temperature Compensated | - | - | 12.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 26PCBFB6G Honeywell Sensing and Productivity Solutions | 7 |
| Datasheet | 15 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 50 mV (10V) | PC Pin | 12.7mm | - | - | 50mV | Wheatstone Bridge | 10V | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 5 Psi | - | 0MV | Temperature Compensated | - | - | - | 20.32mm | No | - | RoHS Compliant | Lead Free | ||
![]() 40PC250G2A Honeywell Sensing and Productivity Solutions | 2455 |
| Datasheet | 10 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | 5V | -45°C~125°C | 1998 | 40PC | - | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | - | 50V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | - | 11.13 mm | 4.5V | Analog Voltage | - | - | 10mA | 10mA | - | ±3% | - | 250PSI (1723.69kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.1 % | 500PSI (3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 500 PSI | 250 Psi | GAGE | - | Amplified Output | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 40PC100G2A Honeywell Sensing and Productivity Solutions | 2586 | - | Datasheet | 12 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | 5V | -45°C~125°C | 1998 | 40PC | - | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | ITS ALSO OPERTARES IN 40 MV/PSI SENSITIVITY | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | - | 11.13 mm | 4V | Analog Voltage | - | - | 10mA | 10mA | - | ±3% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.1 % | 200PSI (1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 200 PSI | 100 Psi | GAGE | - | Amplified Output | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 26PCGFA6G Honeywell Sensing and Productivity Solutions | 2628 |
| Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | 10V | 2.5V~16V | - | 0 mV ~ 150 mV (10V) | PC Pin | 12.7mm | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | ±0.7% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.7 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 500 PSI | 250 Psi | - | 0MV | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCDANN015PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | - | I2C | 5V | - | 2mA | - | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 30 PSI | 15 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCDFA6D Honeywell Sensing and Productivity Solutions | 800 |
| Datasheet | 9 Weeks | - | 4-SIP Module | - | - | - | - | - | -40°C~85°C | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | - | - | Wheatstone Bridge | - | - | - | - | - | ±0.2% | 1000 µs | ±30PSI (±206.84kPa) | Differential | Barbless | Male - 0.2 5.08mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 Psi | - | 0MV | Temperature Compensated | - | - | - | 34.3mm | - | - | RoHS Compliant | - | ||
![]() SSCDANN150PG2A5 Honeywell Sensing and Productivity Solutions | 602 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | - | I2C | 5V | - | 2mA | - | 12 | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSHHN001PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.16 3.94mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABPMAND001PG2A3 Honeywell Sensing and Productivity Solutions | 856 |
| Datasheet | 10 Weeks | - | 6-SMD Module | - | - | - | - | - | -40°C~85°C | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 3.3V | - | - | 12 b | J Lead | - | - | - | - | I2C | - | - | 3.1mA | - | - | ±0.25% | 460 μs | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ABPLANN001PG2A5 Honeywell Sensing and Productivity Solutions | 904 |
| Datasheet | 9 Weeks | - | 6-SMD Module, No Lead | - | - | - | - | - | -40°C~85°C | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 5V | - | - | 12 b | SMD (SMT) Tab | - | - | - | - | I2C | - | - | 5mA | - | - | ±0.25% | 460 μs | 1PSI (6.89kPa) | Vented Gauge | Barbed | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 24PCFFM6G Honeywell Sensing and Productivity Solutions | 212 | - | Datasheet | 14 Weeks | Screw | 4-SIP Module | - | - | 4 | 2g | 10V | -40°C~85°C | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | Board Mount | - | 10V | 10V~12V | - | 0 mV ~ 225 mV (10V) | PC Pin | - | 2.5mm | - | 225mV | Wheatstone Bridge | 10V | - | 2mA | - | - | ±1% | 1 ms | ±100PSI (±689.48kPa) | Compound | Threaded | Male - 1/4 6.35mm UNF | 1 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 100 Psi | GAGE | 0MV | - | - | - | 12.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSCMRNN100MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | - | 9.91 mm | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 12.33 PSI | 1.45 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCDANN060PGAA5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 120 PSI | 60 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASDXACX030PAAA5 Honeywell Sensing and Productivity Solutions | 2353 |
| Datasheet | 7 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | 2010 | ASDX | - | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 14.02 mm | - | Analog Voltage | 5V | - | 2.5mA | 3.5mA | 12 | ±2% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbless | Male - 0.09 2.31mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 60 PSI | - | - | - | Temperature Compensated | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() SSCMRRN001PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |