- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Input Current | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLH100PGP06B Honeywell Sensing and Productivity Solutions | 22 |
| Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Flying Lead | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 26PCBFH6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 50 mV (10V) | - | 12.7mm | - | 50mV | Wheatstone Bridge | - | 10V | - | - | - | SOLDER | - | - | - | - | - | ±0.5% | 1000 μs | ±5PSI (±34.47kPa) | Compound | Threaded | Male -M5 | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 5 Psi | - | 0MV | Temperature Compensated | - | - | - | 21.59mm | - | - | RoHS Compliant | - | ||
![]() TBPDPNS150PGUCV Honeywell Sensing and Productivity Solutions | 22 |
| Datasheet | 11 Weeks | - | 4-DIP (0.453, 11.50mm), Top Port | NO | - | - | - | - | -40°C~125°C | - | 2012 | TBP | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 45.75 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | 600μA | - | - | - | ±0.15% | - | 150PSI (1034.21kPa) | Vented Gauge | Barbless | Male - 0.26 6.5mm Tube | - | 245PSI (1689.22kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 150 Psi | GAGE | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NSCSSNN030PDUNV Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 9 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 207 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | 5V | - | - | - | - | 1.5mA | - | - | 2mA | - | ±0.25% | - | ±30PSI (±206.84kPa) | Differential | No Port | - | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 60 PSI | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PX2AG1XX010BSCHX Honeywell Sensing and Productivity Solutions | 2915 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | 3 | - | - | -40°C~125°C | Bulk | 2013 | PX2 | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 8V~30V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | - | 30V | - | - | - | - | 5mA | - | - | - | - | ±0.25% | - | 145.04PSI (1000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 449.62PSI (3100kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SSCSNBN005PGAB5 Honeywell Sensing and Productivity Solutions | 3 |
| Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | Analog Voltage | - | 5V | - | - | - | - | - | 2mA | - | - | - | ±0.25% | - | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 30 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PX3AG1BH010BSAAX Honeywell Sensing and Productivity Solutions | 18 |
| Datasheet | 8 Weeks | - | Cylinder | - | - | 3 | - | - | -40°C~125°C | - | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | - | 5.25V | - | - | - | - | - | 3.5mA | - | - | - | ±1% | - | 145.04PSI (1000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 449.62PSI (3100kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ASDX030G24R Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | - | 2003 | ASDX | - | Obsolete | 1 (Unlimited) | PCB | - | 105°C | -20°C | Board Mount | - | - | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | - | 5.25V | - | 6.5V | 4.75V | - | - | 6mA | 2mA | - | - | ±2% | - | 30PSI (206.84kPa) | Vented Gauge | Barbless | Male - 0.09 2.29mm Tube | - | 60PSI (413.69kPa) | - | 6mA | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | Contains Lead | ||
![]() PX2AG1XX025BSCHX Honeywell Sensing and Productivity Solutions | 135 | - | Datasheet | 8 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | 2013 | PX2 | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 8V~30V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | - | 30V | - | - | - | - | 5mA | - | - | - | - | ±0.25% | - | 362.59PSI (2500kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 1000.76PSI (6900kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 19C100PG4K Honeywell Sensing and Productivity Solutions | 2785 |
| Datasheet | 14 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | 15V | -40°C~125°C | Bulk | 2008 | 19 mm | - | Active | 1 (Unlimited) | Cable | - | - | - | Board Mount | - | 15V | - | unknown | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | 100mV | Analog Voltage | - | - | 10V | - | - | - | - | - | - | - | - | ±0.25% | 100 μs | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | 0.25 % | 300PSI (2068.43kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | STAINLESS STEEL | - | 100 Psi | GAGE | 0MV | Temperature Compensated | 22mm | 22mm | 19.05mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NBPMANN150PGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 4-SMD, J-Lead, Top Port | - | - | 4 | - | - | -40°C~125°C | - | 2012 | NBP | - | Active | 1 (Unlimited) | Solder | 3kOhm | 125°C | -40°C | Board Mount | - | 12V | 1.8V~12V | - | 0 mV ~ 130 mV (5V) | J Lead | - | - | - | Wheatstone Bridge | - | 5V | - | 12V | 1.8V | - | - | 1.5mA | - | - | - | ±0.25% | - | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.11 2.74mm Tube | - | 240PSI (1654.74kPa) | - | - | - | 240 PSI | - | - | - | - | 10.94mm | 11mm | 7mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() SSCSRRN400MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 12.84mm | 6.26 mm | - | Analog Voltage | - | 5V | - | - | - | - | - | - | - | - | 12 | ±0.25% | 1000 μs | ±5.8PSI (±40kPa) | Differential | Barbed | Male - 0.08 1.92mm Tube Dual | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 5.8 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPXL04GF Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -25°C~85°C | - | 2001 | CPXL | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | - | 3V~12V | unknown | 0 mV ~ 68 mV (5V) | PC Pin | 9.9mm | 2.7 mm | - | Wheatstone Bridge | - | 12V | - | - | - | - | - | - | - | - | - | ±2% | - | 0.15PSI (1kPa) | Vented Gauge | Barbed | Male - 0.15 3.8mm Tube | 1 % | 3PSI (20.68kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 3 PSI | - | GAGE | 0MV | - | - | - | - | 9.9mm | - | - | RoHS Compliant | - | ||
![]() 26PCDFM6G Honeywell Sensing and Productivity Solutions | 75 | - | Datasheet | 15 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | - | - | - | ±0.2% | 1 ms | ±30PSI (±206.84kPa) | Compound | Threaded | Male - 1/4 6.35mm UNF | 0.2 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 60 PSI | 30 Psi | - | 0MV | Temperature Compensated | - | - | - | 23.88mm | - | - | RoHS Compliant | - | ||
![]() 26PCBFC6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | - | 1998 | 26PC | yes | Obsolete | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 50 mV (10V) | PC Pin | 12.7mm | - | 50mV | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbless | Male - 0.18 4.6mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 5 Psi | - | 0MV | Temperature Compensated | - | - | - | 18.8mm | - | - | RoHS Compliant | - | ||
![]() TBPDANS015PGUCV Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 9 Weeks | - | 4-DIP (0.453, 11.50mm), Top Port | NO | - | 4 | - | - | -40°C~125°C | - | 2007 | TBP | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 26.25 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | 5V | - | - | - | - | - | 600μA | - | 1mA | - | ±0.15% | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.11 2.74mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 15 Psi | GAGE | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ASDX015D44R Honeywell Sensing and Productivity Solutions | 70 | - | Datasheet | - | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | - | 2003 | ASDX | - | Obsolete | 1 (Unlimited) | PCB | - | 105°C | -20°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 2mA | 5.25V | - | 6.5V | 4.75V | - | - | 6mA | 2mA | - | - | ±2% | 8 ms | 15PSI (103.42kPa) | Differential | Barbless | Male - 0.09 2.29mm Tube Dual | - | 30PSI (206.84kPa) | - | 6mA | - | 30 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | 13.97mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 24PCDFH6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 1998 | 24PC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 330 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | - | - | - | ±1% | - | ±30PSI (±206.84kPa) | Compound | Threaded | Male -M5 | 0.2 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 30 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC010NGC4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -25°C~85°C | - | 2009 | DC | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | SENSITIVITY IS 1 MILLI VOLT | - | - | unknown | 0.25 V ~ 4.25 V | - | 21.59mm | 12.95 mm | 4.25V | Analog Voltage | - | 5V | 16V | - | - | SOLDER | - | 4mA | - | 4mA | - | ±0.25% | - | 0.36PSI (2.49kPa) | Vented Gauge | Barbed | Male - 0.19 4.83mm Tube Dual | - | 5.42PSI (37.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 0.361 Psi | GAGE | 0.25V | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDJJN010NDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±0.25% | - | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.09 2.34mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |