- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Reference Voltage | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCX15DN Honeywell Sensing and Productivity Solutions | 2710 | - | Datasheet | 7 Weeks | PCB, Through Hole | 6-SIP Module | - | - | 6 | - | 20V | -40°C~85°C | 2003 | SCX | - | Active | 1 (Unlimited) | PC Pin | 4kOhm | 85°C | -40°C | Board Mount | - | 20V | 20V | - | 0 mV ~ 90 mV (12V) | PC Pin | - | 2.54mm | - | 90mV | Wheatstone Bridge | - | 20V | - | - | - | - | ±1% | 100 μs | 12V | 15PSI (103.42kPa) | Differential | Barbed | Male - 0.19 4.8mm Tube Dual | 1 % | 30PSI (206.84kPa) | - | - | 30 PSI | - | - | - | Temperature Compensated | - | - | 27.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSCSNBN400MGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 27.31mm | - | 25.3 mm | - | Analog Voltage | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | - | 5.8PSI (40kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | 5.8 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() HSCDRRN001PDAA5 Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | - | - | - | 2mA | - | - | ±0.25% | 1 ms | - | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NSCDJJN010NDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | 2011 | TruStability® NSC | yes | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | 5V | 2.7V~6.5V | - | 0 mV ~ 78.5 mV (5V) | PC Pin | - | - | - | - | Wheatstone Bridge | - | - | - | 1.5mA | - | - | ±0.25% | - | - | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.09 2.34mm Tube Dual | - | ±12.46PSI (±84.72kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PX3AN1BH667PSAAX Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 9 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | 2009 | PX3 | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | Connector | - | - | - | - | Analog Voltage | - | - | - | - | - | - | ±1% | - | - | 667PSI (4598.8kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 1000PSI (6894.76kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SDX005IND4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | 20V | -40°C~85°C | 2004 | SDX IND | yes | Obsolete | 1 (Unlimited) | PCB | 4kOhm | - | - | Board Mount | - | 20V | - | - | 0 mV ~ 20 mV (12V) | PC Pin | 14mm | - | 11.9 mm | 20mV | Wheatstone Bridge | - | - | - | - | - | - | ±1% | 100 μs | 12V | 0.18PSI (1.25kPa) | Differential | Barbless | Male - 0.09 2.3mm Tube | 0.2 % | 6.97PSI (48.09kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 6.97 PSI | 0.18 Psi | - | 0MV | Temperature Compensated | - | - | 13.97mm | 10.9mm | - | No SVHC | RoHS Compliant | - | ||
![]() SSCDANN600MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | - | 8.7PSI (60kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSLNN100MGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.75mm | - | 10 mm | 2.97V | Analog Voltage | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.1 2.47mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 12.33 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRRN001PG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | 8 | - | - | -20°C~85°C | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 12 b | J Lead | - | - | 12.45 mm | - | I2C | 3.3V | - | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCDANN025MDSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | - | SPI | - | - | - | - | - | 12 | ±0.25% | 460 μs | - | 362.59PSI (2500kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.363 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRNN015PAAA5 Honeywell Sensing and Productivity Solutions | 18 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | J Lead | - | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | - | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN010NDAA3 Honeywell Sensing and Productivity Solutions | 1000 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | - | 0.33 V ~ 2.97 V | SMD (SMT) Tab | 13.35mm | - | 10 mm | - | Analog Voltage | 3.3V | - | - | 2.1mA | - | 14 | ±0.25% | 1000 μs | - | ±0.36PSI (±2.49kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.64PSI (±87.15kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.361 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCDFG2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | -40°C~85°C | 2002 | 26PC | no | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | ±0.2% | 1 ms | - | ±30PSI (±206.84kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | 0.2 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 60 PSI | - | - | - | Temperature Compensated | 21.8mm | 12.7mm | 7.9mm | - | No | - | RoHS Compliant | - | ||
![]() SSCSMNN010BGAA5 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 9 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 5V | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 5.36 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | - | 145.04PSI (1000kPa) | Vented Gauge | No Port | - | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 246.56 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSCMNNN015PA5A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | - | 10 mm | - | I2C | - | - | - | - | - | 12 | ±0.25% | 460 μs | - | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.41mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN015PDAC5 Honeywell Sensing and Productivity Solutions | 23 |
| Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.25 V | PC Pin | - | - | - | - | Analog Voltage | 5V | - | 2mA | - | - | - | ±0.25% | - | - | ±15PSI (±103.42kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRNN015PASA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | - | - | - | - | SPI | 5V | - | - | - | - | 12 | ±0.25% | 460 μs | - | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSSNN001PD2A3 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 12 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 3.3V | -20°C~85°C | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 3.3V | 3V~3.6V | - | 12 b | PC Pin | 12.57mm | - | 5.1 mm | - | I2C | 3.3V | - | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | - | ±1PSI (±6.89kPa) | Differential | No Port | - | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() NSCSNNN015PDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP Module | - | - | - | - | - | -40°C~85°C | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 155 mV (5V) | PC Pin | - | - | - | - | Wheatstone Bridge | 5V | - | - | 1.5mA | - | - | ±0.25% | - | - | ±15PSI (±103.42kPa) | Differential | No Port | - | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANV150PG2A5 Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | - | I2C | 5V | - | - | - | - | 12 | ±0.25% | 460 μs | - | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |