- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NBPMPNS250MGUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SMD, J-Lead, Top Port | - | - | - | - | - | - | -40°C~125°C | 2014 | NBP | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 1.8V~12V | unknown | 0 mV ~ 54.5 mV (5V) | J Lead | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.25% | - | 3.63PSI (25kPa) | Vented Gauge | No Port | - | - | 26.11PSI (180kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH700PSB09A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Cylinder, Metal | - | - | - | - | - | - | -40°C~125°C | 2016 | MLH | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Connector | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | 700PSI (4826.33kPa) | Sealed Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC01GFC Honeywell Sensing and Productivity Solutions | 39 | - | Datasheet | 14 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -25°C~85°C | 2007 | CPC | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | - | 3V~16V | unknown | 0 mV ~ 18 mV (12V) | PC Pin | 9.91mm | - | 9.91 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±2% | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.15 3.8mm Tube | - | 5PSI (34.47kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 5 PSI | 1 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSANN100PA2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | 13.85mm | - | 9.91 mm | - | I2C | 5V | - | - | - | 2mA | - | 12 | ±0.25% | 1 ms | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 100 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSAAN100MGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 22.16mm | - | 9.91 mm | 2.97V | Analog Voltage | - | - | - | - | 1.6mA | 2.1mA | 12 | ±0.25% | 1 ms | 1.45PSI (10kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube Dual | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN015PAAB5 Honeywell Sensing and Productivity Solutions | 26 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | 8-DIP | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -20°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.25 V ~ 4.75 V | PC Pin | - | - | - | - | Analog Voltage | 5V | - | 5.25V | 4.75V | 2mA | 3mA | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | - | - | - | - | 30 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSAAN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSAAN600MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 22.16mm | - | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | ±8.7PSI (±60kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube Dual | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 29.01 PSI | 8.7 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANV015PA2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | - | I2C | 5V | - | - | - | - | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDANN004BGSA3 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | - | SPI | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 58.02PSI (400kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 58.015 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMLNN030PAAA5 Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | - | - | - | - | Analog Voltage | - | - | - | - | 2mA | - | - | ±0.25% | 1000 μs | 30PSI (206.84kPa) | Absolute | Barbless | Male - 0.1 2.47mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 5.25V | 4.75V | CERAMIC | - | 30 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN030PGAB5 Honeywell Sensing and Productivity Solutions | 200 |
| Datasheet | 11 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | - | Analog Voltage | 5V | - | - | - | 2mA | - | - | ±0.25% | - | 30PSI (206.84kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRNV160MG2A3 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | - | -20°C~85°C | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | - | - | - | - | I2C | 3.3V | - | - | - | 1.6mA | - | 12 | ±0.25% | 460 μs | 2.32PSI (16kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 12.33 PSI | 2.321 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NSCSANN060MGUNV Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 9 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | 5V | -40°C~85°C | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 2.7V~6.5V | - | 0 mV ~ 28.5 mV (5V) | PC Pin | - | - | - | - | Wheatstone Bridge | 5V | I2C | - | - | 1.5mA | 2mA | - | ±0.25% | - | 0.87PSI (6kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,STRAIN GUAGE | 12V | 1.8V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 26PCFFU5G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 24 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | - | -40°C~85°C | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | Barbless | Male - 0.35 8.89mm Tube | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 100 Psi | - | 0MV | Temperature Compensated | - | 58.93mm | 12.7mm | - | - | - | RoHS Compliant | - | ||
![]() ASDX100D44R Honeywell Sensing and Productivity Solutions | 411 | - | Datasheet | - | Through Hole | 8-DIP Module | - | - | 8 | - | - | - | -20°C~105°C | 2001 | ASDX | - | Obsolete | 1 (Unlimited) | PCB | - | 105°C | -20°C | Board Mount | - | 5.25V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5.25V | - | 6.5V | 4.75V | 6mA | - | - | ±2% | - | 100PSI (689.48kPa) | Differential | Barbless | Male - 0.09 2.29mm Tube Dual | - | 150PSI (1034.21kPa) | - | - | - | - | 150 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HSCDRRN100PGSA5 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -20°C~85°C | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | 12.45 mm | - | SPI | 5V | - | - | - | - | - | 12 | ±0.25% | 460 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCBFA6D Honeywell Sensing and Productivity Solutions | 42 |
| Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | 10V | -40°C~85°C | 1998 | 24PC | yes | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | 10V | 10V~12V | - | 0 mV ~ 115 mV (10V) | PC Pin | - | 2.5mm | - | 225mV | Wheatstone Bridge | 10V | - | - | - | 2mA | - | - | ±1% | 1 ms | ±5PSI (±34.47kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 20 PSI | 5 Psi | - | 0MV | - | - | - | 12.7mm | 7.87mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SSCMRRN100MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | 9.91 mm | - | Analog Voltage | - | - | - | - | 2mA | - | - | ±0.25% | 1 ms | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1.45 Psi | - | - | Amplified Output, Temperature Compensated | 6.16mm | 10mm | 6.99mm | - | - | - | RoHS Compliant | - | ||
![]() SSCSGNN015PAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | ±0.25% | 1000 μs | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.78mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - |