- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLH08KPSB01A Honeywell Sensing and Productivity Solutions | 2788 |
| Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 8000PSI (55158.06kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 12000PSI (82737.09kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH300PSB06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 900PSI (6205.28kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 900 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCBFS2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 24 Weeks | Through Hole | 4-DIP Module | - | - | 2 | 2.000002g | -40°C~85°C | - | 1998 | 26PC | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 50 mV (10V) | - | - | - | 50mV | Wheatstone Bridge | 10V | - | - | - | SOLDER | - | - | - | - | - | ±0.5% | 1000 μs | ±5PSI (±34.47kPa) | Compound | No Port | - | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 20 PSI | 5 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 13C3000PS1L Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | - | Cylinder, Threaded | - | - | 4 | - | -40°C~125°C | Bulk | 2004 | 13 mm | - | Active | - | - | - | - | - | - | - | - | - | - | 98 mV ~ 102 mV | Flex Cable | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | 2mA | - | 2mA | - | ±0.25% | 100 µs | 3000PSI (20684.27kPa) | Sealed Gauge | No Port | - | - | 9000PSI (62052.82kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | - | 3000 Psi | GAGE | 0MV | Temperature Compensated | 15.3mm | 15.67mm | 15.67mm | - | - | - | RoHS Compliant | - | ||
![]() HSCMRRN100MDSA3 Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | 8 | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 12 b | J Lead | - | - | - | SPI | 3.3V | - | - | - | - | - | 1.6mA | - | 2.1mA | 12 | ±0.25% | 1 ms | ±1.45PSI (±10kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1.45 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TBPLLNS001PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 6-SMD, No Lead, Top Port | YES | SURFACE MOUNT | 6 | - | -40°C~125°C | - | 2012 | TBP | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | IT HAS ACCURACY 0.20 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 7.5 mV (5V) | SMD (SMT) Tab | - | - | - | Wheatstone Bridge | 5V | - | - | - | - | - | 600μA | - | 1mA | - | ±0.2% | - | 1PSI (6.89kPa) | Vented Gauge | Barbless | Male - 0.13 3.18mm Tube | - | 12.7PSI (87.56kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 1 Psi | GAGE | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MLH05KPSB06B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 30V | 9.5V~30V | - | 4 mA ~ 20 mA | Packard Metripak 150 | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | - | 4mA | - | - | ±0.25% | 2 ms | 5000PSI (34473.79kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN060PAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | 3.3V | - | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | 60PSI (413.69kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 60 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 142PC02G Honeywell Sensing and Productivity Solutions | 60 | - | - | 13 Weeks | Screw | Module | - | - | 3 | - | - | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | - | - | 85°C | -40°C | Board Mount | - | - | - | unknown | - | - | - | - | 6V | Analog | - | - | 16V | 7V | - | - | 8mA | - | 20mA | - | 0.25 % | - | - | Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRRD001PDSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | - | 12 b | J Lead | 12.84mm | 12.45 mm | - | SPI | 3.3V | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 1PSI (6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | No | - | RoHS Compliant | - | ||
![]() MLH500PGL06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Cylinder, Metal | - | - | 3 | - | -40°C~125°C | - | 2016 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | - | 22.88mm | - | 4.5V | Analog Voltage | 5V | - | - | - | CABLE | - | - | - | 8mA | - | ±0.25% | 2000 μs | 500PSI (3447.38kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCDFD6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | 4-SIP Module | - | - | 4 | 2g | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | - | ±0.2% | 1 ms | ±30PSI (±206.84kPa) | Compound | No Port | - | 0.2 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 PSI | 30 Psi | - | 0MV | Temperature Compensated | - | - | - | 8.89mm | - | - | RoHS Compliant | - | ||
![]() 24PCBFD6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | 4-SIP Module | - | - | 4 | 2g | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 115 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | ±1% | 1 ms | ±5PSI (±34.47kPa) | Compound | No Port | - | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 5 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSSNT015PAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 12.57mm | 5.1 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN150PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | - | - | - | - | - | - | 2mA | - | - | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMNNN030PA2A3 Honeywell Sensing and Productivity Solutions | 1000 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead | - | - | 8 | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | 30PSI (206.84kPa) | Absolute | No Port | - | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 60 PSI | 30 Psi | - | - | Amplified Output, Temperature Compensated | 5.44mm | 10mm | 13.3mm | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN160MDAB5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | -40°C~85°C | Bulk | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.25 V ~ 4.75 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | - | - | 12 | ±0.25% | 1000 μs | ±2.32PSI (±16kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 5.25V | 4.75V | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() 19C300PA4K Honeywell Sensing and Productivity Solutions | 2821 |
| Datasheet | 15 Weeks | Stud | Cylinder, Threaded | - | - | 4 | - | -40°C~125°C | Bulk | 2008 | 19 mm | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | Board Mount | - | 15V | - | unknown | 0 mV ~ 100 mV (10V) | Flex Cable | - | - | 100mV | Analog Voltage | - | 10V | - | - | - | - | - | - | - | - | ±0.25% | 100 μs | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 1/8 3.18mm NPT | 0.25 % | 900PSI (6205.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | 900 PSI | 300 Psi | - | 0MV | Temperature Compensated | 22mm | 22mm | 19.05mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSCDLNN010BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 10 mm | - | Analog Voltage | 5V | - | - | - | - | - | 2mA | - | - | - | ±0.25% | 1000 μs | 145.04PSI (1000kPa) | Vented Gauge | Barbed | Male - 0.1 2.47mm Tube | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 145.03 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SCCP15ASMTLP Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | 8-SMD Module | YES | SURFACE MOUNT | - | - | -40°C~125°C | - | 2007 | SCC SMT | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | - | - | unknown | 40 mV ~ 95 mV | SMD (SMT) Tab | 7.6mm | 7.6 mm | - | Wheatstone Bridge | - | - | - | - | - | - | 1.5mA | - | - | - | ±1% | 100 μs | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.09 2.29mm Tube | 0.2 % | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 30 PSI | - | - | - | Temperature Compensated | - | - | - | 8.7mm | - | - | RoHS Compliant | Lead Free |