- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Body Material | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Depth | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40PC100G1A Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 12 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | - | 5V | -45°C~125°C | - | 1997 | 40PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | ITS ALSO OPERTARES IN 40 MV/PSI SENSITIVITY | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | - | 11.13 mm | 4V | Analog Voltage | - | - | - | - | 10mA | - | 10mA | - | ±3% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.1 % | 200PSI (1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 200 PSI | 100 Psi | GAGE | - | Amplified Output | - | - | 11.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 176PC07HD2 Honeywell Sensing and Productivity Solutions | 2100 |
| - | 16 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | -40°C~85°C | - | 1998 | 170PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 10V | 10V~16V | - | - | 0 mV ~ 28 mV (10V) | PC Pin | - | - | - | 28mV | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | ±3% | 1 ms | 0.25PSI (1.74kPa) | Differential | Barbless | Male - 0.28 7.11mm Tube Dual | 0.25 % | 5.06PSI (34.88kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 5.06 PSI | 0.253 Psi | - | 0MV | Temperature Compensated | 21.5mm | - | 21.5mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 142PC15A Honeywell Sensing and Productivity Solutions | 788 |
| Datasheet | 16 Weeks | Screw | 3-SIP Module | - | - | 3 | 28g | PET, Polyester | - | 8V | -40°C~85°C | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 8V | 7V~16V | 18.5mm | - | 1 V ~ 5.33 V | PC Pin | - | - | - | 6V | Analog Voltage | 20mA | 8V | - | - | 8mA | 10mA | 20mA | - | ±0.4% | 1 ms | 2PSI ~ 15PSI (13.79kPa ~ 103.42kPa) | Absolute | Barbless | Male - 0.2 5mm Tube | - | 45PSI (310.26kPa) | - | 20mA | 16V | - | 45 PSI | - | - | - | Amplified Output, Temperature Compensated | 18.5mm | 59.8mm | 30mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() SSCSMNN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | - | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCCFG6G Honeywell Sensing and Productivity Solutions | 200 |
| Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | 16V | -40°C~85°C | - | 1998 | 26PC | no | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | 16V | 2.5V~16V | - | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | ±0.5% | 1 ms | ±15PSI (±103.42kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 45 PSI | - | - | - | Temperature Compensated | 7.9mm | 12.5mm | 21.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() DCXL01DS Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | PCB, Through Hole | 6-SIP Module | - | - | 6 | - | - | - | - | -25°C~85°C | - | 2008 | DCXL-DS | - | Obsolete | 1 (Unlimited) | PCB | - | 85°C | -25°C | Board Mount | - | 12V | 3V~16V | - | - | 0 mV ~ 10 mV (12V) | PC Pin | - | - | - | 20mV | Wheatstone Bridge | - | 12V | 16V | 0V | - | - | - | - | ±0.25% | - | 0.04PSI (0.25kPa) | Differential | Barbed | Male - 0.19 4.83mm Tube Dual | - | 5PSI (34.47kPa) | - | - | - | - | 5 PSI | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ABPDANT015PGAA5 Honeywell Sensing and Productivity Solutions | 1201 |
| Datasheet | 11 Weeks | - | 6-DIP Module | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | ABP | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 5V | - | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | Analog Voltage | - | - | - | - | 5mA | - | - | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCSRNN015PA3A3 Honeywell Sensing and Productivity Solutions | 170 |
| Datasheet | 9 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | unknown | 12 b | PC Pin | - | - | 5.9 mm | - | I2C | - | - | - | - | 1.6mA | - | 2.1mA | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.08 1.92mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASDXRRX015PGAA5 Honeywell Sensing and Productivity Solutions | 2094 |
| Datasheet | 7 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | - | - | 5V | -20°C~105°C | - | 2008 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 14.02 mm | - | Analog Voltage | - | 5V | - | - | 2.5mA | - | 3.5mA | 12 | ±2% | 1 ms | 15PSI (103.42kPa) | Vented Gauge | Barbless | Male - 0.09 2.31mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 30 PSI | - | GAGE | - | Temperature Compensated | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() SSCDANN100PAAB5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | - | Analog Voltage | - | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | - | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 250 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH150PSB01A Honeywell Sensing and Productivity Solutions | 2823 |
| Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | 5V | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | - | 4.5V | Analog Voltage | - | 5V | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 150PSI (1034.21kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 450 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 26PCFFJ6G Honeywell Sensing and Productivity Solutions | 32 |
| Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | unknown | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | - | 100mV | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | Needle | Male - 0.07 1.78mm Tube | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 200 PSI | 100 Psi | - | 0MV | Temperature Compensated | - | - | - | 22.1mm | - | - | RoHS Compliant | - | ||
![]() SSCSANN001PGAA5 Honeywell Sensing and Productivity Solutions | 22 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | 5V | -40°C~85°C | - | 2009 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | - | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | 10mm | 10mm | 13.75mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 26PCFFG6G Honeywell Sensing and Productivity Solutions | 2586 | - | Datasheet | 9 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | -40°C~85°C | - | 2002 | 26PC | no | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 200 PSI | - | - | - | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SSCDANN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | - | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCGFB6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Screw | 4-SIP Module | - | - | 4 | 2g | - | - | - | -40°C~85°C | - | 2002 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | - | unknown | 0 mV ~ 212 mV (10V) | PC Pin | - | - | - | - | Wheatstone Bridge | - | 10V | - | - | - | - | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Barbed | Male - 0.25 6.35mm Tube | 1 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 12V | - | - | 250 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN010BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | - | 25.3 mm | - | Analog Voltage | - | 5V | - | - | 2mA | - | - | 12 | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 246.56 PSI | 145.03 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() SSCMRNN030PAAA5T Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | - | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMNNN015PAAA3 Honeywell Sensing and Productivity Solutions | 19 |
| Datasheet | 7 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | 8 | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | 13.4mm | - | 10 mm | 2.97V | Analog Voltage | - | - | - | - | 1.6mA | - | 2.1mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.41mm | - | - | RoHS Compliant | - | ||
![]() 24PCEFA6G Honeywell Sensing and Productivity Solutions | 410 |
| Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | 24PCEFA6G | 12V | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | 12V | 10V~12V | - | - | 0 mV ~ 35 mV (10V) | PC Pin | 21.7mm | 2.5mm | - | 35mV | Wheatstone Bridge | - | 10V | - | - | 2mA | - | - | - | ±1% | 1 ms | ±0.5PSI (±3.45kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 20 PSI | 0.5 Psi | GAGE | 0MV | - | - | - | 12.7mm | - | - | No SVHC | RoHS Compliant | Lead Free |