- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Cable Length | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCSRNN1.6BA2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -20°C~85°C | - | - | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | I2C | 3.3V | - | - | - | - | - | - | 12 | ±0.25% | - | 23.21PSI (160kPa) | Absolute | Barbed | Male - 0.08 1.92mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 23.206 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDRRN025MDAA3 Honeywell Sensing and Productivity Solutions | 71 |
| Datasheet | 12 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | 3.3V | -40°C~85°C | - | 2007 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 3.3V | 3.27V~3.33V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | - | Analog Voltage | 3.3V | - | - | 2mA | - | - | - | 14 | ±0.25% | 1 ms | ±0.36PSI (±2.5kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 3.33V | 3.27V | CERAMIC | 12.33 PSI | 0.363 Psi | - | - | Amplified Output, Temperature Compensated | 6.16mm | 10mm | 6.99mm | - | No SVHC | RoHS Compliant | - | ||
![]() SSCSSNN015PDAA5 Honeywell Sensing and Productivity Solutions | 1212 | - | Datasheet | 10 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 12.57mm | 5.1 mm | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | - | ±0.25% | 1000 μs | ±15PSI (±103.42kPa) | Differential | No Port | - | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH100PGM01B Honeywell Sensing and Productivity Solutions | 2541 |
| Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | 30V | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 30V | 9.5V~30V | - | 4 mA ~ 20 mA | Cable 3m | - | - | - | Analog Current | - | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 27mm | 27mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MLH05KPSB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 30V | 9.5V~30V | - | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | 4mA | - | - | ±0.25% | 2 ms | 5000PSI (34473.79kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 7500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 27mm | 27mm | - | - | RoHS Compliant | - | ||
![]() SSCSMNN600MGAF5 Honeywell Sensing and Productivity Solutions | 74 |
| Datasheet | 7 Weeks | - | 4-SIP Module | - | - | - | 4-SIP | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -20°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | PC Pin | - | - | - | Analog Voltage | 5V | 5.25V | 4.75V | 2mA | - | - | - | - | ±0.25% | - | 8.7PSI (60kPa) | Vented Gauge | No Port | - | - | 29.01PSI (200kPa) | - | - | - | - | 29.01 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH006BGD18E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 7V~30V | unknown | 0.5 V ~ 4.5 V | M12 | - | - | 4V | Analog Voltage | - | - | - | 5mA | - | - | 17mA | - | ±05% | 2000 μs | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSP | - | 261.07PSI (1800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 261.07 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH010BGD14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2006 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | M12 | - | - | - | Analog Current | - | - | - | - | - | - | - | - | ±0.25% | 2000 μs | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 435.11PSI (3000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 435.11 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSNBD010ND3A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.36PSI (±2.49kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.361 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSGNN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.78mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN600MDSA3 Honeywell Sensing and Productivity Solutions | 15 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.45mm | 9.91 mm | - | SPI | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±8.7PSI (±60kPa) | Differential | Barbed | Male - 0.19 4.93mm Tube | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDRNN030PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | - | ±0.25% | 1000 μs | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 30 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSANN150PG2A3 Honeywell Sensing and Productivity Solutions | 22 |
| Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 3.3V | 3V~3.6V | unknown | 12 b | PC Pin | 9.91mm | - | - | I2C | 3.3V | - | - | 1.6mA | - | - | 2.1mA | 12 | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() PX2AM1XX250PAAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Stud | Cylinder | - | - | 3 | - | - | - | -40°C~125°C | - | 2012 | PX2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | 30V | Analog Voltage | 5.25V | - | - | 5mA | - | - | - | - | ±0.25% | - | 250PSI (1723.69kPa) | Absolute | Threaded | Male -M12 x 1.5 | - | 750PSI (5171.07kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TBPLANN060PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 6-SMD, No Lead, Top Port | - | - | - | - | - | - | -40°C~125°C | - | 2013 | TBP | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 6.5 mV (5V) | SMD (SMT) Tab | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±0.15% | - | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.08 2.54mm Tube | - | 145PSI (999.74kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24PCCFD6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | 2g | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 225 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±1% | 1 ms | ±15PSI (±103.42kPa) | Compound | No Port | - | 1 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | - | 15 Psi | GAGE | 0MV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSCDRRN030PDUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® TSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 5V | 1.5V~12V | - | 0 mV ~ 52.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | 600μA | - | - | - | - | ±0.15% | - | ±30PSI (±206.84kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±115PSI (±792.9kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCMRRN040MGAA5 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | - | - | - | 14 | ±0.25% | 1000 μs | 0.58PSI (4kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.58 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDRRT001PD2A3 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 12 Weeks | PCB, Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 4 | - | - | 3.3V | -20°C~85°C | - | 2009 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | 1.6mA | - | - | - | 12 | ±0.25% | - | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | 6.16mm | 10mm | 6.99mm | - | No SVHC | RoHS Compliant | - | ||
![]() SPTMA0500PG5W02 Honeywell Sensing and Productivity Solutions | 835 |
| Datasheet | 34 Weeks | - | Cylinder | - | - | 4 | - | - | - | -40°C~85°C | - | 2005 | SPT | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | - | 12V | 12.5V~24V | unknown | 4 mA ~ 20 mA | Cable 2' | - | - | - | Wheatstone Bridge | - | - | - | - | 50.8mm | 20mA | - | - | ±0.25% | 5000 μs | 500PSI (3447.38kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 1200PSI (8273.71kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | 1200 PSI | 500 Psi | GAGE | 4MV | Temperature Compensated | 91.8mm | 25.64mm | 22.2mm | - | - | RoHS Compliant | - |