- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX2AS2XX100PAAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Stud | Cylinder | - | - | 3 | - | - | -40°C~125°C | - | 2012 | PX2 | - | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | 30V | Analog Voltage | 5.25V | - | - | - | 5mA | 5mA | - | - | - | ±0.25% | - | 100PSI (689.48kPa) | Absolute | Threaded | Male - 7/16 11.11mm UNF | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | No | No SVHC | RoHS Compliant | - | ||
![]() 26PCGFJ2G Honeywell Sensing and Productivity Solutions | 33 | - | Datasheet | 9 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2002 | 26PC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 150 mV (10V) | - | - | - | - | Wheatstone Bridge | 10V | - | - | SOLDER | - | - | - | - | - | ±0.7% | 1000 μs | ±250PSI (±1723.69kPa) | Compound | Needle | Male - 0.07 1.78mm Tube | 0.7 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 500 PSI | 250 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() XPC01DTC Honeywell Sensing and Productivity Solutions | 50 | - | Datasheet | - | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | - | -25°C~85°C | - | 2007 | XPC | - | - | Obsolete | 1 (Unlimited) | PCB | - | 85°C | -25°C | Board Mount | - | 12V | 3V~16V | - | 0 mV ~ 18 mV (12V) | PC Pin | - | - | 18mV | Wheatstone Bridge | 12V | 16V | 3V | - | - | - | - | - | - | ±1% | - | 1PSI (6.89kPa) | Differential | Barbed | Male - 0.19 4.83mm Tube Dual | - | 3PSI (20.68kPa) | - | 16V | 3V | - | 3 PSI | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH250BSB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 3625.94PSI (25000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 7251.89PSI (50000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | 7251.89 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSCDLNN001PDAA5 Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 10 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.1 2.47mm Tube | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN010BGAA3 Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 12 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | 9.91 mm | 2.97V | Analog Voltage | - | - | - | - | - | 1.6mA | - | 2.1mA | - | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 246.56 PSI | 145.03 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() HSCSANN100PA4A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Side Port | NO | THROUGH HOLE MOUNT | 4 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | 9.91mm | - | - | I2C | 5V | - | - | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 250 PSI | 100 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() 26PCDFA3G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2002 | 26PC | e3 | yes | Active | 1 (Unlimited) | PC Pin | Matte Tin (Sn) | - | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.2% | 1000 μs | ±30PSI (±206.84kPa) | Compound | Barbless | Male - 0.2 5.08mm Tube | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 PSI | 30 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN060MDSA5 Honeywell Sensing and Productivity Solutions | 9 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | 12.84mm | 12.45 mm | - | SPI | 5V | - | - | - | - | 2mA | - | - | 12 | ±0.25% | 460 μs | ±0.87PSI (±6kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.87 Psi | - | - | Amplified Output, Temperature Compensated | 6.54mm | - | - | RoHS Compliant | - | ||
![]() HSCDANN060PGSA3 Honeywell Sensing and Productivity Solutions | 75 |
| Datasheet | 13 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.45mm | 9.91 mm | - | SPI | 3.3V | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 460 μs | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 60 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() HSCMRND030PA2A3 Honeywell Sensing and Productivity Solutions | 54 |
| Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | 12.84mm | 12.45 mm | - | I2C | - | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 60 PSI | 30 Psi | - | - | Amplified Output, Temperature Compensated | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCDRRN010ND7A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | 3.3V | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 460 μs | ±0.36PSI (±2.49kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±12.65PSI (±87.21kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.361 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() HSCMRRN001PD3A3 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | 12.84mm | 12.45 mm | - | I2C | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCMLNN150PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | 10 mm | - | Analog Voltage | 5V | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | 150PSI (1034.21kPa) | Vented Gauge | Barbless | Male - 0.1 2.47mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | 13.75mm | - | - | RoHS Compliant | - | ||
![]() SSCDANN005PG3A5 Honeywell Sensing and Productivity Solutions | 116 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | 5V | - | - | - | - | 2mA | - | - | 12 | ±0.25% | 460 μs | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() SSCSMNN030PGAA3 Honeywell Sensing and Productivity Solutions | 52 |
| Datasheet | 9 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | 3.3V | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | - | - | - | - | - | 1.6mA | - | 2.1mA | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Vented Gauge | No Port | - | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 60 PSI | 30 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | No SVHC | RoHS Compliant | - | ||
![]() HSCDANN030PGAA5 Honeywell Sensing and Productivity Solutions | 253 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | 30PSI (206.84kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 30 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() NSCMNNN150PDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 258.5 mV (5V) | J Lead | - | - | - | Wheatstone Bridge | - | - | - | - | - | 1.5mA | - | - | - | ±0.25% | - | ±150PSI (±1034.21kPa) | Differential | No Port | - | - | ±250PSI (±1723.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | 12V | 1.8V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSAAN004NG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | 3.3V | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 460 μs | 0.15PSI (1kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube Dual | - | 9.76PSI (67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 0.146 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN001PGSA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | SPI | 3.3V | - | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | RoHS Compliant | - |