- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLH016BSB14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | - | - | ±0.25% | 2000 μs | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 696.18 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MLH016BSM14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | - | -40°C~125°C | - | 2004 | MLH | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | - | - | - | - | Analog Current | 12.151824MV | - | - | - | - | - | - | - | ±0.25% | - | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSANN015PAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | 3.3V | - | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MLH050PGP06A Honeywell Sensing and Productivity Solutions | 2148 |
| Datasheet | 11 Weeks | - | Cylinder, Metal | - | - | - | - | 57g | - | -40°C~125°C | Bulk | 2007 | MLH | - | Active | 1 (Unlimited) | - | 25Ohm | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | 0.5 V ~ 4.5 V | Flying Lead | 22.88mm | - | 4V | Analog Voltage | 5V | - | - | - | 4mA | 4mA | - | - | ±0.5% | 2 ms | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 150PSI (1034.21kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HSCDRRN001ND2A3 Honeywell Sensing and Productivity Solutions | 1200 |
| Datasheet | 11 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.04PSI (±0.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 9.76 PSI | 0.036 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() MLH100PGD14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Cylinder, Metal | - | - | 3 | - | - | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | - | 22.88mm | - | - | Analog Current | 12.151824MV | - | - | - | - | - | - | - | ±0.25% | 2000 μs | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSMNN010KGAF5 Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 7 Weeks | - | 4-SIP Module | - | - | - | 4-SIP | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | 85°C | -20°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | PC Pin | - | - | - | Analog Voltage | 5V | 5.25V | 4.75V | - | - | 2mA | - | - | ±0.25% | - | 1.45PSI (10kPa) | Vented Gauge | No Port | - | - | 12.33PSI (85kPa) | - | - | 12.33 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDANN250MGAA5 Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 9.91 mm | - | Analog Voltage | - | - | - | - | - | - | - | 12 | ±0.25% | 1000 μs | 3.63PSI (25kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 20.31PSI (140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 3.62 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | - | 13.85mm | - | - | RoHS Compliant | - | ||
![]() HSCDAND060PGSA3 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.45mm | 9.91 mm | - | SPI | 3.3V | - | - | - | - | - | 2.1mA | 12 | ±0.25% | 460 μs | 60PSI (413.69kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 60 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() 176PC14HD2 Honeywell Sensing and Productivity Solutions | 2673 |
| - | 14 Weeks | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | - | - | -40°C~85°C | - | 1998 | 170PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 10V | 10V~16V | - | 0 mV ~ 35 mV (10V) | PC Pin | - | - | 35mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±3% | 1 ms | 0.51PSI (3.49kPa) | Differential | Barbless | Male - 0.28 7.11mm Tube Dual | 3 % | 5.06PSI (34.88kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 5.06 PSI | 0.506 Psi | - | 0MV | Temperature Compensated | 21.5mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 40PC250G1A Honeywell Sensing and Productivity Solutions | 500 | - | Datasheet | 14 Weeks | Through Hole | 6-DIP Module | - | - | 6 | - | - | - | -45°C~125°C | - | 1997 | 40PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | 11.13 mm | 4V | Analog Voltage | - | - | - | - | - | 10mA | 10mA | - | ±3% | 1 ms | 250PSI (1723.69kPa) | Vented Gauge | Barbless | Male - 0.18 4.57mm Tube | 0.1 % | 500PSI (3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 500 PSI | 250 Psi | GAGE | - | Amplified Output | 11.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() NSCDANN030PAUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 74 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | - | - | - | 1.5mA | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH02KPSL06A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Cylinder, Metal | - | - | 3 | - | - | - | -40°C~125°C | - | 2016 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | - | 22.88mm | - | 4.5V | Analog Voltage | 5V | - | - | CABLE | - | - | 8mA | - | ±0.25% | 2000 μs | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 4000PSI (27579.03kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 4000 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSAAN150PG7A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 22.16mm | 9.91 mm | - | I2C | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 150PSI (1034.21kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube Dual | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN001PG2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRNN100PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | J Lead | 13.5mm | 10 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | ±0.25% | 1000 μs | 100PSI (689.48kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSSND015PA2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | PC Pin | 12.57mm | 5.1 mm | - | I2C | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 15PSI (103.42kPa) | Absolute | No Port | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDANN004BAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 9.91 mm | - | Analog Voltage | - | - | - | - | - | - | - | 12 | ±0.25% | 1000 μs | 58.02PSI (400kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 116.03PSI (800kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRND001BA2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD, J-Lead, Side Port | - | - | 8 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | J Lead | - | - | - | I2C | 5V | - | - | - | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.08 1.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | 14.504 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSANN005PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | 3.3V | -40°C~85°C | - | 2009 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | - | - | 2.97V | Analog Voltage | 3.3V | - | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | No SVHC | RoHS Compliant | - |