- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCMANN005PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMANN001PGSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | SMD (SMT) Tab | - | - | - | SPI | 5V | - | 2mA | - | - | 12 | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSMNN600MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 5.36 mm | 4.5V | Analog Voltage | 5V | - | 2mA | - | 3mA | 12 | - | ±0.25% | 1 ms | 8.7PSI (60kPa) | Vented Gauge | No Port | - | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | 8.7 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNNN001PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | 10mm | - | - | I2C | 5V | - | 2mA | - | - | 12 | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNNN001PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 10mm | - | 2.97V | Analog Voltage | 3.3V | - | 1.6mA | - | 2.1mA | - | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMAND015PASA5 Honeywell Sensing and Productivity Solutions | 479 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | -20°C~85°C | - | 2009 | TruStability® HSC | yes | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | J Lead | 12.45mm | 9.91 mm | - | SPI | 5V | - | 2mA | - | 3mA | 12 | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 76064-00000600-01 Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 11 Weeks | - | Cylinder | - | - | - | - | - | -40°C~121°C | - | 2004 | 5000 | - | Active | 1 (Unlimited) | - | 125°C | -40°C | Industrial Automation | - | - | - | - | - | Screw Terminal | - | - | - | SPST-NC | - | - | - | - | - | - | SPST | - | - | 60PSI (413.69kPa) | Switch | Threaded | Male - 1/8 3.18mm NPT | - | 500PSI (3447.38kPa) | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MLH100PGL09B Honeywell Sensing and Productivity Solutions | 55 |
| Datasheet | 10 Weeks | Panel | Cylinder, Metal | - | - | - | 57g | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Cable 1m | 22.88mm | - | - | Analog Current | 30V | - | - | 20mA | - | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 26PCBFD3D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2002 | 26PC | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 10V | 2.5V~16V | unknown | 0 mV ~ 50 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.5% | 1000 μs | ±5PSI (±34.47kPa) | Differential | No Port | - | - | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 20 PSI | 5 Psi | - | 0MV | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 40PC015V1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | 6-DIP Module | YES | SURFACE MOUNT | 6 | - | - | -45°C~125°C | - | 2016 | 40PC | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.21mm | 11.13 mm | - | Analog Voltage | 5V | - | 10mA | - | - | - | - | ±2.25% | - | -15PSI (-103.42kPa) | Vacuum | Barbless | Male - 0.18 4.57mm Tube | 0.3 % | -15PSI (-103.42kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | -15 Psi | - | - | Amplified Output | - | - | - | - | - | RoHS Compliant | - | ||
![]() NSCSSNN030PAUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP Module | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 74 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | 1.5mA | - | - | - | - | - | ±0.25% | - | 30PSI (206.84kPa) | Absolute | No Port | - | - | 60PSI (413.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 60 PSI | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN015PDAA5 Honeywell Sensing and Productivity Solutions | 1306 |
| Datasheet | 12 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 4 | - | 5V | -40°C~85°C | - | 2007 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | 2mA | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | ±15PSI (±103.42kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 60 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASDXACX015PA7A5 Honeywell Sensing and Productivity Solutions | 121 |
| Datasheet | 14 Weeks | Through Hole | 8-DIP Module | - | - | 8 | - | 5V | -20°C~105°C | - | 2009 | ASDX | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | PC Pin | - | 14.02 mm | - | I2C | 5V | - | 3.5mA | - | 5mA | 12 | - | ±2% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.09 2.31mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 30 PSI | - | - | - | Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCSSNN001PGAA5 Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 10 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 12.57mm | 5.1 mm | 4.5V | Analog Voltage | 5V | - | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCDDRD001PD2A3 Honeywell Sensing and Productivity Solutions | 290 |
| Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Opposite Sides | - | - | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | 15.76mm | 9.91 mm | - | I2C | 3.3V | - | 1.6mA | - | 2.1mA | 12 | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | RoHS Compliant | - | ||
![]() NSCSMNN100PDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | - | - | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 172.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | 1.5mA | - | 2mA | - | - | ±0.25% | - | ±100PSI (±689.48kPa) | Differential | No Port | - | - | ±250PSI (±1723.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH010BGB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.25% | 2 ms | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 435.11PSI (3000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 435.11 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | - | ||
![]() PX2EG1XX750PSAAX Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 10 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | 2015 | PX2 | yes | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | Wire Leads | - | - | - | Analog Voltage | 5.25V | - | 5mA | - | - | - | - | ±0.25% | - | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSAND030PAAA5 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 9 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | - | 3mA | - | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 30 Psi | - | - | Amplified Output, Temperature Compensated | 25.2mm | 10mm | 13.75mm | - | - | RoHS Compliant | - | ||
![]() NSCDANN100PAUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 1.5V~12V | unknown | 0 mV ~ 63 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 6.5V | - | - | - | - | - | - | ±0.25% | 5 ms | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |