- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24PCEFB6D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Screw | 4-SIP Module | - | - | 4 | 2g | - | - | -40°C~85°C | - | 1998 | 24PC | yes | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | - | 0 mV ~ 35 mV (10V) | PC Pin | 12.7mm | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | - | ±1% | 1 ms | ±0.5PSI (±3.45kPa) | Differential | Barbed | Male - 0.25 6.35mm Tube Dual | 1 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 0.5 Psi | - | 0MV | - | - | - | - | 7.87mm | - | RoHS Compliant | - | ||
![]() MLH040BSD14A Honeywell Sensing and Productivity Solutions | 118 |
| Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION AND IT CAN TOLERATE 6 VDC EXCITATION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | M12 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2000 μs | 580.15PSI (4000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 1160.3PSI (8000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 1160.3 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCGFB2G Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 16 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | - | - | -40°C~85°C | - | 2002 | 26PC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 150 mV (10V) | - | - | - | - | Wheatstone Bridge | - | - | - | - | SOLDER | - | - | - | - | - | ±0.7% | 1000 μs | ±250PSI (±1723.69kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.7 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 500 PSI | 250 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC005NDC4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | - | 5V | -25°C~85°C | - | 2004 | DC | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | SENSITIVITY IS 5 MILLI VOLT | 30V | - | - | 0.25 V ~ 4.25 V | PC Pin | 21.59mm | 12.95 mm | 4.25V | Analog Voltage | 5V | 16V | - | - | - | 8mA | 4mA | - | 4mA | - | ±0.25% | - | 0.18PSI (1.25kPa) | Differential | Barbed | Male - 0.19 4.83mm Tube Dual | 0.05 % | 5.42PSI (37.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 0.181 Psi | - | 2.25V | Temperature Compensated | - | - | 27.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MLH300PSB01A Honeywell Sensing and Productivity Solutions | 2262 |
| Datasheet | 11 Weeks | - | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2 ms | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 900PSI (6205.28kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 900 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | Lead Free | ||
![]() NBPDANN100PAUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 4-DIP (0.453, 11.50mm), Top Port | - | - | 4 | - | - | - | -40°C~125°C | - | 2012 | NBP | - | Active | 1 (Unlimited) | DIP | - | 125°C | -40°C | Board Mount | - | 5V | 1.8V~12V | - | 0 mV ~ 86 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | 12V | 1.8V | - | - | 1.5mA | - | - | - | ±0.25% | - | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.08 1.91mm Tube | - | 240PSI (1654.74kPa) | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MLH050PGB02A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | - | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2000 μs | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male -M12 x 1.5 | - | 150PSI (1034.21kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 150 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | - | ||
![]() MLH500BST14A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION AND IT CAN TOLERATE 6 VDC EXCITATION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | - | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2000 μs | 7251.89PSI (50000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 10877.83PSI (75000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | - | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH050PGB01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | - | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | - | 20mA | - | - | ±0.5% | 2 ms | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 150PSI (1034.21kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 150 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | RoHS Compliant | Lead Free | ||
![]() SSCMRRN010NGAB5 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 4.95V~5.05V | unknown | 0.25 V ~ 4.75 V | SMD (SMT) Tab | - | - | - | Analog Voltage | 5V | - | - | - | - | - | - | - | - | - | ±0.25% | - | 0.36PSI (2.49kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10.84PSI (74.75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN005PD3A3 Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Solder | - | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | 3.3V | - | - | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH05KPSL10C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 6 V | Cable 1m | 22.88mm | - | 5V | Analog Voltage | - | - | - | - | - | - | 5mA | - | 17mA | - | ±0.25% | 2000 μs | 5000PSI (34473.79kPa) | Sealed Gauge | Threaded | Male - 7/16 11.11mm UNF | - | 7500PSI (51710.68kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 7500 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLH016BSH14A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | - | -40°C~125°C | - | 2004 | MLH | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | - | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | - | - | 8mA | - | ±0.25% | - | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 696.18PSI (4800kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCSHNN001PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.19 4.78mm Tube | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH004BGD18A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Cylinder, Metal | - | - | - | 57g | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Industrial Automation | - | - | 5V~6V | - | 0.5 V ~ 4.5 V | M12 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | - | - | ±05% | - | 58.02PSI (400kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSP | - | 174.05PSI (1200kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH500BSB14A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION AND IT CAN TOLERATE 6 VDC EXCITATION | - | 5V~6V | unknown | 0.5 V ~ 4.5 V | Packard Metripak 150 | - | - | 4V | Analog Voltage | 5V | - | - | - | - | - | 4mA | - | 8mA | - | ±0.25% | 2000 μs | 7251.89PSI (50000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 10877.83PSI (75000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | - | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH150PGL04G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | Cylinder, Metal | - | - | - | 57g | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 8V~30V | unknown | 1 V ~ 5 V | Cable 1m | 22.88mm | - | 4V | Analog Voltage | 30V | - | - | - | - | - | 5mA | - | - | - | ±0.25% | 2000 μs | 150PSI (1034.21kPa) | Vented Gauge | Threaded | Male - 3/8 9.52mm UNF | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 450 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9251704 Honeywell | In Stock | - | - | - | Sealed | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Connector | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | 4.5 V | - | 5 V | - | 5.25 V | 4.75 V | - | - | - | - | - | - | - | - | - | Sealed Gauge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSCSFFN005PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 4 | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | ±5PSI (±34.47kPa) | Differential | Barbed | Male - 0.19 4.78mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLH500BSB14B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | Packard Metripak 150 | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | - | ±0.25% | 2000 μs | 7251.89PSI (50000kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSP | - | 10877.83PSI (75000kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | - | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - |