- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Cable Length | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPT4V0300PG5W02 Honeywell Sensing and Productivity Solutions | 817 |
| Datasheet | 32 Weeks | Stud | Cylinder | - | - | 4 | - | - | - | - | 24V | -40°C~85°C | - | 2005 | SPT | - | - | Active | 1 (Unlimited) | Cable | - | - | Industrial Automation | - | 24V | 12.5V~24V | - | 1 V ~ 5 V | Cable 2' | - | - | 4V | Wheatstone Bridge | - | - | - | 5mA | 50.8mm | - | - | ±0.25% | 5000 μs | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 900PSI (6205.28kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | STAINLESS STEEL | 900 PSI | 300 Psi | GAGE | 1V | Temperature Compensated | 91.8mm | 25.64mm | 22.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 26PCAFB6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 24 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 16.7 mV (10V) | PC Pin | 12.7mm | - | 16.7mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.5% | 1 ms | ±1PSI (±6.89kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 1 Psi | - | 0MV | Temperature Compensated | - | - | - | 20.32mm | - | - | RoHS Compliant | - | ||
![]() SSCSANN100PAAA5 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 100PSI (689.48kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | - | - | - | 250 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCBFA2G Honeywell Sensing and Productivity Solutions | 19955 | - | Datasheet | 8 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 50 mV (10V) | PC Pin | - | 7.87 mm | 50mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | - | 20 PSI | 5 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 24PCFFH6G Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 16 Weeks | Screw | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 225 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±1% | 1 ms | ±100PSI (±689.48kPa) | Compound | Threaded | Male -M5 | 1 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 100 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCAFB2G Honeywell Sensing and Productivity Solutions | 1859 | - | Datasheet | 14 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 16.7 mV (10V) | - | - | - | 16.7mV | Wheatstone Bridge | 10V | SOLDER | - | - | - | - | - | ±0.5% | 1000 μs | ±1PSI (±6.89kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 20 PSI | 1 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCMRNN001BG2A5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Side Port | - | - | 8 | - | - | - | - | 5V | -20°C~85°C | - | 2009 | TruStability® HSC | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 12 b | J Lead | - | - | - | I2C | 5V | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 58.02 PSI | 14.504 Psi | GAGE | - | Amplified Output, Temperature Compensated | 5.8mm | 10mm | 6.99mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 26PCDFG6G Honeywell Sensing and Productivity Solutions | 4 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2.000002g | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.2% | - | ±30PSI (±206.84kPa) | Compound | Barbed | Male - 0.14 3.56mm Tube | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 60 PSI | - | - | - | Temperature Compensated | 7.9mm | 12.5mm | 21.8mm | - | - | - | RoHS Compliant | - | ||
![]() 26PCFFA2G Honeywell Sensing and Productivity Solutions | 856 | - | Datasheet | 7 Weeks | Through Hole | 4-DIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | - | 7.87 mm | 100mV | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | Barbless | Male - 0.2 5.08mm Tube | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 200 PSI | 100 Psi | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCFFS2G Honeywell Sensing and Productivity Solutions | 2586 | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | e4 | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | Gold (Au) - with Nickel (Ni) barrier | Board Mount | ITS ALSO USE SENSITIVITY 1 MV/PSI | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | - | - | 100mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±0.6% | 1 ms | ±100PSI (±689.48kPa) | Compound | No Port | - | 0.6 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | GAGE | 0MV | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HSCMRRN001PDSA3 Honeywell Sensing and Productivity Solutions | 57 | - | Datasheet | 9 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | - | - | 3V~3.6V | unknown | 12 b | J Lead | 12.84mm | 12.45 mm | - | SPI | 3.3V | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN001BDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | - | 2mA | - | - | 12 | ±0.25% | 1 ms | ±14.5PSI (±100kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±58.02PSI (±400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 14.5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - | ||
![]() SSCDRNN250MGAA5 Honeywell Sensing and Productivity Solutions | 480 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | 3.63PSI (25kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 20.31PSI (140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 20.31 PSI | 3.63 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 5.9mm | - | - | RoHS Compliant | - | ||
![]() SSCMDRN001PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SMD, J-Lead, Dual Ports, Opposite Sides | - | - | 8 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PCB | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | - | ±0.25% | 1 ms | ±1PSI (±6.89kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 10 PSI | 1 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN2.5BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLH500PSB06A Honeywell Sensing and Productivity Solutions | 2495 |
| Datasheet | 11 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | - | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | 0.5 V ~ 4.5 V | Packard Metripak 150 | 22.88mm | - | 4V | Analog Voltage | 5V | - | 4mA | - | - | 8mA | - | ±0.25% | 2 ms | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/8 3.18mm NPT | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PLASTIC | - | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HSCMRNN001BGAA5 Honeywell Sensing and Productivity Solutions | 23 |
| Datasheet | 22 Weeks | Surface Mount | 8-SMD, J-Lead, Side Port | - | - | 8 | - | - | - | - | 5V | -20°C~85°C | - | 2009 | TruStability® HSC | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Board Mount | TEMPERATURE COMPENSATED OVER 0 TO 50 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | J Lead | - | 9.91 mm | - | Analog Voltage | 5V | - | - | 2mA | - | 3A | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 58.02 PSI | 14.5 Psi | ABSOLUTE | - | Amplified Output, Temperature Compensated | 5.8mm | 10mm | 6.99mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ABPDRRT005PG2A5 Honeywell Sensing and Productivity Solutions | 1000 |
| Datasheet | 10 Weeks | - | 6-DIP Module | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 5V | - | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | 5mA | - | - | - | ±0.25% | 460 μs | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.06 1.6mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCSANN400MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PCB | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 13.85mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | 2mA | - | 3mA | 12 | ±0.25% | 1 ms | 5.8PSI (40kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 5.8 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN400MDAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | - | - | - | 1.6mA | - | - | 12 | ±0.25% | 1 ms | ±5.8PSI (±40kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 5.8 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | 22.87mm | - | - | RoHS Compliant | - |