- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19C300PG1L Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | - | Cylinder | - | - | 4 | - | - | -40°C~125°C | Bulk | 2008 | 19 mm | - | Active | - | - | - | 125°C | -40°C | - | - | - | - | - | 0 mV ~ 100 mV | Flex Cable | - | - | - | Analog Voltage | - | 15V | - | - | 2mA | - | - | ±0.25% | - | 300PSI (2068.43kPa) | Vented Gauge | No Port | Cell w/Body O-Ring | - | 900PSI (6205.28kPa) | - | - | - | - | - | - | Temperature Compensated | 14.6mm | 18.95mm | 18.95mm | - | - | - | RoHS Compliant | - | - | ||
![]() PX2AF1XX750PAAAX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Cylinder | - | - | - | - | - | -40°C~125°C | - | 2015 | PX2 | yes | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | - | - | 5mA | - | - | ±0.25% | - | 750PSI (5171.07kPa) | Absolute | Threaded | Female - 7/16 11.11mm UNF Schrader | - | 1500PSI (10342.14kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TBPDLNN005PGUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-DIP (0.453, 11.50mm), Top Port | NO | - | 4 | - | - | -40°C~125°C | - | 2012 | TBP | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 25 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | - | - | 600μA | 1mA | - | ±0.15% | - | 5PSI (34.47kPa) | Vented Gauge | Barbless | Male - 0.13 3.18mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 5 Psi | GAGE | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() CPC05GFC Honeywell Sensing and Productivity Solutions | 1324 | - | Datasheet | 5 Weeks | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | - | -25°C~85°C | - | 2007 | CPC | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | - | 3V~16V | unknown | 0 mV ~ 60 mV (12V) | PC Pin | 9.91mm | 9.91 mm | 60mV | Wheatstone Bridge | 12V | - | - | - | - | 3.5mA | - | ±2% | - | 5PSI (34.47kPa) | Vented Gauge | Barbed | Male - 0.15 3.8mm Tube | - | 15PSI (103.42kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 15 PSI | - | GAGE | 0MV | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SSCMRNN050KGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Side Port | - | - | - | 8-SMT | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | 85°C | -40°C | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | SMD (SMT) Tab | - | - | - | Analog Voltage | 5V | 5.25V | 4.75V | - | 2mA | - | - | ±0.25% | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ST015PV2BPCF Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | - | -40°C~100°C | - | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | Industrial Automation | - | - | 5V | - | 0.5 V ~ 4.5 V | - | - | - | 4.5V | Analog Voltage | 5V | 5.25V | 4.75V | - | - | 7mA | - | ±1% | - | 15PSI (103.42kPa) | Vacuum | Threaded | Male - 1/4 6.35mm NPT | - | 45PSI (310.26kPa) | - | - | 45 PSI | - | - | - | Amplified Output, Temperature Compensated | 55mm | 31.16mm | 27mm | - | - | - | RoHS Compliant | - | - | ||
![]() NBPMLNN015PAUNV Honeywell Sensing and Productivity Solutions | 5898 | - | Datasheet | 7 Weeks | Surface Mount | 4-SMD, J-Lead, Top Port | - | - | 4 | - | - | -40°C~125°C | - | 2012 | NBP | - | Active | 1 (Unlimited) | Solder | 3kOhm | 125°C | -40°C | Board Mount | - | 12V | 1.8V~12V | - | 0 mV ~ 75 mV (5V) | J Lead | - | - | - | Wheatstone Bridge | - | 12V | 1.8V | - | 1.5mA | - | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.13 3.18mm Tube | - | 30PSI (206.84kPa) | - | - | 30 PSI | - | - | - | - | 10.94mm | 7mm | 11.5mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 143PC15D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Screw | 3-SIP Module | - | - | 3 | - | - | -40°C~85°C | Bulk | 1998 | 140PC | no | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 7V~16V | unknown | 3.5 V ~ 8.5 V | PC Pin | - | - | 6V | Analog Voltage | 8V | - | - | - | 8mA | 20mA | - | ±0.75% | - | ±5PSI (±34.47kPa) | Differential | Barbless | Male - 0.2 5mm Tube Dual | - | ±50PSI (±344.74kPa) | - | - | 50 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCMNNN100PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead | - | - | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | J Lead | 13.4mm | 10 mm | 2.97V | Analog Voltage | 3.3V | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | No Port | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | 6.41mm | - | - | RoHS Compliant | - | - | ||
![]() HSCDRRD001NDSA3 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | PC Pin | - | - | - | SPI | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.04PSI (±0.25kPa) | Differential | Barbed | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.036 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCDANN015PAAA5 Honeywell Sensing and Productivity Solutions | 1000 |
| Datasheet | 12 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | 13.75mm | 10mm | 13.3mm | - | - | - | RoHS Compliant | - | - | ||
![]() WPS1A12AGP2PGP0N Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | - | Module | - | - | - | - | 50g | -55°C~85°C | - | 2015 | WPS | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 3.6V | - | Wireless | - | - | - | - | Digital | - | - | - | - | - | - | - | ±2% | - | 1000PSI (6894.76kPa) | Gauge | Threaded | Male - 3/4 19.05mm NPT | - | 3000PSI (20684.27kPa) | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP65 | ||
![]() 24PCDFA2G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Through Hole | 4-DIP Module | - | - | 4 | - | 2g | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | - | - | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 330 mV (10V) | PC Pin | 12.7mm | 8.38 mm | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | ±1% | 1 ms | ±30PSI (±206.84kPa) | Compound | Barbless | Male - 0.25 6.35mm Tube | 1 % | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 30 Psi | GAGE | 0MV | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MHF00800BTMNNYAA01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Metal | - | - | - | - | - | -40°C~120°C | - | 2016 | MH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | - | unknown | - | Cable with Connector | - | - | - | SPST-NC | - | - | - | - | - | - | - | ±2% | - | 40PSI ~ 500PSI (275.8kPa ~ 3447.4kPa) | Sealed Gauge | - | Male -M10 x 1.0 | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHF00700BBMNMABA01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Cylinder, Metal | - | - | - | - | - | -40°C~120°C | - | 2016 | MH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | - | unknown | - | Connector | - | - | - | SPST-NC | - | - | - | - | - | - | - | ±2% | - | 40PSI ~ 500PSI (275.8kPa ~ 3447.4kPa) | Sealed Gauge | - | Male - 1/8 3.18mm NPT | - | 600PSI (4136.85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCSSNN100PGAA5 Honeywell Sensing and Productivity Solutions | 285 |
| Datasheet | 12 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 12.57mm | 5.1 mm | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | No Port | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 100 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PX2AG1XX016BSCHX Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Stud | Cylinder | - | - | 3 | - | - | -40°C~125°C | - | 2013 | PX2 | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | - | - | 8V~30V | - | 4 mA ~ 20 mA | Connector | - | - | - | Analog Current | 30V | - | - | 5mA | - | - | - | ±0.25% | - | 232.06PSI (1600kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm BSPP | - | 754.2PSI (5200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() PX2EN1XX100PSAAX Honeywell Sensing and Productivity Solutions | 2772 | - | Datasheet | 10 Weeks | - | Cylinder | - | - | 3 | - | - | -40°C~125°C | - | 2012 | PX2 | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Wire Leads | - | - | - | Analog Voltage | 5.25V | - | - | 5mA | 5mA | - | - | ±0.25% | - | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MLH025BSG01B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Stud | Cylinder, Metal | - | - | 3 | - | 57g | -40°C~125°C | - | 2012 | MLH | - | Active | 1 (Unlimited) | - | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | unknown | 4 mA ~ 20 mA | DIN | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.25% | 2 ms | 362.59PSI (2500kPa) | Sealed Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 1087.78PSI (7500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PLASTIC | 1087.78 PSI | - | SEALED GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSCDRRD001PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 8 | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | 12.45 mm | - | I2C | - | - | - | - | - | - | 12 | ±0.25% | 460 μs | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | - |