- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Port Type | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX3AN2BS250PAAAX Honeywell Sensing and Productivity Solutions | 48 |
| Datasheet | 9 Weeks | - | Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2016 | PX3 | yes | Active | 1 (Unlimited) | - | - | Industrial Automation | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | Connector | - | - | - | Analog Voltage | 5.25V | - | 3.5mA | - | - | ±1% | - | 250PSI (1723.69kPa) | Absolute | Threaded | - | Male - 1/8 3.18mm NPT | - | 450PSI (3102.64kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SSCMNNN015PA2A3 Honeywell Sensing and Productivity Solutions | 644 |
| Datasheet | 9 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | I2C | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | No Port | - | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 6.41mm | - | - | RoHS Compliant | - | - | ||
![]() HSCDRRN015PDSA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | PC Pin | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | - | 12.45 mm | - | SPI | 5V | - | 2mA | 3mA | 12 | ±0.25% | 1 ms | ±15PSI (±103.42kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 60 PSI | 15 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCDANN150PG2A3 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 11 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | - | - | - | I2C | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 150 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() MLH100PGL06A Honeywell Sensing and Productivity Solutions | 2733 |
| Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | Plastic | 57g | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | 5V | 5V~6V | - | 0.5 V ~ 4.5 V | Cable 1m | - | - | 4V | Analog Voltage | 5V | 4mA | 4mA | 8mA | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | - | Male - 1/8 3.18mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 300 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | 55mm | 27mm | 27mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP65 | ||
![]() SSCDANT030PG2A3 Honeywell Sensing and Productivity Solutions | 203 |
| Datasheet | 12 Weeks | PCB, Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | - | - | - | I2C | 3.3V | - | 1.6mA | - | 12 | ±0.25% | 460 μs | 30PSI (206.84kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 60 PSI | 30 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | 13.75mm | 10mm | 13.3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 24PCGFH6G Honeywell Sensing and Productivity Solutions | 2811 | - | Datasheet | 14 Weeks | Screw | 4-SIP Module | - | - | 4 | - | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 24PC | no | Active | 1 (Unlimited) | PC Pin | 6kOhm | Board Mount | - | - | 10V~12V | unknown | 0 mV ~ 212 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | ±1% | 1 ms | ±250PSI (±1723.69kPa) | Compound | Threaded | - | Male -M5 | 1 % | ±500PSI (±3447.38kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 250 Psi | GAGE | 0MV | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASDXRRX001PGAA5 Honeywell Sensing and Productivity Solutions | 2338 | - | Datasheet | 7 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -20°C~105°C | - | 2008 | ASDX | - | Active | 1 (Unlimited) | PCB | - | Board Mount | RATIOMETRIC 12-BIT ANALOG OUTPUT | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | 14.02 mm | - | Analog Voltage | 5V | - | 2.5mA | 3.5mA | 12 | ±2% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbless | - | Male - 0.09 2.31mm Tube Dual | - | 2PSI (13.79kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 2 PSI | - | GAGE | - | Temperature Compensated | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() HSCDLNN030PGAA5 Honeywell | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | - | + 50 C | - | 0 C | Through Hole | - | - | Details | 5.25 V | 4.75 V | TruStability | 0.035274 oz | - | - | - | - | HSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | 5 V | 3.7 mA | - | - | - | 0.25 % | - | 0 psi to 30 psi | Gauge | - | 12 bit | - | - | - | - | - | - | - | - | - | - | Single Axial Barbless | - | - | - | - | - | - | - | - | - | ||
![]() SSCSNBN001BAAA5 Honeywell Sensing and Productivity Solutions | 19 |
| Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | 2mA | - | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 14.5 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 22.87mm | - | - | RoHS Compliant | - | - | ||
![]() SSCMRRN005PGAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Gull Wing | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | 2.97V | Analog Voltage | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 5 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCMRRN002ND2A3 Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | Board Mount | - | - | 3.27V~3.33V | unknown | 12 b | SMD (SMT) Tab | - | - | - | I2C | - | - | - | - | 12 | ±0.25% | 460 μs | ±0.07PSI (±0.5kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | ±9.76PSI (±67.27kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.072 Psi | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSCSNBN030PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Through Hole | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | 2mA | 2mA | 3mA | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Vented Gauge | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 30 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() NSCDJJN040MDUNV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | yes | Active | 1 (Unlimited) | Through Hole | - | Board Mount | - | 5V | 2.7V~6.5V | - | 0 mV ~ 37.5 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | 1.5mA | - | - | ±0.25% | - | ±0.58PSI (±4kPa) | Differential | Barbless | - | Male - 0.09 2.34mm Tube Dual | - | ±12.33PSI (±85kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SSCDJJN025MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDANN001BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDANN004BGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDJJN2.5MDAA5 Honeywell Sensing and Productivity Solutions | 27 |
| - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABPMANN005PGAA3 Honeywell Sensing and Productivity Solutions | 992 |
| Datasheet | 10 Weeks | - | 6-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | yes | Active | 1 (Unlimited) | - | - | Board Mount | - | 3.3V | - | - | 0.33 V ~ 2.97 V | J Lead | - | - | - | Analog Voltage | - | - | 2.1mA | - | - | ±0.25% | 1 ms | 5PSI (34.47kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SSCMANN006BGAA3 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | Gull Wing | - | Board Mount | - | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | 9.91 mm | 2.97V | Analog Voltage | 3.3V | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 87.02PSI (600kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 246.56 PSI | - | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | - |