- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Display | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Supply Voltage | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Product | Features | Port Type | Pressure Range | Electrical Connection | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCC15AP1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDRRN030PGAB5 Honeywell Sensing and Productivity Solutions | 184 |
| Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Dual Ports, Same Side | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | Board Mount | - | 5V | 4.75V~5.25V | - | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | - | 30PSI (206.84kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 60 PSI | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | ||
![]() MLH300PSCDJ1237 Honeywell | In Stock | - | - | - | - | - | - | - | - | No | - | - | Honeywell | MLH300PSCDJ1237 | - | Honeywell | - | - | Box | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 9.5~30 VDC | - | 4~20 mA | - | - | - | - | - | - | - | - | - | - | 0.25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~300 psig | 3 m Cable | - | - | ||
![]() MLH050PSCDJ1235 Honeywell | In Stock | - | - | - | - | - | - | - | - | No | - | - | Honeywell | MLH050PSCDJ1235 | - | Honeywell | - | - | Box | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 9.5~30 VDC | - | 4~20 mA | - | - | - | - | - | - | - | - | - | - | 0.25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~50 psig | 3 m Cable | - | - | ||
![]() 9306476 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Honeywell-Microswitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSCMRNN015PA3A3-CSP1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLH500PSCDJ1240 Honeywell | In Stock | - | - | - | - | - | - | - | - | No | - | - | Honeywell | MLH500PSCDJ1240 | - | Honeywell | - | - | Box | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 9.5~30 VDC | - | 4~20 mA | - | - | - | - | - | - | - | - | - | - | 0.25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~500 psig | 3 m Cable | - | - | ||
![]() HSCDANT005PD2A3 Honeywell | In Stock | - | - | - | - | DIP-8 | - | - | - | - | - | I2C | - | - | + 50 C | - | 0 C | Through Hole | - | - | Details | 3.6 V | 3 V | TruStability | 0.035274 oz | - | - | - | HSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | 3.3 V | 3.1 mA | - | - | - | 0.25 % | - | 5 psi | Differential | - | 12 bit | - | - | - | - | - | - | - | - | - | Single Axial Barbed | - | - | - | - | ||
![]() HPF01010PHDSNFAA01 Honeywell | 2720 |
| - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | HE/HP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Switches | - | - | - | - | - | - | ||
![]() HSCDJJN001NGAA5 Honeywell | In Stock | - | - | - | - | DIP-8 | - | - | - | - | 50 | - | - | - | + 50 C | - | 0 C | Through Hole | - | - | Details | 5.25 V | 4.75 V | TruStability | 0.035274 oz | - | - | - | HSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | 5 V | 3.7 mA | - | - | - | 1 % | - | 0 in H2O to 1 in H2O | Gauge | - | 12 bit | - | - | - | - | - | - | - | - | - | Dual Radial Barbless, Same Side | - | - | - | - | ||
![]() MLH01KPSCDJ1241 Honeywell | In Stock | - | - | - | - | - | - | - | - | No | - | - | Honeywell | MLH01KPSCDJ1241 | - | Honeywell | - | - | Box | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 9.5~30 VDC | - | 4~20 mA | - | - | - | - | - | - | - | - | - | - | 0.25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~1000 psig | 3 m Cable | - | - | ||
![]() MLH150PSCDJ1236 Honeywell | In Stock | - | - | - | - | - | - | - | - | No | - | - | Honeywell | MLH150PSCDJ1236 | - | Honeywell | - | - | Box | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 9.5~30 VDC | - | 4~20 mA | - | - | - | - | - | - | - | - | - | - | 0.25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0~150 psig | 3 m Cable | - | - | ||
![]() HSCMRRN005NGSA3 Honeywell | In Stock | - | - | - | - | SMD-8 | - | - | - | - | - | SPI | - | - | + 50 C | - | 0 C | SMD/SMT | - | - | Details | 3.6 V | 3 V | TruStability | 0.035274 oz | - | - | - | HSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | 3.3 V | 3.1 mA | - | - | - | 0.25 % | - | 0 in H2O to 5 in H2O | Gauge | - | 12 bit | - | - | - | - | - | - | - | - | - | Dual Radial Barbed, Same Side | - | - | - | - | ||
![]() HSCMRND006MDAA3 Honeywell | In Stock | - | - | - | - | SMD-8 | - | - | - | - | - | - | - | - | + 50 C | - | 0 C | SMD/SMT | - | - | - | 3.6 V | 3 V | TruStability | 0.035274 oz | - | - | - | HSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | 3.3 V | 3.1 mA | - | - | - | 0.25 % | - | 6 mbar | Differential | - | 12 bit | - | - | - | - | - | - | - | - | - | Single Radial Barbed | - | - | - | - | ||
![]() MLH350BGD14B Honeywell | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | MLH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Milliamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transmitters | - | - | - | - | - | - | ||
![]() 40PC001B2A Honeywell Sensing and Productivity Solutions | 2606 |
| Datasheet | 7 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~125°C | - | 1998 | 40PC | no | Active | 1 (Unlimited) | PCB | Board Mount | - | - | 4.75V~5.25V | - | unknown | 2.5 V ~ 6.5 V | PC Pin | - | - | - | Analog Voltage | - | - | 10mA | 10mA | - | ±0.8% | - | ±0.97PSI (±6.69kPa) | Compound | Barbless | - | Male - 0.18 4.57mm Tube | ±3.29PSI (±22.68kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 3.29 PSI | - | - | - | Amplified Output | - | - | - | - | RoHS Compliant | ||
![]() NSCSANN015PAUNV Honeywell Sensing and Productivity Solutions | 54 |
| Datasheet | 10 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® NSC | no | Active | 1 (Unlimited) | PC Pin | Board Mount | - | - | 1.5V~12V | - | - | 0 mV ~ 75 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 5V | - | 1.5mA | - | - | ±0.25% | - | 15PSI (103.42kPa) | Absolute | Barbed | - | Male - 0.19 4.93mm Tube | 30PSI (206.84kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() SSCSAAN030PGAA5 Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube Dual | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 30 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant | ||
![]() SSCDJJN400MDAA5 Honeywell Sensing and Productivity Solutions | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCMLNN010MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | 8-SMD, J-Lead, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.75V~5.25V | - | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | 14 | ±0.25% | 1000 μs | 0.15PSI (1kPa) | Vented Gauge | Barbless | - | Male - 0.1 2.47mm Tube | 9.79PSI (67.5kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.145 Psi | GAGE | - | Amplified Output, Temperature Compensated | - | - | - | - | RoHS Compliant |