- Series
- Accuracy
- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Part Status
Attribute column
Manufacturer
Honeywell Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Accuracy-Max (%) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Cable Length | Output Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSCDJNN015PA2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCDANN400MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | - | Analog Voltage | 5V | - | - | - | 2mA | - | - | - | - | ±0.25% | 1000 μs | 5.8PSI (40kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | - | 5.8 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 13.85mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN015PAAA5 Honeywell Sensing and Productivity Solutions | 139 |
| Datasheet | 11 Weeks | Through Hole | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | - | - | 3mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.19 4.8mm Tube Dual | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 30 PSI | 15 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSANN001BAAA3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Through Hole | 4-SIP, Side Port | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 3.3V | 3V~3.6V | unknown | 0.33 V ~ 2.97 V | PC Pin | 13.85mm | 9.91 mm | 2.97V | Analog Voltage | 3.3V | - | - | - | 1.6mA | - | - | 2.1mA | 12 | ±0.25% | 1 ms | 14.5PSI (100kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 29.01 PSI | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN001PGAA5 Honeywell Sensing and Productivity Solutions | 78 |
| Datasheet | 12 Weeks | Through Hole | 4-SIP, Dual Ports, Same Side | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | - | - | 3mA | - | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABPDLNN100MG2A3 Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 10 Weeks | - | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | 3.3V | - | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | 3.1mA | - | - | - | - | ±0.25% | 460 μs | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.11 2.67mm Tube | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HSCMRRD001PG2A3 Honeywell Sensing and Productivity Solutions | 23 |
| Datasheet | 10 Weeks | Surface Mount | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | 2011 | TruStability® HSC | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | 3.3V | 3V~3.6V | - | 12 b | J Lead | - | 12.45 mm | - | I2C | 3.3V | - | - | - | 1.6mA | - | - | 2.1mA | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | Barbed | Male - 0.08 1.93mm Tube Dual | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 10 PSI | 1 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | 6.54mm | - | - | RoHS Compliant | - | ||
![]() SSCSNBN030NDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5.05V | - | - | - | 2mA | - | - | - | 14 | ±0.25% | 460 μs | ±1.08PSI (±7.48kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±12.64PSI (±87.15kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 5.05V | 4.95V | CERAMIC | 12.64 PSI | 1.084 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCBFB2G Honeywell Sensing and Productivity Solutions | 1918 | - | Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | - | 0 mV ~ 50 mV (10V) | PC Pin | - | - | 50mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±5PSI (±34.47kPa) | Compound | Barbed | Male - 0.18 4.57mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 5 Psi | GAGE | - | - | 0MV | Temperature Compensated | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 26PCAFA2G Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 16.7 mV (10V) | PC Pin | - | 7.87 mm | 16.7mV | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±1PSI (±6.89kPa) | Compound | Barbless | Male - 0.2 5mm Tube | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 20 PSI | 1 Psi | GAGE | - | - | 0MV | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN030PAAA5 Honeywell Sensing and Productivity Solutions | 1880 |
| Datasheet | 9 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~85°C | - | 2009 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | - | - | 3mA | - | ±0.25% | 1 ms | 30PSI (206.84kPa) | Absolute | Barbed | Male - 0.19 4.93mm Tube | - | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 60 PSI | 30 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | 13.75mm | 10mm | 13.3mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSCSNBN001PDAC5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.25 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | 2mA | - | - | - | - | - | ±0.25% | - | ±1PSI (±6.89kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCCFJ2G Honeywell Sensing and Productivity Solutions | 19 |
| Datasheet | 14 Weeks | Through Hole | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2002 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | 11.5kOhm | - | - | Board Mount | - | - | 2.5V~16V | unknown | 0 mV ~ 100 mV (10V) | PC Pin | - | - | - | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±15PSI (±103.42kPa) | Compound | Needle | Male - 0.07 1.78mm Tube | 0.5 % | ±45PSI (±310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 16V | 10V | - | 45 PSI | 15 Psi | GAGE | - | - | 0MV | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPCL04GFC Honeywell Sensing and Productivity Solutions | 118 | - | Datasheet | 5 Weeks | PCB, Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | - | 2001 | CPCL | yes | Obsolete | 1 (Unlimited) | PCB | - | - | - | Board Mount | - | 16V | 3V~16V | unknown | 0 mV ~ 25 mV (12V) | PC Pin | 9.91mm | 9.91 mm | 25mV | Wheatstone Bridge | 12V | - | - | - | - | - | - | - | - | ±2% | - | 0.15PSI (1kPa) | Vented Gauge | Barbed | Male - 0.15 3.8mm Tube | - | 3PSI (20.68kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 3 PSI | - | GAGE | - | - | 0MV | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HSCMRNT1.6BASA3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 0.25% | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | HSCMRNT1.6BASA3 | Honeywell Sensing and Productivity Solutions | 85 °C | -20 °C | Bulk | RECTANGULAR | Active | Active | 5.72 | Yes | 3.6 V | 3 V | - | - | - | - | * | - | - | - | - | - | - | - | - | Port Diameter = 1.93 MM | - | - | unknown | - | - | 13.3 mm | 10 mm | - | DIGITAL VOLTAGE | - | - | SOLDER | - | - | - | - | - | 12 | - | 460 µs | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | CERAMIC | - | 23.206 Psi | ABSOLUTE | SPI INTERFACE | 2.1 mA | - | - | BARBED | - | - | - | 5.8 mm | - | - | - | - | ||
![]() SSCDANN010BGAA5 Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 12 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | - | 2mA | - | - | 3mA | - | ±0.25% | 1 ms | 145.04PSI (1000kPa) | Vented Gauge | Barbed | Male - 0.19 4.93mm Tube | - | 246.56PSI (1700kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | CERAMIC | 246.56 PSI | 145.03 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSCSNBN005PDUCV Honeywell Sensing and Productivity Solutions | 1000 |
| Datasheet | 11 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2009 | TruStability® TSC | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | 5V | 1.5V~12V | - | 0 mV ~ 50 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | 12V | - | - | - | 600μA | - | - | - | - | ±0.15% | 5 ms | ±5PSI (±34.47kPa) | Differential | Barbless | Male - 0.19 4.8mm Tube Dual | - | ±30PSI (±206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | 5 Psi | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SLP004D Honeywell Sensing and Productivity Solutions | 23 | - | - | 17 Weeks | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Active | - | - | 4.7kOhm | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V | - | - | - | - | - | - | - | - | - | - | - | No Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MLH100PGL01B Honeywell Sensing and Productivity Solutions | 44 |
| Datasheet | 10 Weeks | Stud | Cylinder, Metal | - | - | 3 | 57g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | MLH | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | IP 65, REVERSE VOLTAGE PROTECTION | - | 9.5V~30V | - | 4 mA ~ 20 mA | Cable 1m | 22.88mm | - | - | Analog Current | - | - | - | - | - | - | 20mA | - | - | ±0.25% | 2 ms | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 300PSI (2068.43kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PLASTIC | - | - | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SPTMA0005PG5W02 Honeywell Sensing and Productivity Solutions | 786 | - | Datasheet | 26 Weeks | Stud | Cylinder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2005 | SPT | - | Active | 1 (Unlimited) | Cable | - | - | - | Industrial Automation | - | 12V | 12.5V~24V | unknown | 4 mA ~ 20 mA | Cable 2' | - | - | - | Wheatstone Bridge | 24V | - | - | - | - | 50.8mm | 20mA | - | - | ±0.25% | 5000 μs | 5PSI (34.47kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm NPT | - | 15PSI (103.42kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | STAINLESS STEEL | 15 PSI | - | GAGE | - | - | 4MV | Temperature Compensated | - | 91.8mm | 25.64mm | 22.2mm | - | - | - | RoHS Compliant | Contains Lead |