- Series
- Current Rating
- Switch Function
- Circuit
- Ingress Protection
- Operating Temperature
- Current Rating (Amps)
- Features
- Moisture Sensitivity Level (MSL)
- Mount
- Part Status
- Published
Attribute column
Manufacturer
Honeywell Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Operating Force-Max | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1CPSA1A Honeywell Sensing and Productivity Solutions | 2848 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | 62.2mm | - | 10A | 600V | CE, CSA, UL | - | - | SHAFT TYPE | DPST-NO/NC | On-Off, Off-On | 6A | - | - | - | 1 | DP, DPST, SPDT | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 2.8A | 2.8A@24VAC | - | 24V | - | Lighted Indicator | - | 172.72mm | 99.06mm | 50.83mm | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSA6A Honeywell Sensing and Productivity Solutions | 789 |
| Datasheet | 21 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 50mA | 250V | - | 172.72mm | 99.06 mm | SHAFT TYPE | 4PST-2NO/2NC | On-Off, Off-On | 6A | 120V | - | 6A | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 2.8A | 2.8A@24VAC | 6A@120VDC | 24V | 11.12 N | Lighted Indicator | - | - | - | 50.83mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA2A1B Honeywell Sensing and Productivity Solutions | 14 | - | Datasheet | 21 Weeks | Chassis Mount | 120 | Zinc | Gold | -40°C~80°C | Bulk | 2008 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | 92.9mm | - | 50mA | 250V | CE, CSA, UL | - | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | 24V | - | 50mA | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 6A | - | 2.8A@24VDC | - | 177.93 N | Lighted Indicator | - | 152.4mm | 152.4mm | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSA1 Honeywell Sensing and Productivity Solutions | 2187 | - | Datasheet | 18 Weeks | Chassis Mount, Screw | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | no | Active | 1 (Unlimited) | Screw | EAR99 | Red | - | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | 62.2mm | - | 10A | 600V | CE, CSA, UL | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | 1 | DP, DPST, SPDT | - | 1e+06 cycles | SAFETY DOOR SWITCH | - | - | - | - | - | - | - | - | 172.72mm | 99.06mm | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSC4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | no | Active | 1 (Unlimited) | Screw | - | - | - | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | 600V | - | - | - | - | 4PST-NC | On-Off | - | - | - | 6A | - | 4PST | - | 1e+06 cycles | SAFETY DOOR SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSC1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | 600V | - | 172.72mm | 99.06 mm | SHAFT TYPE | DPST-NO/NC | On-Off, Off-On | 6A | 120V | - | - | - | DPST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 2.8A | 2.8A@24VAC | 6A@120VDC | 24V | 11.12 N | Lighted Indicator | - | - | - | 50.83mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1B1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | - | Zinc | Gold | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | Red | 8536.50.70.00 | 60V | 50mA AC/DC | Right Angle | IP67 - Dust Tight, Waterproof | 92.89mm | unknown | 50mA | 250V | CE, CSA, UL | - | 66.73 mm | - | 4PST-3NC/1NO | On-Off, Off-On | 2.8A | - | 250V | 50mA | - | 4PST | 60V | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | 177.93 N | 6A | 6A@120VAC | 2.8A@24VDC | - | - | - | 84mm | 323.85mm | 152.4mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSC1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | no | Active | 1 (Unlimited) | Screw | - | - | - | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | 600V | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | 6A | - | DPST, SPDT | - | 1e+06 cycles | SAFETY DOOR SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A1B Honeywell Sensing and Productivity Solutions | 738 |
| Datasheet | 21 Weeks | Chassis Mount, Screw | - | Zinc | Gold | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | 92.9mm | - | 50mA | 250V | CE, CSA, UL | - | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | - | 250V | 50mA | - | 4PST | 60V | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | 177.93 N | 6A | 6A@120VAC | 2.8A@24VDC | - | - | Lighted Indicator | - | 152.4mm | 152.4mm | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA2A3B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | - | Zinc | Gold | -40°C~80°C | Bulk | 2008 | CPS | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 50mA | 250V | - | 152.4mm | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | 24V | - | 50mA | - | 4PST, DPDT | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | 500 mN | 6A | 6A@120VAC | 2.8A@24VDC | 120V | - | Lighted Indicator | - | - | - | 152.4mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A2A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2008 | CPS | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 50mA | 250V | - | 152.4mm | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | 24V | - | 50mA | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 6A | 6A@120VAC | 2.8A@24VDC | 120V | 177.93 N | Lighted Indicator | - | - | - | 152.4mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A1A Honeywell Sensing and Productivity Solutions | 12 | - | Datasheet | 21 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2008 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | 92.9mm | - | 50mA | 250V | CE, CSA, UL | - | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | 24V | - | 50mA | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 6A | 6A@120VAC | 2.8A@24VDC | 120V | 177.93 N | Lighted Indicator | - | 152.4mm | 152.4mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSC2 Honeywell Sensing and Productivity Solutions | 514 |
| Datasheet | 18 Weeks | Chassis Mount | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | no | Active | 1 (Unlimited) | Screw | - | - | - | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | 600V | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 6A | - | 4PST | - | 1e+06 cycles | SAFETY DOOR SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSC2A Honeywell Sensing and Productivity Solutions | 815 |
| Datasheet | 22 Weeks | Chassis Mount | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | 62.2mm | unknown | 10A | 600V | CE, CSA, UL | - | - | SHAFT TYPE | 4PST-2NO/2NC | On-Off, Off-On | 6A | 120V | - | - | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 2.8A | 2.8A@24VAC | 6A@120VDC | 24V | 11.12 N | Lighted Indicator | - | 172.72mm | 99.06mm | 50.83mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A4 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2015 | CPS | no | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.90.33 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | 92.9mm | - | 50mA | 250V | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | 0.05A | - | - | 50mA | - | 4PST | - | 1e+06 cycles | SAFETY DOOR SWITCH | - | - | - | - | - | - | - | - | 152.4mm | 152.4mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A1A-FW Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2011 | CPS | yes | Active | 1 (Unlimited) | Connector | EAR99 | - | 8536.50.90.55 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 50mA | 250V | - | 152.4mm | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | 24V | - | 50mA | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 6A | 6A@120VAC | 2.8A@24VDC | 120V | - | Lighted Indicator | - | - | - | 152.4mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A1 Honeywell Sensing and Productivity Solutions | 700 |
| Datasheet | 18 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2003 | CPS | no | Active | 1 (Unlimited) | Screw | EAR99 | Red | 8536.50.90.33 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | 92.9mm | - | 50mA | 250V | CE, CSA, UL | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | 0.05A | - | - | 50mA | - | 4PST | - | 1e+06 cycles | SAFETY DOOR SWITCH | - | - | - | - | - | - | - | - | 152.4mm | 152.4mm | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1CPSA2A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | - | Zinc | Silver | -40°C~80°C | Bulk | 2003 | CPS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | 62.2mm | - | 10A | 600V | CE, CSA, UL | - | - | SHAFT TYPE | 4PST-2NO/2NC | On-Off, Off-On | 6A | 120V | - | - | - | 4PST, DP | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 2.8A | 2.8A@24VAC | 6A@120VDC | 24V | 11.12 N | Lighted Indicator | - | 172.72mm | 99.06mm | 50.83mm | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CLSXB4T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | - | Aluminium | Silver | -25°C~40°C | Bulk | 2001 | CLSX | no | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 250V | 10A AC/DC | - | IP67 - Dust Tight, Waterproof | 2.88mm | - | 10A | 600V | - | - | - | CABLE TYPE | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | DPST, SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | Explosion Proof | - | 50.8mm | 7.11mm | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2CPSA1A3B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | - | Zinc | Gold | -40°C~80°C | Bulk | 2008 | CPS | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 60V | 50mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 50mA | 250V | - | 152.4mm | 66.73 mm | - | 4PST-2NO/2NC | On-Off, Off-On | 2.8A | 24V | - | 50mA | - | 4PST | - | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 6A | 6A@120VAC | 2.8A@24VDC | 120V | 177.93 N | Lighted Indicator | - | - | - | 152.4mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof |