- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Switch Function
- RoHS
- Rohs Code
- Switch Type
- Product Type
- Subcategory
Attribute column
Manufacturer
Honeywell DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Actuator | Actuator Style | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Series | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Switch Type | Contact Form | Operating Force | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Product Category | IP Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLDB34A5A Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLAD03A4J Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLFD34B Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLDB34A2B Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLAD03A Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLFC24B Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | 160 N | - | - | - | - | 45 mm | - | 9 mm | 254 mm | 350 mm | - | - | - | - | - | - | - | - | ||
![]() GLAD04A2B Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLDB36A2B Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZE7S-2RN-C Honeywell | In Stock | - | - | NO | PANEL MOUNT | Aluminium | Plunger | Plunger | Honeywell | - | 1 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | Honeywell | BZE7S-2RN-C | - | Conduit (20 mm) | 71 °C | -30 °C | Active | 5.8 | Details | Yes | 8.662932 oz | - | - | E7 / V7 | No | Conduit | 71 °C | -30 °C | Switches | unknown | - | Screw | TOP PLUNGER | SPDT | 0.5 A | IP65 | 250 V | WIRE | SPDT | SNAP ACTING/LIMIT SWITCH | SPDT | 2.5 N to 6.67 N | Limit Switches | 0.5 A | - | - | 556 mm | 480 V | 5 mm | 198 mm | - | 7.54 mm | MOMENTARY | 1.98 mm | 6.67 N | - | Limit Switches | IP65 | IP65 | ||
![]() GLDB34A2A Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLFC07B Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 160 N | - | - | - | - | 45 mm | - | 9 mm | 254 mm | 350 mm | - | - | - | - | - | - | - | - | ||
![]() GLFD34A5B Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSDA36S3 Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76082 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLAC36A2B Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLDB33A1B Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLAC36C Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 N | - | - | - | - | 45 mm | - | 9 mm | 254 mm | 480 mm | - | - | - | - | - | - | - | - | ||
![]() GLFC07A4J Honeywell | In Stock | - | - | - | - | Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 330 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLDB33E7B Honeywell | In Stock | - | - | - | - | Plastic | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSK1J-8C Honeywell | In Stock | - | - | NO | PANEL MOUNT | Zinc | - | - | - | Gold | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | LSK1J-8C | HDLS | - | 93 °C | -12 °C | Active | 5.78 | Compliant | Yes | - | 250 V | 60 V | - | - | Conduit | 93 °C | -12 °C | - | unknown | 50 mA | - | CAT WHISKER | SPDT | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240 V | SCREW | SPDT | SNAP ACTING/LIMIT SWITCH | - | 195 N | - | 10 A | - | - | - | 600 V | - | 51 mm | - | - | MOMENTARY | - | - | - | - | - | - |