- Package
- RoHS
- Continuous Drain Current (Id)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Drain Source Voltage (Vdss)
- Gate Threshold Voltage (Vgs(th)@Id)
- Input Capacitance (Ciss@Vds)
- Power Dissipation (Pd)
- Reverse Transfer Capacitance (Crss@Vds)
- Total Gate Charge (Qg@Vgs)
- Type
- Operating Temperature
Attribute column
Manufacturer
HUAYI Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type | Continuous Drain Current (Id) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HYG020N04NR1B HUAYI | 54300 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG065N15NS1B6 HUAYI | 12 |
| Datasheet | 6mΩ@10V,100A | 150V | 3.2V@250uA | 6.646nF@75V | Tape & Reel (TR) | 375W | 88pF@75V | true | 96nC@10V | - | 1 N-Channel | 165A | ||
![]() HYG038N03LR1D HUAYI | 1200000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG038N03LR1C2 HUAYI | 1200000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG016N04NR1B HUAYI | 80000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG065N07NS1B HUAYI | 613 |
| Datasheet | 5.5mΩ@10V,40A | 70V | 3V@250uA | 2.99nF@25V | Tape & Reel (TR) | 125W | 26pF@25V | true | 52nC@10V | -55℃~+175℃@(Tj) | 1 N-Channel | 100A | ||
![]() HYG065P03LQ1C2 HUAYI | 60000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG030N03LQ1B HUAYI | 276 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG032N08NS1B6 HUAYI | 65000 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG018N10NS1B6 HUAYI | 21000 |
| - | 1.4mΩ@10V,100A | 100V | 3V@250uA | 12.57nF@25V | Tape & Reel (TR) | 375W | 208pF@25V | true | 205nC@10V | -55℃~+175℃@(Tj) | 1 N-Channel | 322A | ||
![]() HYG053N10NS1D HUAYI | 80000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG030N03LQ1C2 HUAYI | 100000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG060P04LQ1D HUAYI | 1592 |
| Datasheet | 2.8mΩ@10V,20A | 40V | 1.6V@250uA | 6.774nF@25V | Tape & Reel (TR) | 65W | 403pF@25V | true | 63nC@4.5V | -55℃~+175℃@(Tj) | 1 N-Channel | 70A | ||
![]() HYG043N10NS2B HUAYI | 15000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HY1920B HUAYI | 68 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HY3704B HUAYI | 5000 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HY029N10P HUAYI | 666666 |
| Datasheet | 2.6mΩ@10V,50A | 100V | 3V@250uA | 10.8nF@50V | Tube-packed | 394.7W | 37pF@50V | true | 148.7nC@10V | - | 1 N-Channel | 270A | ||
![]() HYG016N04NR1P HUAYI | 65000 | - | - | - | - | - | - | Tube-packed | - | - | true | - | - | - | - | ||
![]() HYG080N10LS1P HUAYI | 1000 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() HYG016N10NS1B6 HUAYI | 800 | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - |