- Brand
- Chipsets
- Form Factor
- Frequency
- Installed RAM
- Manufacturer
- Maximum Operating Temperature
- Maximum RAM Capacity
- Memory Size
- Memory Types
- Minimum Operating Temperature
- Operating Supply Voltage
Attribute column
Manufacturer
iBASE Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Chipsets | Dimensions | Flash | Installed RAM | Manufacturer | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Minimum Operating Temperature | On-Board Storage Size | On-Board Storage Type | Processor Brand | Processor Series | Processor Type | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Frequency | Operating Supply Voltage | Failure Rate | Memory Size | Product Type | Form Factor | Features | Product Category | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IBQ800-X7LVe8G iBASE Technology | In Stock | - | - | - | - | IBASE | Integrated in SoC | - | 32 GB | 8 GB | IBASE | + 85 C | 8 GB | LPDDR4 | - 40 C | 32 GB | eMMC | Intel | E3950 | Atom | Details | - | - | IBQ800 | - | - | - | - | - | - | - | - | Computing | 2 GHz | 12 V | - | 8 GB | Computer-On-Modules - COM | Qseven | - | Computer-On-Modules - COM | - | ||
![]() MEM8GSD-D3-16LV iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBQ800-X5 iBASE Technology | In Stock | - | - | Axial | Axial | IBASE | Integrated in SoC | 70 mm x 70 mm | - | 4 GB | IBASE | + 85 C | 4 GB | LPDDR4 | - 40 C | - | - | Intel | E3930 | Atom | Details | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 340 Ohms | Metal Film | 0.125W, 1/8W | Computing | 1.8 GHz | 12 V | R (0.01%) | 4 GB | Computer-On-Modules - COM | Qseven | Military, Moisture Resistant, Weldable | Computer-On-Modules - COM | -- | ||
![]() IBQ800-X5LVE8G iBASE Technology | In Stock | - | - | Axial | Axial | IBASE | Integrated in SoC | 70 mm x 70 mm | 32 GB | 8 GB | IBASE | + 85 C | 8 GB | LPDDR4 | - 40 C | 32 GB | eMMC | Intel | E3930 | Atom | Details | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 5.42 kOhms | Metal Film | 0.125W, 1/8W | Computing | 1.8 GHz | 12 V | S (0.001%) | 8 GB | Computer-On-Modules - COM | Qseven | Military, Moisture Resistant, Weldable | Computer-On-Modules - COM | -- |