- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
IBM MICROELECTRONICS Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3229P2294-1 IBM | In Stock | - | - | - | - | - | - | - | IBM | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3288H4549-1 IBM | In Stock | - | - | - | - | - | - | - | IBM | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 100 | 9 ns | - | IBM MICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | 3.3 V | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.3 mA | 64KX18 | 3-STATE | 1.6 mm | 18 | 0.025 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 119 | 2.25 ns | 250 MHz | IBM MICROELECTRONICS | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Contact Manufacturer | BGA | - | No | 3.3 V | - | e0 | No | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | 119 | R-PBGA-B119 | Not Qualified | 3.6 V | COMMERCIAL | 3.135 V | 1 | SYNCHRONOUS | 0.55 mA | 32KX36 | 3-STATE | 2.41 mm | 36 | 0.025 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | YES | - | - | - | - | - | 22 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 100 | 8 ns | - | IBM MICROELECTRONICS | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | 3.3 V | - | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.275 mA | 32KX36 | 3-STATE | 1.6 mm | 36 | 0.025 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | - | - | - | - | - | - | 20 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 119 | 7 ns | - | IBM MICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | End Of Life | BGA | - | No | 3.3 V | - | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.45 mA | 64KX18 | 3-STATE | 2.41 mm | 18 | 0.025 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | - | - | - | - | - | - | 22 mm | 14 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 119 | 6 ns | - | IBM MICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | End Of Life | BGA | - | No | 3.3 V | - | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.45 mA | 64KX18 | 3-STATE | 2.41 mm | 18 | 0.025 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | - | - | - | - | - | - | 22 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 64 | 60 ns | - | IBM MICROELECTRONICS | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP64,.54,32 | SOP64,.54,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | - | 3.3 V | - | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 64 | R-PDSO-G64 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 2 | ASYNCHRONOUS | 0.16 mA | 256KX16 | 3-STATE | 2.38 mm | 16 | 0.005 A | 4194304 bit | - | - | VIDEO DRAM | - | - | 512 | - | - | FAST PAGE WITH EDO | - | 26.3 mm | 12 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 64 | 60 ns | - | IBM MICROELECTRONICS | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP64,.54,32 | SOP64,.54,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | - | 5 V | - | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 64 | R-PDSO-G64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.16 mA | 256KX16 | 3-STATE | 2.38 mm | 16 | 0.005 A | 4194304 bit | - | - | VIDEO DRAM | - | - | 512 | - | - | FAST PAGE | - | 26.3 mm | 12 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 119 | 7 ns | - | IBM MICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA119,7X17,50 | BGA119,7X17,50 | RECTANGULAR | GRID ARRAY | Contact Manufacturer | BGA | - | - | 3.3 V | - | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | 1 | 1.27 mm | unknown | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | 1 | SYNCHRONOUS | 0.45 mA | 64KX18 | 3-STATE | 2.41 mm | 18 | 0.025 A | 1179648 bit | PARALLEL | COMMON | STANDARD SRAM | 3.14 V | YES | - | - | - | - | - | 22 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 100 | 9 ns | 100 MHz | IBM MICROELECTRONICS | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | 3.3 V | - | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | QUAD | GULL WING | 1 | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.185 mA | 256KX32 | 3-STATE | 1.6 mm | 32 | 0.003 A | 8388608 bit | - | COMMON | SYNCHRONOUS GRAPHICS RAM | - | - | 1024 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | YES | 20 mm | 14 mm |