- Inductor Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Manufacturer Part Number
- Risk Rank
- Manufacturer
- Tolerance
- Number of Terminals
- Surface Mount
Attribute column
Manufacturer
ICE Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Special Features | Unit Weight | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Applications | Gender | HTS Code | Shielding | Number of Functions | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Cable Length | Inductor Application | Terminal Placement | Inductor Type | Shielded | Rated Current-Max | Inductance-Nom (L) | Connector Type A | Connector Type B | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM1004HR27MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | - | LM1004HR27MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.68 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0605HR47MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | - | LM0605HR47MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN07088r0 ICE Components | In Stock | - | - | - | - | - | - | - | - | 600 | - | - | - | 25 A | 1.45 mOhms | + 130 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Reel | IN | 10 % | - | Standard | - | - | - | Power | - | - | Shielded | - | - | SMD/SMT | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 6 mm | 13 mm | 11 mm | ||
![]() I02-801-1 ICE Components | In Stock | - | - | NO | WIRE | RECTANGULAR PACKAGE | 2 | - | 0.0024 Ω | 130 | ICE COMPONENTS INC | - | I02-801-1 | 23 A | 2.4 mOhms | + 125 C | - 40 C | PCB Mount | - | 125 °C | -40 °C | - | Contact Manufacturer | - | 5.47 | Details | Yes | - | - | Tray | I02 | 10% | Yes | Standard | EAR99 | - | - | Power | - | 8504.50.80.00 | - | 1 | unknown | SMD/SMT | 800 nH | 0.1 MHz | - | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | NO | 23 A | 0.8 µH | - | - | - | - | Power Inductors | - | - | 9.2 mm | 13.2 mm | 13.2 mm | ||
![]() 1D31A-180MC ICE Components | In Stock | - | - | - | - | - | - | - | - | 40 | - | - | - | 12.5 A | 6.3 mOhms | + 130 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Tray | 1D31 | 20 % | - | Standard | - | - | - | Power | - | - | Shielded | - | - | Radial | 18 uH | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() IN07013 ICE Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0004 Ω | 1800 | ICE COMPONENTS INC | - | IN07013 | 24 A | 400 uOhms | - | - | PCB Mount | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | 5.4 | Details | Yes | - | - | Reel | IN | 20 % | Yes | Standard | EAR99 | - | - | Power | - | 8504.50.80.00 | - | 1 | unknown | SMD/SMT | 65 nH | 10 MHz | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | - | 0.065 µH | - | - | - | - | Power Inductors | - | - | - | - | - | ||
![]() 1D14A-220m ICE Components | In Stock | - | - | NO | WIRE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.016 Ω | 1000 | ICE COMPONENTS INC | - | 1D14A-220M | 6.5 A | 16 mOhms | + 130 C | - 40 C | PCB Mount | - | - | - | - | Contact Manufacturer | - | 5.05 | Details | Yes | - | 0.359782 oz | Tray | 1D14A | 20 % | Yes | Standard | EAR99 | - | Wirewound | Class D Audio Amplifier | - | 8504.50.80.00 | Shielded | 1 | unknown | Radial | 22 uH | 1 kHz | - | - | RADIAL | GENERAL PURPOSE INDUCTOR | YES | 6.5 A | 22 µH | - | - | - | Molded | Power Inductors | 7.5 A | - | 10.5 mm | 15 mm | 16.3 mm | ||
![]() 1D17A-150M ICE Components | In Stock | - | - | NO | WIRE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.018 Ω | 1000 | ICE COMPONENTS INC | - | 1D17A-150M | 6 A | 18 mOhms | + 130 C | - 40 C | PCB Mount | - | - | - | - | Contact Manufacturer | - | 5.06 | Details | Yes | - | - | Cut Tape | 1D17A | 20 % | Yes | Standard | EAR99 | - | Wirewound | Class D Audio Amplifier | - | 8504.50.80.00 | Shielded | 1 | unknown | Radial | 15 uH | 1 kHz | - | - | RADIAL | GENERAL PURPOSE INDUCTOR | YES | 6 A | 15 µH | - | - | - | Molded | Power Inductors | 21 A | - | 16 mm | 18.2 mm | 19.3 mm | ||
![]() 1D14A-150m ICE Components | In Stock | - | - | NO | WIRE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.016 Ω | 1000 | ICE COMPONENTS INC | - | 1D14A-150M | 6.5 A | 16 mOhms | + 130 C | - 40 C | PCB Mount | - | - | - | - | Contact Manufacturer | - | 5.45 | Details | Yes | - | - | Tray | 1D14A | 20 % | Yes | Standard | EAR99 | - | Wirewound | Class D Audio Amplifier | - | 8504.50.80.00 | Shielded | 1 | unknown | Radial | 15 uH | 1 kHz | - | - | RADIAL | GENERAL PURPOSE INDUCTOR | YES | 6.5 A | 15 µH | - | - | - | Molded | Power Inductors | 11 A | - | 10.5 mm | 15 mm | 16.3 mm | ||
![]() IN07120 ICE Components | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0015 Ω | 1000 | ICE COMPONENTS INC | - | IN07120 | 25 A | 1.5 mOhms | + 130 C | - 40 C | PCB Mount | - | - | - | - | Contact Manufacturer | - | 5.47 | Details | Yes | DCR IS MEASURED AT 8% TOLERANCE | - | Reel | IN | 10 % | Yes | Standard | EAR99 | - | - | Power | - | 8504.50.80.00 | Shielded | 1 | unknown | SMD/SMT | 430 nH | 100 kHz | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | 25 A | 0.43 µH | - | - | - | - | Power Inductors | - | - | 4.5 mm | 8 mm | 7.7 mm | ||
![]() LM0402HP1R5MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0402HP1R5MF | - | - | - | - | - | -50C to 105C | - | - | - | Contact Manufacturer | - | 5.68 | - | - | - | - | - | - | - | - | - | EAR99 | Type N to SMA | - | - | M-M | 8504.50.80.00 | - | - | unknown | - | - | - | 1.219(m) | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Type N | SMA | - | - | - | - | - | - | - | - | ||
![]() LM0605H100MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0605H100MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0503H2R2MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0503H2R2MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0615HR22YF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0615HR22YF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0503H1R0MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0503H1R0MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0503H3R3MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0503H3R3MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1004HR88MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM1004HR88MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.68 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0503H4R7MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0503H4R7MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0615H100MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0615H100MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM0603HR47MF ICE Components | In Stock | - | - | - | - | - | - | - | - | - | ICE COMPONENTS INC | ICE Components Inc | LM0603HR47MF | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.68 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - |