- Height
- Length
- Mounting Styles
- RoHS
- Termination Style
- Width
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Inductance
- Packaging
- Secondary Resistance
- Turns Ratio
Attribute column
Manufacturer
ICE Components Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Secondary Resistance | Unit Weight | Voltage Time - Et | Packaging | Series | Pbfree Code | ECCN Code | Additional Feature | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Physical Dimension | Inductance | Core Size | Frequency Range | Operating Frequency-Min | Transformer Type | Turns Ratio (NpNs) | ET Product-Min | Load Resistance | Turns Ratio | Primary Type | Peak Primary Current | Secondary Inductance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT05-100 ICE Components | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 1000 | ICE COMPONENTS INC | CT05-100 | - | - | Through Hole | 0.5 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.36 | Details | Yes | 2 Ohms | 0.334691 oz | 350 V us | Tray | CT05 | Yes | EAR99 | - | BULK; TRAY | unknown | 25 A | Radial | L17.60XB15.30XH12.0 (mm) | 18 mH | - | 500 kHz | - | CURRENT SENSE TRANSFORMER | 1:100 | 350 V-us | - | 1:100 | BAR PRIMARY | 25 A | 18000 µH | 3 mm | 17.6 mm | 12 mm | ||
![]() CT06-050 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT06-050 | - | - | SMD/SMT | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.66 | Details | Yes | 1.3 Ohms | - | 27 V us | Reel | - | - | EAR99 | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL, 13 INCH | unknown | 18 A | SMD/SMT | L6.7XB6.5XH5.0 (mm) | 350 uH | - | - | - | CURRENT SENSE TRANSFORMER | 1:50 | 27 V-us | 1.3 Ω | 1:50 | BAR PRIMARY | 18 A | 350 µH | 5 mm | 6.7 mm | 6.5 mm | ||
![]() CT04-070 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1200 | ICE COMPONENTS INC | CT04-070 | - | - | SMD/SMT | 1000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.7 | Details | Yes | 1.7 Ohms | - | - | Reel | - | Yes | EAR99 | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | TAPE & REEL | unknown | 20 A | SMD/SMT | L8.13XB6.90XH4.10 (mm) | 690 uH | - | 1 MHz | - | CURRENT SENSE TRANSFORMER | 1:70 | - | 1.7 Ω | 1:70 | WOUND PRIMARY | 20 A | 690 µH | 4.1 mm | 8.13 mm | 6.9 mm | ||
![]() CT05-500 ICE Components | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 121 | ICE COMPONENTS INC | CT05-500 | - | - | Through Hole | 0.5 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.36 | Details | Yes | 16 Ohms | - | 1.75 kV us | Tray | CT05 | Yes | EAR99 | - | BULK; TRAY | unknown | 25 A | Radial | L17.60XB15.30XH12.0 (mm) | 470 mH | - | 500 kHz | - | CURRENT SENSE TRANSFORMER | 1:500 | 1750 V-us | - | 1:500 | BAR PRIMARY | 25 A | 470000 µH | 15.3 mm | 17.6 mm | 12 mm | ||
![]() CT05-1000 ICE Components | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 121 | ICE COMPONENTS INC | CT05-1000 | - | - | Through Hole | 500 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.41 | Details | Yes | 50 Ohms | 0.290411 oz | 3.5 kV us | Tray | CT05 | Yes | EAR99 | - | BULK; TRAY | compliant | 25 A | Radial | L17.60XB15.3XH12.0 (mm) | 1.9 H | - | 500 kHz | - | CURRENT SENSE TRANSFORMER | 1:1000 | 3500 V-us | - | 1:1000 | BAR PRIMARY | 25 A | 1900000 µH | 15 mm | 17.6 mm | 12 mm | ||
![]() CT06-150 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT06-150 | - | - | SMD/SMT | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.36 | Details | Yes | 15.2 Ohms | 0.020184 oz | 81 V us | MouseReel | - | - | EAR99 | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL, 13 INCH | unknown | 18 A | SMD/SMT | L6.7XB6.5XH5.0 (mm) | 3.15 mH | - | - | - | CURRENT SENSE TRANSFORMER | 1:150 | 81 V-us | 15.2 Ω | 1:150 | BAR PRIMARY | 18 A | 3150 µH | 5 mm | 6.7 mm | 6.5 mm | ||
![]() CT04-050 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1200 | ICE COMPONENTS INC | CT04-050 | - | - | SMD/SMT | 1000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.41 | Details | Yes | 90 mOhms | - | - | MouseReel | - | Yes | EAR99 | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | TAPE & REEL | unknown | 20 A | SMD/SMT | L8.13XB6.90XH4.10 (mm) | 352 uH | - | 1 MHz | - | CURRENT SENSE TRANSFORMER | 1:50 | - | 0.9 Ω | 1:50 | WOUND PRIMARY | 20 A | 352 µH | 4.1 mm | 8.13 mm | 6.9 mm | ||
![]() CT05-050 ICE Components | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 121 | ICE COMPONENTS INC | CT05-050 | - | - | Through Hole | 0.5 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.36 | Details | Yes | 500 mOhms | - | 175 V us | Tray | CT05 | Yes | EAR99 | - | BULK; TRAY | unknown | 25 A | Radial | L17.60XB15.30XH12.0 (mm) | 4.7 mH | - | 500 kHz | - | CURRENT SENSE TRANSFORMER | 1:50 | 175 V-us | - | 1:50 | BAR PRIMARY | 25 A | 4700 µH | 3 mm | 17.6 mm | 12 mm | ||
![]() CT04-100 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1200 | ICE COMPONENTS INC | CT04-100 | - | - | SMD/SMT | 1000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.69 | Details | Yes | 3 Ohms | 0.025842 oz | - | MouseReel | - | Yes | EAR99 | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | TAPE & REEL | unknown | 20 A | SMD/SMT | L8.13XB6.90XH4.10 (mm) | 1.4 mH | - | 1 MHz | - | CURRENT SENSE TRANSFORMER | 1:100 | - | 3 Ω | 1:100 | WOUND PRIMARY | 20 A | 1400 µH | 4.1 mm | 8.13 mm | 6.9 mm | ||
![]() CT02-050 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT02-050 | - | - | SMD/SMT | 2000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.41 | Details | Yes | 1.25 Ohms | - | 4 V us | MouseReel | - | Yes | EAR99 | HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | unknown | 15 A | SMD/SMT | L6.4XB6.0XH4.6 (mm) | 440 uH | - | - | 100 kHz | CURRENT SENSE TRANSFORMER | 1:50 | 4 V-us | 1.25 Ω | 1:50 | WOUND PRIMARY | 15 A | 440 µH | 4.6 mm | 6.4 mm | 6 mm | ||
![]() CT07-1000 ICE Components | In Stock | - | - | - | - | 60 | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | 26 Ohms | - | 7.4 kV us | Tray | CT07 | - | - | - | - | - | 200 A | Radial | - | 8 mH | 9.2 mm | 47 Hz to 2.5 kHz | - | - | - | - | - | 1:1000 | - | - | - | 26.6 mm | 23.3 mm | 12.7 mm | ||
![]() CT06-200 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT06-200 | - | - | SMD/SMT | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.36 | Details | Yes | 25 Ohms | - | 110 V us | MouseReel | - | - | EAR99 | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL, 13 INCH | unknown | 18 A | SMD/SMT | L6.7XB6.5XH5.0 (mm) | 5.6 mH | - | - | - | CURRENT SENSE TRANSFORMER | 1:200 | 110 V-us | 25 Ω | 1:200 | BAR PRIMARY | 18 A | 5600 µH | 5 mm | 6.7 mm | 6.5 mm | ||
![]() CT02-150 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT02-150 | - | - | SMD/SMT | 2000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.68 | Details | Yes | 15 Ohms | - | 12 V us | MouseReel | - | Yes | EAR99 | HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | unknown | 18 A | SMD/SMT | L6.4XB6.0XH4.6 (mm) | 4 mH | - | - | 100 kHz | CURRENT SENSE TRANSFORMER | 1:150 | 12 V-us | 15 Ω | 1:150 | WOUND PRIMARY | 18 A | 4000 µH | 4.6 mm | 6.4 mm | 6 mm | ||
![]() CT10-100 ICE Components | In Stock | - | - | - | - | 1210 | - | - | + 130 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 mm | 14.5 mm | 13 mm | ||
![]() CT09-060 ICE Components | In Stock | - | - | - | - | 500 | - | - | + 130 C | - 40 C | SMD/SMT | - | - | - | - | - | - | Details | - | 1300 mOhms | - | 95 V us | MouseReel | - | - | - | - | - | - | 6 A | SMD/SMT | - | 1.4 mH | - | - | - | - | - | - | - | 1:60 | - | - | - | 6.35 mm | 10 mm | 12.2 mm | ||
![]() CT10-300 ICE Components | In Stock | - | - | - | - | 1210 | - | - | + 130 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | - | 10 Ohms | 0.252297 oz | - | Tray | - | - | - | - | - | - | 40 A | Radial | - | 120 mH | - | 10 kHz to 70 kHz | - | - | - | - | - | 1:300 | - | - | - | 15.8 mm | 14.5 mm | 13 mm | ||
![]() CT02-100 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT02-100 | - | - | SMD/SMT | 2000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.68 | Details | Yes | 4.8 Ohms | 0.030813 oz | 8 V us | MouseReel | - | Yes | EAR99 | HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | unknown | 18 A | SMD/SMT | L6.4XB6.0XH4.6 (mm) | 1.8 mH | - | - | 100 kHz | CURRENT SENSE TRANSFORMER | 1:100 | 8 V-us | 4.8 Ω | 1:100 | WOUND PRIMARY | 18 A | 1800 µH | 4.6 mm | 6.4 mm | 6 mm | ||
![]() CT06-250 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT06-250 | - | - | SMD/SMT | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 4.78 | Details | Yes | 37.2 Ohms | 0.035101 oz | 135 V us | MouseReel | - | - | EAR99 | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL, 13 INCH | unknown | 18 A | SMD/SMT | L6.7XB6.5XH5.0 (mm) | 8.75 mH | - | - | - | CURRENT SENSE TRANSFORMER | 1:250 | 135 V-us | 37.2 Ω | 1:250 | BAR PRIMARY | 18 A | 8750 µH | 5 mm | 6.7 mm | 6.5 mm | ||
![]() CT02-250 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT02-250 | - | - | SMD/SMT | 1000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.7 | Details | Yes | 37.2 Ohms | 0.057835 oz | 20 V us | MouseReel | - | Yes | EAR99 | HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | unknown | 18 A | SMD/SMT | L6.4XB6.0XH4.6 (mm) | 11.1 mH | - | - | 100 kHz | CURRENT SENSE TRANSFORMER | 1:250 | 20 V-us | 37.2 Ω | 1:250 | WOUND PRIMARY | 18 A | 11100 µH | 4.6 mm | 6.4 mm | 6 mm | ||
![]() CT02-200 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | 1000 | ICE COMPONENTS INC | CT02-200 | - | - | SMD/SMT | 1000 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.4 | Details | Yes | 25 Ohms | 0.083677 oz | 16 V us | MouseReel | - | Yes | EAR99 | HEIGHT DIM. INCLUDE TERMINALS ALSO | TAPE & REEL | unknown | 18 A | SMD/SMT | L6.4XB6.0XH4.6 (mm) | 7.1 mH | - | - | 100 kHz | CURRENT SENSE TRANSFORMER | 1:200 | 16 V-us | 25 Ω | 1:200 | WOUND PRIMARY | 18 A | 7100 µH | 4.6 mm | 6.4 mm | 6 mm |