- Factory Pack QuantityFactory Pack Quantity
- Height
- Length
- RoHS
- Width
- Inductance
- Mounting Styles
- Power Rating
- Manufacturer
- Product
- Additional Feature
- Applications
Attribute column
Manufacturer
ICE Components Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Pbfree Code | ECCN Code | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Number of Functions | Reach Compliance Code | Physical Dimension | Inductance | Product Type | Isolation Voltage | Transformer Type | Primary Inductance | Product | Turns Ratio (NpNs) | ET Product-Min | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP07160 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 2.78 W | - | - | - | - | 2.58 mH | - | - | - | - | - | - | - | - | 16 mm | 20 mm | 17.5 mm | ||
![]() TP07161 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 5 W | - | - | - | - | 1.074 mH | - | - | - | - | - | - | - | - | 16 mm | 20 mm | 17.5 mm | ||
![]() TO09002-1 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 30 W | - | - | - | - | 350 uH | - | - | - | - | Flyback Transformers | - | - | - | 21 mm | 29 mm | 26 mm | ||
![]() TP07074R2 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 35 W | - | - | - | - | 1.038 mH | - | - | - | - | - | - | - | - | 26 mm | 31 mm | 30 mm | ||
![]() TO09161r3 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 30 W | - | - | - | - | 1 mH | - | - | - | - | - | - | - | - | 21 mm | 29.5 mm | 28.5 mm | ||
![]() TP08100R3 ICE Components | In Stock | - | - | - | - | ICE Components | 500 | - | ICE Components | - | - | - | - | - | - | - | Compliant | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | Power Transformers | - | - | - | - | - | - | Power Transformers | - | - | - | ||
![]() TO09035 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 8 W | - | - | - | - | 1.8 mH | - | - | - | - | Flyback Transformers | - | - | - | 15.5 mm | 21.5 mm | 18.5 mm | ||
![]() TP08027 ICE Components | In Stock | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | - | - | - | 2.4 W | - | - | - | - | 2.28 mH | - | - | - | - | - | - | - | - | 16 mm | 20 mm | 17.5 mm | ||
![]() GT03-111-069-C ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | - | ICE COMPONENTS INC | ICE Components Inc | GT03-111-069-C | - | 130 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | Yes | EAR99 | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDES TERMINALS ASLO | - | - | REEL | 1 | unknown | L10.7XB16.0XH6.8 (mm) | - | - | 3750 V | PULSE TRANSFORMER | 2000 µH | - | 1:1:1 | 69 V-us | - | 6.8 mm | 10.7 mm | 16 mm |