- Factory Pack QuantityFactory Pack Quantity
- Height
- Inductance
- Isolation Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- RoHS
- Series
- Termination Style
- Width
Attribute column
Manufacturer
ICE Components Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Time - Et | Packaging | Series | Pbfree Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Termination Style | Physical Dimension | Inductance | DC Resistance (DCR) | Operating Temperature Range | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Product | Turns Ratio (NpNs) | ET Product-Min | Load Resistance | Turns Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XT04 ICE Components | In Stock | - | - | - | - | - | 200 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | XT | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 86 uH | - | - 40 C to + 130 C | - | 2.35 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 3.25 mm | 5.67 mm | 5.11 mm | ||
![]() GT03-122-055-A ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 500 | ICE COMPONENTS INC | GT03-122-055-A | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.6 | Details | Yes | - | - | Reel | GT03 | Yes | - | EAR99 | - | - | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDES TERMINALS ASLO | REEL | 1 | unknown | SMD/SMT | L10.7XB16.0XH6.8 (mm) | 365 uH | - | - 40 C to + 130 C | - | 1.5 kV | PULSE TRANSFORMER | - | - | 365 µH | Gate Drive Transformer | 1:2.5:2.5 | 55.6 V-us | - | - | 6.8 mm | 16 mm | 10.7 mm | ||
![]() GT03-111-052-A ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 500 | ICE COMPONENTS INC | GT03-111-052-A | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.6 | Details | Yes | - | - | Reel | GT03 | Yes | - | EAR99 | - | - | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDES TERMINALS ASLO | REEL | 1 | unknown | SMD/SMT | L10.7XB16.0XH6.8 (mm) | 1.985 mH | - | - 40 C to + 130 C | - | 1.5 kV | PULSE TRANSFORMER | - | - | 1985 µH | Gate Drive Transformer | 1:1:1 | 51.9 V-us | - | - | 6.8 mm | 16 mm | 10.7 mm | ||
![]() GT04-111-126-A ICE Components | In Stock | - | - | - | - | - | 1440 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 0.219591 oz | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 990 uH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT03-111-034-B ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 500 | ICE COMPONENTS INC | GT03-111-034-B | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 4.72 | Details | Yes | 0.050730 oz | - | MouseReel | GT03 | Yes | - | EAR99 | - | - | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDES TERMINALS ASLO | REEL | 1 | unknown | SMD/SMT | L10.7XB16.0XH6.8 (mm) | 882 uH | - | - 40 C to + 130 C | - | 3.75 kV AC | PULSE TRANSFORMER | - | - | 882 µH | Gate Drive Transformer | 1:1:1 | 34.6 V-us | - | - | 6.8 mm | 16 mm | 10.7 mm | ||
![]() GT04-111-126-B ICE Components | In Stock | - | - | - | - | - | 120 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 0.466375 oz | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 990 uH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT03-111-110-A ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 500 | ICE COMPONENTS INC | GT03-111-110-A | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 4.72 | Details | Yes | 0.051436 oz | - | MouseReel | GT03 | Yes | SMD/SMT | EAR99 | 130 °C | -40 °C | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDES TERMINALS ASLO | REEL | 1 | unknown | SMD/SMT | L10.7XB16.0XH6.8 (mm) | 5.1 mH | 1.9 Ω | - 40 C to + 130 C | - | 1.5 kV | PULSE TRANSFORMER | - | - | 5100 µH | Gate Drive Transformer | 1:1:1 | 110 V-us | - | - | 6.8 mm | 16 mm | 10.7 mm | ||
![]() GT03-111-069-B ICE Components | In Stock | - | - | - | - | - | 1000 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 0.106145 oz | - | MouseReel | GT03 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 2 mH | - | - 40 C to + 130 C | - | 3.75 kV AC | - | - | - | - | Gate Drive Transformer | - | - | - | - | 6.8 mm | 16 mm | 10.7 mm | ||
![]() XT02 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 200 | ICE COMPONENTS INC | XT02 | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.26 | Details | Yes | 0.029717 oz | - | MouseReel | X-Coil | Yes | - | EAR99 | - | - | GATE DRIVE | - | - | 1 | unknown | SMD/SMT | L5.67XB5.11XH3.25 (mm) | 140 uH | - | - 40 C to + 130 C | - | 120 V | PULSE TRANSFORMER | - | - | 140 µH | Gate Drive Transformer | 1:1 | 12.8 V-us | - | - | 3.25 mm | 5.67 mm | 5.11 mm | ||
![]() XT01 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 1400 | ICE COMPONENTS INC | XT01 | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.26 | Details | Yes | 0.008818 oz | - | MouseReel | X-Coil | Yes | - | EAR99 | - | - | GATE DRIVE | - | - | 1 | unknown | SMD/SMT | L5.67XB5.11XH3.25 (mm) | 100 uH | - | - 40 C to + 130 C | - | 2.25 kV | PULSE TRANSFORMER | - | - | 100 µH | Gate Drive Transformer | 1:1 | 10 V-us | - | - | 3.25 mm | 5.67 mm | 5.11 mm | ||
![]() GT02-110-019 ICE Components | In Stock | - | - | YES | SURFACE MOUNT | - | 500 | ICE COMPONENTS INC | GT02-110-019 | + 130 C | - 40 C | - | - | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.3 | Details | Yes | 0.014416 oz | - | MouseReel | GT02 | Yes | Screw | EAR99 | 130 °C | -40 °C | GATE DRIVE | BREADTH & HEIGHT DIM. INCLUDES TERMINALS ASLO | REEL | 1 | unknown | Screw | L6.8XB8.6XH3.0 (mm) | 785 uH | 600 mΩ | - 40 C to + 130 C | - | 1.5 kV | PULSE TRANSFORMER | - | - | 785 µH | Gate Drive Transformer | 1:1 | 19.4 V-us | - | - | 3 mm | 8.6 mm | 6.8 mm | ||
![]() GT04-111-315-A ICE Components | In Stock | - | - | - | - | - | 120 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 6.18 mH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT04-111-378-B ICE Components | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | 120 | ICE COMPONENTS INC | GT04-111-378-B | + 130 C | - 40 C | - | 300 kHz | 130 °C | -40 °C | - | Contact Manufacturer | 5.32 | Details | Yes | 0.333720 oz | - | Tray | GT04 | - | - | EAR99 | - | - | ISOLATION | - | - | - | unknown | Through Hole | 20.57mm x 12.19mm x 19.05mm | 8.91 mH | - | - 40 C to + 130 C | 20 kHz | 4.5 kV | DATACOM TRANSFORMER | 1 | 1 | 8910 µH | Gate Drive Transformer | 1:1:1 | 378 V-us | 2.7 Ω | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT04-111-063-B ICE Components | In Stock | - | - | - | - | - | 120 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 0.259271 oz | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 247 uH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT04-111-315-B ICE Components | In Stock | - | - | - | - | - | 1000 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 0.335212 oz | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 6.18 mH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT04-122-252-A ICE Components | In Stock | - | - | - | - | - | 120 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 634 uH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 12.19 mm | 20.57 mm | 19.05 mm | ||
![]() GT06-111-100 ICE Components | In Stock | - | - | - | - | - | 1200 | ICE COMPONENTS INC | GT06-111-100 | + 130 C | - 40 C | SMD/SMT | - | - | - | - | Contact Manufacturer | 5.15 | Details | - | 0.097212 oz | 100 V us | MouseReel | GT06 | - | - | - | - | - | - | - | - | - | unknown | SMD/SMT | - | 2 mH | - | - 40 C to + 130 C | - | 1.5 kV | PULSE TRANSFORMER | - | - | - | - | - | - | - | 1:1:1 | 7.5 mm | 16 mm | 11 mm | ||
![]() GT04-111-189-A ICE Components | In Stock | - | - | - | - | - | 1000 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | 0.346023 oz | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 2.22 mH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 19.05 mm | 20.57 mm | 12.19 mm | ||
![]() GT06-111-049 ICE Components | In Stock | - | - | - | - | - | 400 | ICE COMPONENTS INC | GT06-111-049 | + 130 C | - 40 C | SMD/SMT | - | - | - | - | Contact Manufacturer | 5.63 | Details | - | 0.070548 oz | 49 V us | MouseReel | GT06 | - | - | - | - | - | - | - | - | - | unknown | SMD/SMT | - | 882 uH | - | - 40 C to + 130 C | - | 1.5 kV | PULSE TRANSFORMER | - | - | - | - | - | - | - | 1:1:1 | 7.5 mm | 16 mm | 11 mm | ||
![]() GT04-122-378-A ICE Components | In Stock | - | - | - | - | - | 120 | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | Tray | GT04 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 1.42 mH | - | - 40 C to + 130 C | - | 4.5 kV | - | - | - | - | Gate Drive Transformer | - | - | - | - | 12.19 mm | 20.57 mm | 19.05 mm |