- Manufacturer
- Manufacturer Part Number
- Color
- RoHS
- Approvals
- Package Quantity
- Strain Relief
- Style
- Wire Type
- Package Type
- Connector Type
- Orientation
Attribute column
Manufacturer
IDEAL Industries Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Package Quantity | Approvals | Body Orientation | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature Max Deg. C | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Voltage Rated | Voltage Rating Max | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Color | Applications | Capacitance | Style | Number of Contacts | Failure Rate | Lead Spacing | Number of Ports | Lead Style | Terminal Type | Wire Size (AWG) | Wire Type | Current Rating (Max) | Features | Strain Relief | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-3628 IDEAL Industries | In Stock | - | - | - | - | - | - | 100 | CSA, UL | - | - | IDEAL Industries | 30-3628 | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Standard | - | - | - | - | - | - | - | Copper to Copper | - | - | No | - | - | - | - | - | ||
![]() 2011S IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | IDEAL Industries | 2011S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83-9771 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | IDEAL Industries | 83-9771 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-088J IDEAL Industries | In Stock | - | - | - | - | - | - | 100 | CSA, UL | - | - | IDEAL Industries | 30-088J | - | - | - | - | - | - | - | - | - | - | 20-12 AWG | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Push-In Connector | 20 AWG, 19 AWG, 18 AWG, 17 AWG, 16 AWG, 15 AWG, 14 AWG, 13 AWG, 12 AWG | - | - | - | - | - | - | - | - | - | ||
![]() 30-272 IDEAL Industries | In Stock | - | - | - | - | - | - | 10,000 | CSA, UL | - | - | IDEAL Industries | 30-272 | - | - | - | Keg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Standard | - | - | - | - | - | - | - | Copper to Copper | - | - | No | - | - | - | - | - | ||
![]() 30-1047 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-248G IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-645 IDEAL Industries | In Stock | - | - | - | - | - | - | 10,000 | UL | - | - | IDEAL Industries | 30-645 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | Standard | - | - | - | - | - | - | - | Copper to Copper | - | - | No | - | - | - | - | - | ||
![]() 30-311 IDEAL Industries | In Stock | - | - | - | - | - | - | 100 | CSA, UL | - | - | IDEAL Industries | 30-311 | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Set Screw | - | - | - | - | - | - | - | Copper to Copper | - | - | No | - | - | - | - | - | ||
![]() 30-765 IDEAL Industries | In Stock | - | - | - | - | - | - | 10 | CSA, UL | - | - | IDEAL Industries | 30-765 | - | - | - | Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Purple | - | - | Wing | - | - | - | - | - | - | - | Copper to Aluminum, Copper to Copper | - | - | No | - | - | - | - | - | ||
![]() 89-580 (QTY 35/JAR) IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31-004 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | IDEAL Industries | 31-004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-1163P IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-1162P IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-682SF IDEAL Industries | In Stock | - | - | Tin | - | - | Nylon | - | - | Straight | Copper Alloy | - | - | - | 105C | - | - | 13.2(mm) | Not Required(mm) | - | - | - | 600V | - | - | Box | - | - | - | - | Power | - | - | - | - | 2(POS) | - | - | 1(Port) | - | - | - | - | 3(A) | - | - | 24.6(mm) | - | - | 39.4(mm) | - | ||
![]() 30-1161P IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45-951 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-1293G IDEAL Industries | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | 100V | - | - | -55°C ~ 125°C | - | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±10% | C0G, NP0 | - | - | Automotive | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q200 | ||
![]() 30-1261J IDEAL Industries | In Stock | - | - | - | - | - | - | 150 | CSA, UL | - | - | IDEAL Industries | 30-1261J | - | - | - | Jar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | Wing | - | - | - | - | - | - | - | Copper to Copper | - | - | No | - | - | - | - | - | ||
![]() 30-141 IDEAL Industries | In Stock | - | - | - | - | - | - | 50 | CSA, UL | - | - | IDEAL Industries | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | Wing | - | - | - | - | - | - | - | Copper to Copper | - | - | No | - | - | - | - | - |