- Connection Type
- Current Rating
- Current Type
- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Height
- IP Rating
- Lens Diameter
- Manufacturer Part Number
- Mounting
- Mounting Styles
Attribute column
Manufacturer
IDEC Buzzer Elements, Piezo Benders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Sound Pressure Level | Tone | Unit Weight | Voltage, Rating | Series | Type | Supply Voltage | Current Rating | Frequency | Termination Style | Voltage | Product | Connection Type | Lens Diameter | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW1Z-P1F2PQ4R IDEC | In Stock | - | - | DC | - | 1 | HW1Z-P1F2PQ4R | Fixing Hole | Panel Mount | Compliant | 90 dB | Intermittent | 1.220691 oz | 24 VDC | HW | Illuminated Buzzer | 12 → 24 V | 18 mA | 2450 Hz | Push-In | 12 VDC~24 VDC | Indicators | Quick Connect | 33.3mm | IP40, IP65 | 22 mm | 17.6 mm | ||
![]() HW1Z-P1F2PQ4Y IDEC | In Stock | - | - | DC | 33.3 mm x 17.6 mm | 1 | HW1Z-P1F2PQ4Y | Fixing Hole | Panel Mount | Compliant | 90 dB | Intermittent | - | 24 VDC | HW | Illuminated Buzzer | 12 → 24 V | 18 mA | 2450 Hz | Push-In | 12 VDC~24 VDC | Indicators | Quick Connect | 33.3mm | IP40, IP65 | 22 mm | 17.6 mm |