- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Series | Type | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Product Type | Circuit Protection Type | Time to Trip | Trip Current | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-2100F-1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2100F-1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | 125 VDC | - | NC1V | Magnetic | - | 1 A | - | Lever | 2 Pole | Screw | - | - | - | 1A | Circuit Protectors | - | - | - | ||
![]() NC1V-1111-30AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1111-30AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | 65 VDC | - | NC1V | Magnetic | - | 30 A | - | Lever | 1 Pole | Screw | - | - | 100 ms | 30A | Circuit Protectors | - | - | - | ||
![]() NC1V-1111-2AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1111-2AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | - | 65 VDC | - | NC1V | Magnetic | compliant | 2 A | - | Lever | 1 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | 100 ms | 2A | Circuit Protectors | - | - | - | ||
![]() NC1V-1111-1AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1111-1AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | - | 65 VDC | - | NC1V | Magnetic | compliant | 1 A | - | Lever | 1 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | 100 ms | 1A | Circuit Protectors | - | - | - | ||
![]() NC1V-1111-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1111-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | Yes | 65 VDC | - | NC1V | Magnetic | compliant | 2 A | - | Lever | 1 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | 600 s | 2A | Circuit Protectors | - | - | - | ||
Tiny WHSL | 28 |
| - | cURus;VDE;UL | 1 | - | Not Illuminated | 250V AC | NRBM2100-F-7.5A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | 65 VDC | - | NRB | Electromagnetic | - | 7.5 A | Stud | Lever | 2 Pole | Spring-up Screw | Series Trip | - | - | 7.5A | Circuit Breakers | - | - | - | ||
![]() NC1V-2112-20AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2112-20AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | 125 VDC | - | NC1V | Magnetic | compliant | 20 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 20A | Circuit Protectors | - | - | - | ||
![]() NC1V-2112-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 125 VDC | - | NC1V | Magnetic | - | 1 A | - | Lever | 2 Pole | Screw | - | - | - | 1A | Circuit Protectors | - | - | - | ||
![]() NRAS1111-15A-AA IDEC | 28 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS1111-15A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | 65 VDC | 250 VAC, 65 VDC | NRA | Electromagnetic | - | 15 A | Quick Connect | Lever | 1 Pole | Quick Connect Blade | - | - | - | 15A | Circuit Breakers | 50.6 mm | 40 mm | 19.1 mm | ||
![]() NRAN2100-15A-MA IDEC | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN2100-15A-MA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 15 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | - | 15A | Circuit Breakers | - | - | - | ||
![]() NC1V-3111F-30AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111F-30AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | - | NC1V | Magnetic | - | 30 A | - | Lever | 3 Pole | Screw | - | - | - | 30A | Circuit Protectors | - | - | - | ||
![]() NRAS3100-30A-BA IDEC | 12 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS3100-30A-BA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 30 A | Quick Connect | Lever | 3 Pole | Spring-up Screw | Series Trip | - | - | 30A | Circuit Breakers | - | - | - | ||
![]() NRAS1100-F-5A-AD IDEC | 12 |
| - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAS1100-F-5A-AD | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 5 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | 5A | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAS1100-0.75A-AD | + 85 C | - 40 C | Panel | Din Rail | - | - | Non-Compliant | - | 65 VDC | - | NRA | Electromagnetic | - | 750 mA | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | 0.75A | Circuit Breakers | - | - | - | ||
![]() NC1V-1121F-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121F-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 65 VDC | - | NC1V | Magnetic | - | 1 A | - | Lever | 1 Pole | Screw | - | - | - | 1A | Circuit Protectors | - | - | - | ||
![]() NRAS2100-25A-AA IDEC | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS2100-25A-AA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 25 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | - | 25A | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS2100-F-25A-AA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 25 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | - | 25A | Circuit Breakers | - | - | - | ||
![]() NRAS1111-F-5A-AA IDEC | 28 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS1111-F-5A-AA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 5 A | Quick Connect | Lever | 1 Pole | Quick Connect Blade | Series Trip | - | - | 5A | Circuit Breakers | - | - | - | ||
![]() NC1V-3111-15AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111-15AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | - | NC1V | Magnetic | - | 15 A | - | Lever | 3 Pole | Screw | - | - | - | 15A | Circuit Protectors | - | - | - | ||
![]() NRAN3100-10A-AA IDEC | 12 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN3100-10A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | 10 A | Quick Connect | Lever | 3 Pole | - | Series Trip | - | - | 10A | Circuit Breakers | - | - | - |