- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Actuator Type | Number of Poles | Terminal Type | Circuit Protection Type | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-3100F-7AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3100F-7AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | - | NC1V | Magnetic | compliant | 7 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 7A | Circuit Protectors | ||
![]() NC1V-3111-10AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111-10AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 10 A | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | ||
![]() NC1V-3111-10AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111-10AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 10 A | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | ||
![]() NC1V-3112-0.3AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3112-0.3AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 300 mA | Lever | 3 Pole | Screw | - | - | 0.3A | Circuit Protectors | ||
![]() NC1V-2112-5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 5 A | Lever | 2 Pole | Screw | - | - | 3A | Circuit Protectors | ||
![]() NC1V-2112-15AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-15AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 15 A | Lever | 2 Pole | Screw | - | - | 15A | Circuit Protectors | ||
![]() NC1V-2112F-25AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2112F-25AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 25 A | Lever | 2 Pole | Screw | - | - | 25A | Circuit Protectors | ||
![]() NC1V-2121-0.1AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2121-0.1AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 100 mA | Lever | 2 Pole | Screw | - | - | 0.1A | Circuit Protectors | ||
![]() NC1V-2112-30AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-30AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 30 A | Lever | 2 Pole | Screw | - | - | 30A | Circuit Protectors | ||
![]() NC1V-1121F-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121F-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 65 VDC | NC1V | Magnetic | - | 3 A | Lever | 1 Pole | Screw | - | - | 3A | Circuit Protectors | ||
![]() NC1V-3132-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3132-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | NC1V | Magnetic | - | 2 A | Lever | 3 Pole | Screw | - | 600 s | 2A | Circuit Protectors | ||
![]() NC1V-3131-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3131-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Compliant | - | NC1V | Magnetic | compliant | 3 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 600 s | 3A | Circuit Protectors | ||
![]() NC1V-3132-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 5 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 600 s | 3A | Circuit Protectors | ||
![]() NC1V-3132-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 1 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 600 s | 1A | Circuit Protectors | ||
![]() NC1V-3132-30AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-30AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Compliant | - | NC1V | Magnetic | compliant | 30 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 100 ms | 30A | Circuit Protectors | ||
![]() NC1V-3113-25AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3113-25AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | NC1V | Magnetic | - | 25 A | Lever | 3 Pole | Screw | - | 600 s | 25A | Circuit Protectors | ||
![]() NC1V-3121F-7AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121F-7AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 7 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 240 s | 7A | Circuit Protectors | ||
![]() NC1V-3132-1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3132-1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | NC1V | Magnetic | - | 1 A | Lever | 3 Pole | Screw | - | 240 s | 1A | Circuit Protectors | ||
![]() NC1V-1100F-0.1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-0.1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 100 mA | Lever | 1 Pole | Screw | - | 240 s | 0.1A | Circuit Protectors | ||
![]() NC1V-1100F-0.5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-0.5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 500 mA | Lever | 1 Pole | Screw | - | 240 s | 0.5A | Circuit Protectors |