- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Actuator Type | Number of Poles | Terminal Type | Circuit Protection Type | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-3113F-10AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3113F-10AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 10 A | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | ||
![]() NC1V-1100F-15AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-15AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 15 A | Lever | 1 Pole | Screw | - | 600 s | 15A | Circuit Protectors | ||
![]() NC1V-3132-0.1AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-0.1AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 100 mA | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 100 ms | 0.1A | Circuit Protectors | ||
![]() NC1V-3121-10AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3121-10AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 10 A | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | ||
![]() NC1V-1100F-0.5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-0.5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 500 mA | Lever | 1 Pole | Screw | - | 600 s | 0.5A | Circuit Protectors | ||
![]() NC1V-3113F-20AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3113F-20AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 20 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 20A | Circuit Protectors | ||
![]() NC1V-3132-0.5AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-0.5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 500 mA | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 100 ms | 0.5A | Circuit Protectors | ||
![]() NC1V-3113F-15AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3113F-15AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 15 A | Lever | 3 Pole | Screw | - | - | 15A | Circuit Protectors | ||
![]() NC1V-3121-10AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3121-10AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 10 A | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | ||
![]() NC1V-3132-7AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-7AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 7 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 600 s | 7A | Circuit Protectors | ||
![]() NC1V-3131-3AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3131-3AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | - | NC1V | Magnetic | - | 3 A | Lever | 3 Pole | Screw | - | 100 ms | 3A | Circuit Protectors | ||
![]() NC1V-3121F-3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121F-3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 3 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 240 s | 3A | Circuit Protectors | ||
![]() NC1V-3131-0.5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3131-0.5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | NC1V | Magnetic | - | 500 mA | Lever | 3 Pole | Screw | - | 600 s | 0.5A | Circuit Protectors | ||
![]() NC1V-3132-7AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-7AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 7 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 100 ms | 7A | Circuit Protectors | ||
![]() NC1V-3121-0.5AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121-0.5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 500 mA | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 0.5A | Circuit Protectors | ||
![]() NC1V-1100F-0.1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-0.1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 100 mA | Lever | 1 Pole | Screw | - | 600 s | 0.1A | Circuit Protectors | ||
![]() NC1V-2131-3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2131-3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | 125 VDC | NC1V | Magnetic | compliant | 3 A | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-2131-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2131-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | 125 VDC | NC1V | Magnetic | compliant | 3 A | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-3132-15AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-15AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 15 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 240 s | 15A | Circuit Protectors | ||
![]() NC1V-2131F-0.3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2131F-0.3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | 125 VDC | NC1V | Magnetic | compliant | 300 mA | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 0.3A | Circuit Protectors |